- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Cooling Method | Dimensions | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage, Rating | Voltage-Output 1 | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Capacitance | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Circuit | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Memory Size | Current - Output (Max) | Clock Frequency | Output Power | Control Features | Voltage - Output 2 | Access Time | Memory Format | Memory Interface | Output Current-Max | Current - Output 1 | Write Cycle Time - Word, Page | Nominal Input Voltage | Product Type | Voltage - Output 3 | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Voltage - Output 4 | Contact Rating @ Voltage | Isolation Voltage | Current - Output 2 | Delay Time | Current - Output 3 | Trip Range | Product | Trip Status | Features | Input Voltage | Product Category | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4C12M Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | Convection | - | - | 1 | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4C12M | + 71 C | Isolated | - | - | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | - | 1.798972 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | 77 % | - | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | Isolated | - | - | 18 V to 36 V | - | 10.2 mm | 50.8 mm | 50.8 mm | - | - | - | ||
![]() EC2C11S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | Convection | - | - | 1 | - | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | - | - | EC2C11S | + 71 C | Isolated | - | - | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | - | 1.798972 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | 60 % | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | Isolated | - | - | 10.8 V to 13.2 V | - | 10.2 mm | 50.8 mm | 50.8 mm | - | - | - | ||
![]() EC3A07MS Cincon | 21 |
| - | - | - | - | YES | - | - | 24 | - | Convection | - | - | 1 | - | CINCON ELECTRONICS CO LTD | 6 V | 4.5 V | - | - | EC3A07MS | + 71 C | Isolated | - | - | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 3.3 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.59 | Details | Yes | - | 0.440925 oz | - | - | - | - | - | EC3A | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | - | R-PDSO-G24 | 1 Output | Not Qualified | - | 68 % | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | 3 W | - | - | - | - | - | 0.6 A | - | - | - | - | - | - | - | - | - | 3 kV | - | - | - | - | Isolated | - | - | 4.5 V to 6 V | - | 11.4 mm | 31.8 mm | 20.3 mm | - | - | - | ||
![]() EC2EE18 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | Convection | - | - | 1 | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC2EE18 | + 71 C | Isolated | - | - | - 25 C | Through Hole | - | - | 310 mA | 500 mA | 12 V | - 5 V | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | - | 6.102395 oz | - | 5 V | - | - | - | EC2EE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 3 Output | - | - | 80 % | - | - | - | - | - | - | - | - | - | - | - | 15 W | - | 12 V | - | - | - | - | 1.5 A | - | 24 V | - | -15 V | - | - | - | - | 500 V | 310 mA | - | 500 mA | - | Isolated | - | - | 18 V to 36 V | - | 21.1 mm | 76.2 mm | 65 mm | - | - | - | ||
![]() CHB200W-110S24 Cincon | In Stock | - | - | - | - | Half Brick | - | - | - | - | - | - | - | - | 1 | - | - | 160 V | 43 V | - | - | - | + 100 C | - | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 oz | - | - | - | - | - | CHB200W-110S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kV | - | - | - | - | Isolated | - | - | 43 V to 160 V | - | 12.7 mm | 61 mm | 57.9 mm | - | - | - | ||
![]() CQB75-300S48-CMFC Cincon Electronics Co. LTD | 2002 |
| - | - | Chassis Mount | 1/4 Brick | - | - | - | - | Cincon | - | 57.9 mm x 36.8 mm x 12.8 mm | - | - | - | - | 450 V | 180 V | - | Cincon | - | + 100 C | - | - | Cincon Electronics Co. LTD | - 40 C | Chassis | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | Active | - | - | - | 62368-1 | - | - | 48V | - | -40°C ~ 105°C (With Derating) | - | CQB75-300S-CMFC(D) (75W) | 4.60" L x 2.40" W x 1.24" H (116.8mm x 61.0mm x 31.4mm) | - | - | Open Frame | - | - | ITE (Commercial) | 75W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | 1 | - | CE | 89% | 3 kV | 450V | - | 180V | - | - | - | - | - | 1.56A | - | 75 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | 3 kV | - | - | - | - | Isolated | - | - | 180 VDC to 450 VDC | Isolated DC/DC Converters - Chassis Mount | 32 mm | 116.8 mm | 61 mm | - | - | - | ||
![]() EC7AW-48D12N Cincon Electronics Co. LTD | 94 |
| - | - | Through Hole | 24-DIP Module, 9 Leads | - | - | - | - | - | - | - | - | - | - | - | 74 V | 18 V | - | - | - | + 105 C | - | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | 417 mA | - | - 12 V | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | 62368-1 | - | - | 12V | - | -40°C ~ 105°C (With Derating) | - | EC7AW (10W) | 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 10 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | 2 | - | CE | 89.5% | 3 kV | 74V | - | 18V | - | - | - | - | - | 417mA, 417mA | - | 10 W | Enable, Active Low | -12V | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | 3 kV | - | - | - | - | Isolated | - | Adjustable Output, Baseplate, Remote On/Off | - | - | 10.2 mm | 31.8 mm | 20.3 mm | - | - | - | ||
![]() EC7AW-24D15N Cincon Electronics Co. LTD | 70 |
| - | - | Through Hole | 24-DIP Module, 9 Leads | - | - | - | - | Cincon | - | - | - | - | - | - | 36 V | 9 V | - | Cincon | - | + 105 C | - | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | 333 mA | - | - 15 V | - | - | Tube | - | - | - | - | - | - | - | Active | - | Details | - | 62368-1 | - | - | 15V | - | -40°C ~ 105°C (With Derating) | - | EC7AW (10W) | 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 10 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | 2 | - | CE | 89% | 3 kV | 36V | - | 9V | - | - | - | - | - | 333mA, 333mA | - | 10 W | Enable, Active Low | -15V | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | 3 kV | - | - | - | - | Isolated | - | Adjustable Output, Baseplate, Remote On/Off | 9 VDC to 36 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 31.8 mm | 20.3 mm | - | - | - | ||
![]() EC3SAW-24S12HP Cincon Electronics Co. LTD | 36 |
| - | - | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | Cincon | - | - | - | - | - | - | 36 V | 9 V | - | Cincon | - | + 100 C | - | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 12V | - | -40°C ~ 85°C (With Derating) | - | EC3SAW (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 3 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | 1 | - | CE, UL | 84% | 1.5 kV | 36V | - | 9V | - | - | - | - | - | 250mA | - | 3 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | 3 kV | - | - | - | - | Isolated | - | Adjustable Output, Remote On/Off | +/- 9 VDC to +/- 36 VDC | Isolated DC/DC Converters - Through Hole | 4.1 mm | 21.8 mm | 9.2 mm | - | - | - | ||
![]() EC3SAW-48S05HP Cincon Electronics Co. LTD | 48 |
| - | - | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | Cincon | - | - | - | - | - | - | 74 V | 18 V | - | Cincon | - | + 100 C | - | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 5V | - | -40°C ~ 85°C (With Derating) | - | EC3SAW (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 3 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | 1 | - | CE, UL | 82% | 1.5 kV | 75V | - | 18V | - | - | - | - | - | 600mA | - | 3 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | 3 kV | - | - | - | - | Isolated | - | Adjustable Output, Remote On/Off | +/- 18 VDC to +/- 74 VDC | Isolated DC/DC Converters - Through Hole | 4.1 mm | 21.8 mm | 9.2 mm | - | - | - | ||
![]() EC3SAW-24S15HP Cincon Electronics Co. LTD | 61 |
| - | - | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | Cincon | - | - | - | - | - | - | 36 V | 9 V | - | Cincon | - | + 100 C | - | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 15V | - | -40°C ~ 85°C (With Derating) | - | EC3SAW (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 3 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | 1 | - | CE, UL | 84% | 1.5 kV | 36V | - | 9V | - | - | - | - | - | 200mA | - | 3 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | 3 kV | - | - | - | - | Isolated | - | Adjustable Output, Remote On/Off | +/- 9 VDC to +/- 36 VDC | Isolated DC/DC Converters - Through Hole | 4.1 mm | 21.8 mm | 9.2 mm | - | - | - | ||
![]() EC9B-24S12 Cincon | In Stock | - | - | Surface Mount | - | - | - | - | - | 6 | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | Cincon Electronics Corporation | EC9B-24S12 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 12 V | - | METAL | - | , MODULE,6LEAD,1.8 | MODULE,6LEAD,1.8 | - | MICROELECTRONIC ASSEMBLY | Obsolete | - | 5.82 | Compliant | Yes | - | - | 200 V | - | - | - | Tape & Reel (TR) | - | - | 1 % | - | - | 125 °C | -55 °C | - | - | 68 pF | Other Analog ICs | - | - | - | - | - | - | compliant | - | - | - | Not Qualified | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0066 mm | 1.2446 mm | 1.4478 mm | - | - | ||
![]() EC9B-24S33 Cincon | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | Cincon Electronics Corporation | EC9B-24S33 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 3.3 V | - | METAL | - | , MODULE,6LEAD,1.8 | MODULE,6LEAD,1.8 | - | MICROELECTRONIC ASSEMBLY | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other Analog ICs | - | - | - | - | - | - | compliant | - | - | - | Not Qualified | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC1SB-48S05S Cincon | In Stock | - | - | - | Surface Mount | 165-TBGA | - | - | 165-CABGA (13x15) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Active | - | - | - | - | - | - | - | - | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | - | - | - | - | IDT71V65603 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9Mb (256K x 36) | - | 100MHz | - | - | - | 5ns | SRAM | Parallel | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHB300W-110S24-CMFC Cincon | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | Cincon | - | - | - | 1 | - | - | - | - | - | Cincon | - | - | - | - | CR Magnetics Inc. | - | Chassis | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | Details | - | - | - | - | - | - | -30°C ~ 60°C | - | CR4395 | - | - | - | Current Sensing AC | - | - | - | - | - | DC-DC Converter | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | Relay | - | SPDT (1 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 20A @ 240VAC | - | - | 2 Sec ~ 25 Sec | - | 3 ~ 30A DC | - | Energized Low | - | - | Isolated DC/DC Converters - Chassis Mount | - | - | - | - | - | - | ||
![]() EC3SA-12S05 Cincon | In Stock | - | - | - | - | SIP-8 | - | - | - | - | Cincon | Convection | - | - | 1 | - | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | Cincon | EC3SA-12S05 | + 85 C | Isolated | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | 1.99 | Details | - | - | 0.169315 oz | - | 5 V | - | - | - | EC3SA | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | 81 % | - | - | - | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | 600 mA | - | - | Isolated DC-DC Converters | - | - | - | - | - | 1.5 kV | - | - | - | - | Isolated | - | - | 9 V to 18 V | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | - | - | - | ||
![]() EC9B-12S15 Cincon | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | Cincon Electronics Corporation | EC9B-12S15 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 15 V | - | METAL | - | , MODULE,6LEAD,1.8 | MODULE,6LEAD,1.8 | - | MICROELECTRONIC ASSEMBLY | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other Analog ICs | - | - | - | - | - | - | compliant | - | - | - | Not Qualified | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC2C02S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | - | - | - | Cincon Electronics Corporation | EC2C02S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Compliant | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | 470 mA | - | 5 V | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC2SC-24S05O Cincon | In Stock | - | - | Surface Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 695 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.51 V | 3.69 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() CQB150W-110S24-C Cincon | In Stock | - | - | - | - | 1/4 Brick | - | - | - | - | Cincon | - | - | EAR99 | 1 | 49119900 | - | 160 V | 43 V | Unavailable | Cincon | - | + 105 C | - | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CQB150W-110S | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | 3 kV | - | - | - | - | Isolated | - | - | 43 V to 160 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | - | - | - |