- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Base Product Number | Brand | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Subcategory | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Output Power | Voltage - Output 2 | Output Current-Max | Seated Height-Max | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Product Type | Voltage - Output 3 | Voltage - Output 4 | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Current - Output 2 | Current - Output 3 | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4A16S-E Cincon | 10 |
| - | - | SMD-24 | YES | 18 | - | - | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4A16S-E | + 85 C | - | - | - 40 C | SMD/SMT | 85 °C | -40 °C | 500 mA | - | - 5 V | - | 5 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 2.36 | Details | Yes | - | 0.440925 oz | - | - | EC4A-E | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 2 Output | Not Qualified | - | - | - | - | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 6 W | - | 0.5 A | - | - | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 18 V to 36 V | - | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC6A16S Cincon | 10 |
| - | - | - | YES | 18 | - | - | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | 1% | - | EC6A16S | + 85 C | Isolated | - | - 40 C | SMD/SMT | 71 °C | -40 °C | 250 mA | - | - 15 V | - | 15 V | - | UNSPECIFIED | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | MODULE | - | 5.73 | Details | Yes | - | 0.649041 oz | 15 V | - | EC6A | - | EAR99 | - | - | - | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | - | HYBRID | DUAL | GULL WING | 1 | 2.54 mm | compliant | 24/18 | R-XDMA-G18 | 2 Output | Not Qualified | - | 84 % | - | - | - | 24 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 7.5 W | -15 V | 0.25 A | 11.9 mm | 250 mA | 7.5 W | - | - | - | - | 15.3 V | 14.7 V | 1.5 kV | 250 mA | - | Isolated | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC1TA11N Cincon | 10 |
| - | - | SIP-4 | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | - | - | EC1TA11N | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 2.03 | Details | - | - | 0.045856 oz | - | - | EC1TAN | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | 81 % | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | Isolated | 10.8 V to 13.2 V | - | 10.2 mm | 11.6 mm | 6 mm | ||
![]() EC4AB13S Cincon | In Stock | - | - | - | - | YES | 18 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4AB13S | + 71 C | Isolated | - | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 15 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.6 | Details | Yes | - | 0.529109 oz | - | - | EC4AB | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 1 Output | Not Qualified | - | 84 % | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 6 W | - | 0.4 A | - | - | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 18 V to 36 V | - | 14 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AU05HM Cincon | In Stock | - | - | - | DIP-24 | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | - | EC4AU05HM | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | 200 mA | - | - 15 V | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | - | 0.529109 oz | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | - | 85 % | - | - | - | - | - | - | - | - | 6 W | -15 V | - | - | 200 mA | - | 12 V | - | - | - | - | - | 1.5 kV | 200 mA | - | Isolated | 9 V to 18 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-12D3305 Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | - | EC7C-12D3305 | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | 7.5 A | - | 5 V | - | - | - | - | - | , | - | - | - | Active | - | - | 5.6 | Details | Yes | - | 2.292808 oz | 3.3 V | - | EC7C | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | - | 89 % | - | - | - | - | - | - | - | - | 40 W | 5 V | - | - | 10 A | - | - | - | - | - | - | - | 1.5 kV | 7.5 A | - | Isolated | 9 V to 18 V | - | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC4AU15HMS Cincon | In Stock | - | - | - | DIP-24 | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4AU15HMS | + 85 C | Isolated | - | - 40 C | SMD/SMT | - | - | 200 mA | - | - 15 V | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | - | 0.529109 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | - | 87 % | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A25HS-E Cincon | 21 |
| - | - | SMD-24 | YES | 18 | - | - | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 72 V | 36 V | - | - | EC4A25HS-E | + 85 C | - | - | - 40 C | SMD/SMT | 85 °C | -40 °C | 200 mA | - | - 15 V | - | 15 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.75 | Details | Yes | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 2 Output | Not Qualified | - | - | - | - | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 6 W | - | 0.2 A | - | - | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | 36 V to 72 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() SIP10-12S05A Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | 14 V | 8.3 V | - | - | - | + 85 C | Non-Isolated / POL | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.352740 oz | 5 V | - | SIP10-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 93 % | - | - | - | - | - | - | - | - | 50 W | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | 8.3 mm | 50.8 mm | 13 mm | ||
![]() EC7C-12T3312 Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | - | EC7C-12T3312 | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | 40 mA | - 40 mA | 12 V | - 12 V | - | - | - | - | , | - | - | - | Active | - | - | 5.6 | Details | Yes | - | 2.292808 oz | 3.3 V | - | EC7C | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 3 Output | - | - | 88.5 % | - | - | - | - | - | - | - | - | 40 W | 12 V | - | - | 6 A | - | - | - | -12 V | - | - | - | 1.5 kV | 400 mA | 400 mA | Isolated | 9 V to 18 V | - | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC4AU03HM Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | - | EC4AU03HM | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | - | 0.529109 oz | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | 85 % | - | - | - | - | - | - | - | - | 6 W | - | - | - | 400 mA | - | 12 V | - | - | - | - | - | 1.5 kV | - | - | Isolated | 9 V to 18 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3AW16MS Cincon | 21 |
| - | - | DIP-24 | - | - | - | - | Convection | - | 1 | - | 72 V | 18 V | - | - | - | + 71 C | Isolated | - | - 25 C | SMD/SMT | - | - | 100 mA | - | - 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.440925 oz | - | - | EC3AW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | 72 % | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 18 V to 72 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3BB05T Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | - | EC3BB05T | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | 250 mA | - | - 15 V | - | - | - | - | - | , | - | - | - | Not Recommended | - | - | 5.6 | Details | - | - | 1.146404 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | - | 80 % | - | - | - | - | - | - | - | - | 7.5 W | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | 9 V to 18 V | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() ECLB60-48S15N Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | 75 V | 36 V | - | - | - | + 85 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | ECLB60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | 36 V to 75 V | - | 10.2 mm | 52 mm | 30.5 mm | ||
![]() EC3AE45M-S Cincon | 10 |
| - | - | DIP-24 | YES | 24 | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 52.8 V | 43.2 V | - | - | EC3AE45MS | + 71 C | - | - | - 25 C | SMD/SMT | 71 °C | -25 °C | 100 mA | - | - 15 V | - | 15 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.59 | Details | Yes | - | 0.606712 oz | - | - | EC3AE | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 2 Output | Not Qualified | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 3 W | - | 0.1 A | - | - | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 43.2 V to 52.8 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AU05HMS Cincon | In Stock | - | - | - | DIP-24 | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | - | EC4AU05HMS | + 85 C | Isolated | - | - 40 C | SMD/SMT | - | - | 200 mA | - | - 15 V | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | - | 0.529109 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | - | 85 % | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | 9 V to 18 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC7BW18-72S05-ECRT Cincon Electronics Co. LTD | 2545 |
| - | Chassis Mount | - | - | - | EC7BW | Cincon | - | 50.8 mm x 25.4 mm x 10.2 mm | - | - | 160 V | 10 V | - | Cincon | - | + 100 C | - | Cincon Electronics Co. LTD | - 40 C | Chassis | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | Details | - | 50155; 62368-1 | - | 5V | -40°C ~ 100°C (With Derating) | EC7BW18 (20W) | 4.45" L x 2.33" W x 0.85" H (113.0mm x 59.2mm x 21.6mm) | - | Enclosed | ITE (Commercial), Railway | 20W | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | - | CE | 84% | 3 kV | 160V | 10V | - | - | - | - | 4A | 20 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 3 kV | - | - | Isolated | +/- 8.5 V to +/- 160 V | Isolated DC/DC Converters - Chassis Mount | 21.6 mm | 113 mm | 59.2 mm | ||
![]() CQB50W8-36S24-CMFC Cincon Electronics Co. LTD | 2654 |
| - | Chassis Mount | - | - | - | CQB50W8 | Cincon | - | - | - | - | 75 V | 9 V | - | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | Details | - | 50155; 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | CQB50W8 CMFC(D) (50W) | 4.60" L x 2.40" W x 1.26" H (116.8mm x 61.0mm x 32.0mm) | - | Open Frame | ITE (Commercial), Railway | 50W | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | - | CE | 90% | 4.2 kV | 75V | 9.5V | - | - | - | - | 2.08A | 50 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 3 kV | - | - | Isolated | +/- 9 VDC to +/- 75 VDC | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC4A15MS-E Cincon | In Stock | - | - | - | SMD-24 | - | - | - | - | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4A15MS-E | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 200 mA | - | - 15 V | - | - | - | - | - | , | - | - | - | Active | - | - | 5.75 | Details | - | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC7BW18-72D15-ECRT Cincon Electronics Co. LTD | 2008 |
| - | Chassis Mount | - | - | - | EC7BW | - | - | 50.8 mm x 25.4 mm x 10.2 mm | - | - | 160 V | 10 V | - | - | - | + 100 C | - | Cincon Electronics Co. LTD | - 40 C | Chassis | - | - | 667 mA | - | - 15 V | - | - | Box | - | - | - | - | - | - | - | - | Active | - | - | - | 50155; 62368-1 | - | 15V | -40°C ~ 100°C (With Derating) | EC7BW18 (20W) | 4.45" L x 2.33" W x 0.85" H (113.0mm x 59.2mm x 21.6mm) | - | Enclosed | ITE (Commercial), Railway | 20W | - | DC-DC Converter | - | - | - | - | - | - | - | - | 2 | - | CE | 88% | 3 kV | 160V | 10V | - | - | - | - | 667mA, 667mA | 20 W | -15V | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 3 kV | - | - | Isolated | +/- 8.5 V to +/- 160 V | - | 21.6 mm | 113 mm | 59.2 mm |