- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Voltage-Channel 2 | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage-Output 1 | Series | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Temperature Grade | Analog IC - Other Type | Output Power | Voltage - Output 2 | Output Current-Max | Current - Output 1 | Isolation Voltage | Current - Output 2 | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3AB21S Cincon | In Stock | - | - | - | YES | 18 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC3AB21S | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.6 | Details | Yes | 0.529109 oz | - | EC3AB | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | 77 % | COMMERCIAL EXTENDED | - | 3 W | - | 0.6 A | - | 3 kV | - | Isolated | 18 V to 36 V | 14 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A27S-E Cincon | In Stock | - | - | SMD-24 | YES | 18 | - | - | - | CINCON ELECTRONICS CO LTD | 72 V | 36 V | EC4A27S-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | 3.3 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.75 | Details | Yes | - | - | EC4A-E | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | - | INDUSTRIAL | DC-DC REGULATED POWER SUPPLY MODULE | 5 W | - | 1.2 A | - | 500 V | - | Isolated | 36 V to 72 V | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AB04S Cincon | In Stock | - | - | DIP-24 | YES | 18 | Convection | 31.8 mm x 20.3 mm x 12.7 mm | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | EC4AB04S | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | 230 mA | - 12 V | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.6 | Details | Yes | 0.529109 oz | - | EC4AB | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 2 Output | Not Qualified | 81 % | COMMERCIAL EXTENDED | - | 6 W | - | 0.23 A | - | 500 V | - | Isolated | 9 V to 18 V | 12.7 mm | 31.8 mm | 20.3 mm | ||
![]() EC3A01MS Cincon | In Stock | - | - | - | YES | 24 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 6 V | 4.5 V | EC3A01MS | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.59 | Details | Yes | 0.440925 oz | - | EC3A | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G24 | 1 Output | Not Qualified | 75 % | COMMERCIAL EXTENDED | - | 3 W | - | 0.6 A | - | 3 kV | - | Isolated | 4.5 V to 6 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-48D15 Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 36 V | EC7C-48D15 | + 85 C | Isolated | - 40 C | Through Hole | - | - | 1.4 A | - 15 V | - | - | - | , | - | - | - | Active | 5.6 | Details | Yes | 2.292808 oz | 15 V | EC7C | - | - | - | compliant | - | 2 Output | - | 91 % | - | - | 40 W | -15 V | - | 1.4 A | 1.5 kV | 1.4 A | Isolated | 36 V to 75 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() ECLB60-24S05N Cincon | In Stock | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | ECLB60 | - | - | - | - | - | 1 Output | - | - | - | - | 60 W | - | - | - | 1.5 kV | - | Isolated | 18 V to 36 V | 10.2 mm | 52 mm | 30.5 mm | ||
![]() EC2C04S Cincon | In Stock | - | - | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 5.5 V | 4.5 V | EC2C04S | + 71 C | - | - 25 C | SMD/SMT | - | - | 230 mA | - 12 V | - | - | - | , | - | - | - | Obsolete | 5.84 | Details | - | 1.798972 oz | - | EC2C | - | - | - | compliant | - | 2 Output | - | - | - | - | 6 W | - | - | - | 500 V | - | Isolated | 4.5 V to 5.5 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC2C15S Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | EC2C15S | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | 190 mA | - 15 V | - | - | - | , | - | - | - | Obsolete | 5.84 | Details | - | 1.798972 oz | - | - | - | - | - | compliant | - | 2 Output | - | 60 % | - | - | 6 W | - | - | - | 500 V | - | Isolated | 10.8 V to 13.2 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC3BB03T Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | EC3BB03T | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | 5.6 | Details | - | 1.146404 oz | - | - | - | - | - | compliant | - | 1 Output | - | 80 % | - | - | 7.5 W | - | - | - | 1.5 kV | - | Isolated | 9 V to 18 V | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() EC4AB22S Cincon | In Stock | - | - | - | YES | 18 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 72 V | 36 V | EC4AB22S | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.6 | Details | Yes | 0.529109 oz | - | EC4AB | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | 82 % | COMMERCIAL EXTENDED | - | 6 W | - | 0.47 A | - | 500 V | - | Isolated | 36 V to 72 V | 14 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-12S15 Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | EC7C-12S15 | + 85 C | Isolated | - 40 C | Through Hole | - | - | - | - | - | - | - | , | - | - | - | Active | 5.6 | Details | Yes | 2.292808 oz | 15 V | EC7C | - | - | - | compliant | - | 1 Output | - | 91.5 % | - | - | 40 W | - | - | 2.666 A | 1.5 kV | - | Isolated | 9 V to 18 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC2A12N-S Cincon | In Stock | - | - | - | YES | 18 | - | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | EC2A12NS | - | - | - | SMD/SMT | 71 °C | -25 °C | - | - | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Not Recommended | 5.6 | Details | Yes | 0.416233 oz | - | EC2AN | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | - | COMMERCIAL EXTENDED | - | 1.5 W | - | 0.125 A | - | 500 V | - | Isolated | 10.8 V to 13.2 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AU04HMS Cincon | In Stock | - | - | DIP-24 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | EC4AU04HMS | + 85 C | Isolated | - 40 C | SMD/SMT | - | - | 250 mA | - 12 V | - | - | - | , | - | - | - | Obsolete | 5.84 | Details | - | 0.529109 oz | - | - | - | - | - | compliant | - | 2 Output | - | 85 % | - | - | 6 W | - | - | - | 1.5 kV | - | Isolated | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A05S-E Cincon | 10 |
| - | SMD-24 | YES | 18 | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 18 V | 9 V | EC4A05S-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | 200 mA | - 15 V | 15 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.75 | Details | Yes | - | - | EC4A-E | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 2 Output | Not Qualified | - | INDUSTRIAL | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | 0.2 A | - | 500 V | - | Isolated | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3AB25S Cincon | In Stock | - | - | DIP-24 | YES | 18 | Convection | 31.8 mm x 20.3 mm x 12.7 mm | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC3AB25S | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | 125 mA | - 12 V | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.6 | Details | Yes | 0.529109 oz | - | EC3AB | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 2 Output | Not Qualified | 80 % | COMMERCIAL EXTENDED | - | 3 W | - | 0.125 A | - | 500 V | - | Isolated | 18 V to 36 V | 12.7 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A31S Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 30.8 V | 25.2 V | EC2A31S | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | 5.6 | Details | - | 0.423288 oz | - | EC2A | - | - | - | compliant | - | 1 Output | - | 50 % | - | - | 1.5 W | - | - | - | 500 V | - | Isolated | 25.2 V to 30.8 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC3AW15MS Cincon | 10 |
| - | DIP-24 | - | - | Convection | - | 1 | - | 72 V | 18 V | - | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | 125 mA | - 12 V | - | - | - | - | - | - | - | - | - | Details | - | 0.440925 oz | - | EC3AW | - | - | - | - | - | 2 Output | - | 72 % | - | - | 3 W | - | - | - | 500 V | - | Isolated | 18 V to 72 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AU06HMS Cincon | In Stock | - | - | DIP-24 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | EC4AU06HMS | + 85 C | Isolated | - 40 C | SMD/SMT | - | - | 500 mA | - 5 V | - | - | - | , | - | - | - | Obsolete | 5.84 | Details | - | 0.529109 oz | - | - | - | - | - | compliant | - | 2 Output | - | 81 % | - | - | 6 W | - | - | - | 1.5 kV | - | Isolated | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3A03MS Cincon | 10 |
| - | - | YES | 24 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 6 V | 4.5 V | EC3A03MS | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | 15 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.59 | Details | Yes | 0.440925 oz | - | EC3A | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G24 | 1 Output | Not Qualified | 77 % | COMMERCIAL EXTENDED | - | 3 W | - | 0.2 A | - | 3 kV | - | Isolated | 4.5 V to 6 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A13HMS-E Cincon | 10 |
| - | SMD-24 | YES | 18 | - | - | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC4A13HMS-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | 15 V | METAL | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.75 | Details | Yes | - | - | EC4A-E | DUAL | GULL WING | 2.54 mm | compliant | R-MDSO-G18 | 1 Output | Not Qualified | - | INDUSTRIAL | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | 0.4 A | - | 1.5 kV | - | Isolated | 18 V to 36 V | 11.4 mm | 31.8 mm | 20.3 mm |