- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Channel 4 | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | ECCN Code | Type | Applications | Power (Watts) | Subcategory | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Output Current-Max | Seated Height-Max | Current - Output 1 | Total Power Output-Max | Product Type | Voltage - Output 3 | Voltage - Output 4 | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Product | Features | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC6A27S Cincon | 47 |
| - | - | - | YES | - | 18 | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 72 V | 36 V | 0.5% | Cincon Electronics Corporation | EC6A27S | + 85 C | - | - | - 40 C | SMD/SMT | 71 °C | -40 °C | - | - | - | - | 3.3 V | - | UNSPECIFIED | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | MODULE | - | 5.73 | Compliant | Yes | - | - | 3.3 V | - | - | - | EAR99 | - | - | - | DC-DC Converter | HYBRID | DUAL | GULL WING | 1 | 2.54 mm | compliant | 24/18 | R-XDMA-G18 | 1 | Not Qualified | - | - | - | - | - | 48 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 5 W | - | - | 1.5 A | 11.9 mm | 1.5 A | 4.95 W | Isolated DC-DC Converters | - | - | 3.366 V | 3.234 V | 1.5 kV | Isolated | - | - | 36 V to 72 V | - | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC2C45 Cincon | In Stock | - | - | - | - | - | - | - | - | Cincon | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 52.8 V | 43.2 V | - | Cincon | EC2C45 | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | 190 mA | - 15 V | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | - | 1.798972 oz | - | - | EC2C | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | compliant | - | - | 2 Output | - | - | 60 % | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 500 V | Isolated | - | - | 43.2 V to 52.8 V | Isolated DC/DC Converters - Through Hole | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC2A02S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 5.5 V | 4.5 V | - | Cincon Electronics Corporation | EC2A02S | + 71 C | - | - | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | - | 5.6 | - | - | - | - | - | - | EC2A | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | compliant | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 500 V | Isolated | - | - | 4.5 V to 5.5 V | - | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A04N Cincon | In Stock | - | - | - | DIP-24 | NO | - | 12 | - | Cincon | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 5.5 V | 4.5 V | - | Cincon | EC2A04N | + 71 C | Isolated | - | - 25 C | Through Hole | 71 °C | -25 °C | 60 mA | - 12 V | - | - | 12 V | - | PLASTIC/EPOXY | DIP | DIP, DIP12/24,.6 | DIP12/24,.6 | RECTANGULAR | IN-LINE | Not Recommended | - | - | 5.6 | Details | Yes | - | 0.416233 oz | - | - | EC2AN | - | - | - | - | - | DC-DC Converter | - | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | R-PDIP-T12 | 2 Output | Not Qualified | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 1.5 W | - | - | 0.062 A | - | - | - | Isolated DC-DC Converters | - | - | - | - | 500 V | Isolated | - | - | 4.5 V to 5.5 V | Isolated DC/DC Converters - Through Hole | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3C15 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | - | - | - | Cincon Electronics Corporation | EC3C15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | - | 5.59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC2C43 Cincon | In Stock | - | - | - | - | - | - | - | - | Cincon | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 52.8 V | 43.2 V | - | Cincon | EC2C43 | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | - | 1.798972 oz | - | - | EC2C | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | compliant | - | - | 1 Output | - | - | 60 % | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 500 V | Isolated | - | - | 43.2 V to 52.8 V | Isolated DC/DC Converters - Through Hole | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() CQB50W8-36S15 Cincon | In Stock | - | - | - | - | - | - | - | - | Cincon | - | - | 1 | - | 75 V | 9 V | - | Cincon | - | + 105 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | CQB50W8 | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 4.2 kV | Isolated | - | - | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC1SB-24S12S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC1SB-48S12S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC7BW18-72S15N Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 V | 8.5 V | - | - | - | + 85 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EC7BW18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | EN45545-2, EN50155, IEC62368-1, UL682368-1 | 8.5 V to 160 V | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() EC2C25 Cincon | In Stock | - | - | - | - | - | - | - | - | Cincon | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 26.4 V | 21.6 V | - | - | EC2C25 | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | 190 mA | - 15 V | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | - | 1.798972 oz | - | - | EC2C | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | compliant | - | - | 2 Output | - | - | 60 % | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 500 V | Isolated | - | - | 21.6 V to 26.4 V | Isolated DC/DC Converters - Through Hole | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC7AW18-72D12 Cincon | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | 160 V | 8.5 V | - | - | - | + 100 C | - | - | - 40 C | Through Hole | - | - | 416 mA | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | EC7AW18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | - | 8.5 V to 160 V | - | 0.5 mm | 1.25 mm | 0.8 mm | ||
![]() CHB300W-110S05-C Cincon | In Stock | - | - | - | Half Brick | - | - | - | - | - | - | - | 1 | - | 160 V | 43 V | - | - | - | + 100 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 4.021232 oz | - | - | CHB300W-110S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | - | 43 V to 160 V | - | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CQB50W8-36S24N Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 75 V | 9 V | - | - | - | + 105 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | CQB50W8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | 4.2 kV | Isolated | - | - | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CFB600W-110S24P Cincon | 2041 |
| - | - | Full Brick | - | - | - | - | - | - | - | 1 | - | 160 V | 43 V | - | - | - | + 100 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 7.760272 oz | - | - | CFB600W-110S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | - | 2.25 kV | Isolated | - | - | 43 V to 160 V | - | 12.7 mm | 117 mm | 61 mm | ||
![]() CHB300W-110S24-C Cincon | 2309 |
| - | - | Half Brick | - | - | - | - | - | - | - | 1 | - | 160 V | 43 V | - | - | - | + 100 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 4.021232 oz | - | - | CHB300W-110S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | - | 43 V to 160 V | - | 12.7 mm | 61 mm | 57.9 mm | ||
![]() EC4A24HMS-E Cincon | In Stock | - | - | - | SMD-24 | YES | - | 18 | - | - | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 72 V | 36 V | - | - | EC4A24HMS-E | + 85 C | - | - | - 40 C | SMD/SMT | 85 °C | -40 °C | 250 mA | - 12 V | - | - | 12 V | - | METAL | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.75 | Details | Yes | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-MDSO-G18 | 2 Output | Not Qualified | - | - | - | - | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 6 W | - | - | 0.25 A | - | - | - | - | - | - | - | - | 1.5 kV | Isolated | - | - | 36 V to 72 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC7BW18-72D15N Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 V | 8.5 V | - | - | - | + 85 C | - | - | - 40 C | Through Hole | - | - | 667 mA | - 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EC7BW18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | EN45545-2, EN50155, IEC62368-1, UL682368-1 | 8.5 V to 160 V | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() CHB150W12-72S24N Cincon Electronics Co. LTD | 2232 |
| - | Through Hole | Half Brick | - | Half Brick | - | CHB150 | Cincon | - | - | 1 | - | 160 V | 14 V | - | Cincon | - | + 100 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | 24 V | 48 V | - | Box | - | - | - | - | - | - | - | - | Active | - | - | - | 50155; 62368-1 | - | 24V | -40°C ~ 100°C | CHB150W12 (150W) | 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) | - | Isolated Module | ITE (Commercial), Railway | 150 W | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | - | CB, CE, cURus | 90% | 3 kV | 160V | 14V | - | - | - | - | 6.25A | 150 W | Enable, Active Low | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 3 kV | Isolated | Remote On/Off, Remote Sense | - | - | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CHB150W12-72S12N Cincon Electronics Co. LTD | 2635 |
| - | Through Hole | Half Brick | - | Half Brick | - | CHB150 | Cincon | - | - | 1 | - | 160 V | 14 V | - | Cincon | - | + 100 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | 24 V | 48 V | - | Box | - | - | - | - | - | - | - | - | Active | - | - | - | 50155; 62368-1 | - | 12V | -40°C ~ 100°C | CHB150W12 (150W) | 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) | - | Isolated Module | ITE (Commercial), Railway | 150 W | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | - | CB, CE, cURus | 90% | 3 kV | 160V | 14V | - | - | - | - | 12.5A | 150 W | Enable, Active Low | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 3 kV | Isolated | Remote On/Off, Remote Sense | - | - | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm |