- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage-Output 1 | Series | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Temperature Grade | Analog IC - Other Type | Output Power | Voltage - Output 2 | Output Current-Max | Current - Output 1 | Nominal Input Voltage | Voltage - Output 3 | Isolation Voltage | Current - Output 2 | Current - Output 3 | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3AE11M-S Cincon | 10 |
| - | - | YES | 24 | - | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | EC3AE11MS | - | - | - | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.59 | Details | Yes | 0.606712 oz | 5 V | EC3AE | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G24 | 1 Output | Not Qualified | - | COMMERCIAL EXTENDED | - | 3 W | - | 0.6 A | 600 mA | 12 V | - | 500 V | - | - | Isolated | 10.8 V to 13.2 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3AB26S Cincon | In Stock | - | - | DIP-24 | YES | 18 | Convection | 31.8 mm x 20.3 mm x 12.7 mm | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC3AB26S | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | 100 mA | - | - 15 V | - | 15 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.6 | Details | Yes | 0.529109 oz | - | EC3AB | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 2 Output | Not Qualified | 77 % | COMMERCIAL EXTENDED | - | 3 W | - | 0.1 A | - | - | - | 500 V | - | - | Isolated | 18 V to 36 V | 12.7 mm | 31.8 mm | 20.3 mm | ||
![]() EC3AW07HMS Cincon | 10 |
| - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | EC3AW07HMS | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | 5.59 | Details | - | 0.440925 oz | - | EC3AW | - | - | - | compliant | - | 1 Output | - | 70 % | - | - | 3 W | - | - | - | - | - | 1.5 kV | - | - | Isolated | 9 V to 36 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A03N-HM Cincon | In Stock | - | - | - | NO | 9 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 5.5 V | 4.5 V | EC2A03NHM | + 71 C | Isolated | - 25 C | Through Hole | 71 °C | -25 °C | - | - | - | - | 15 V | METAL | DIP | DIP, DIP9/24,.6 | DIP9/24,.6 | RECTANGULAR | IN-LINE | Not Recommended | 5.6 | Details | Yes | 0.416233 oz | - | EC2A | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-MDIP-T9 | 1 Output | Not Qualified | - | COMMERCIAL EXTENDED | - | 1.5 W | - | 0.1 A | - | - | - | 1.5 kV | - | - | Isolated | 4.5 V to 5.5 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A16MS-E Cincon | 10 |
| - | SMD-24 | - | - | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC4A16MS-E | + 85 C | - | - 40 C | SMD/SMT | - | - | 500 mA | - | - 5 V | - | - | - | - | , | - | - | - | Active | 5.75 | Details | - | - | - | EC4A-E | - | - | - | compliant | - | 2 Output | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | - | - | - | - | 500 V | - | - | Isolated | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3A12MS Cincon | In Stock | - | - | - | YES | 24 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | EC3A12MS | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.59 | Details | Yes | 0.440925 oz | - | EC3A | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G24 | 1 Output | Not Qualified | 80 % | COMMERCIAL EXTENDED | - | 3 W | - | 0.25 A | - | - | - | 3 kV | - | - | Isolated | 9 V to 18 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AB27S Cincon | In Stock | - | - | - | YES | 18 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 72 V | 36 V | EC4AB27S | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 3.3 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.6 | Details | Yes | 0.529109 oz | - | EC4AB | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | 73 % | COMMERCIAL EXTENDED | - | 3.3 W | - | 1 A | - | - | - | 500 V | - | - | Isolated | 36 V to 72 V | 14 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-12T3315 Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | EC7C-12T3315 | + 85 C | Isolated | - 40 C | Through Hole | - | - | 30 mA | - 30 mA | 15 V | - 15 V | - | - | - | , | - | - | - | Active | 5.6 | Details | Yes | 2.292808 oz | 3.3 V | EC7C | - | - | - | compliant | - | 3 Output | - | 88.5 % | - | - | 40 W | 15 V | - | 6 A | - | -15 V | 1.5 kV | 300 mA | 300 mA | Isolated | 9 V to 18 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() ECLB60-12S12 Cincon | In Stock | - | - | - | - | - | - | - | 1 | - | 18 V | 9 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.375685 oz | - | ECLB60 | - | - | - | - | - | 1 Output | - | - | - | - | 60 W | - | - | - | - | - | 1.5 kV | - | - | Isolated | 9 V to 18 V | 10.2 mm | 52 mm | 30.5 mm | ||
![]() CEB75-48S1V2 Cincon | In Stock | - | - | 1/8 Brick | - | - | - | - | 1 | - | 75 V | 36 V | - | + 85 C | Isolated | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | CEB75 | - | - | - | - | - | 1 Output | - | 85 % | - | - | 54 W | - | - | - | - | - | 1.5 kV | - | - | Isolated | 36 V to 75 V | 10 mm | 58.4 mm | 22.9 mm | ||
![]() EC5C09 Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | - | 36 V | 9 V | - | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 2.081164 oz | - | EC5C | - | - | - | - | - | 1 Output | - | 78 % | - | - | 15 W | - | - | - | - | - | 500 V | - | - | Isolated | 9 V to 36 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC4C22M Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 72 V | 36 V | EC4C22M | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | 5.84 | Details | - | 1.798972 oz | - | - | - | - | - | compliant | - | 1 Output | - | 79 % | - | - | 6 W | - | - | - | - | - | 500 V | - | - | Isolated | 36 V to 72 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() CQB60W-110S05N-C Cincon | In Stock | - | - | 1/4 Brick | - | - | - | - | 1 | - | 160 V | 43 V | - | + 100 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | CQB60W-110S | - | - | - | - | - | 1 Output | - | - | - | - | 60 W | - | - | - | - | - | 3 kV | - | - | Isolated | 43 V to 160 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC2A11N-H Cincon | In Stock | - | - | - | NO | 9 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | EC2A11NH | + 71 C | Isolated | - 25 C | Through Hole | 71 °C | -25 °C | - | - | - | - | 5 V | PLASTIC/EPOXY | DIP | DIP, DIP9/24,.6 | DIP9/24,.6 | RECTANGULAR | IN-LINE | Not Recommended | 5.6 | Details | Yes | 0.416233 oz | - | EC2A | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-PDIP-T9 | 1 Output | Not Qualified | - | COMMERCIAL EXTENDED | - | 1.1 W | - | 0.22 A | - | - | - | 3 kV | - | - | Isolated | 10.8 V to 13.2 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3AW06MS Cincon | 10 |
| - | DIP-24 | - | - | Convection | - | 1 | - | 36 V | 9 V | - | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | 100 mA | - | - 15 V | - | - | - | - | - | - | - | - | - | - | Details | - | 0.440925 oz | - | EC3AW | - | - | - | - | - | 2 Output | - | 72 % | - | - | 3 W | - | - | - | - | - | 500 V | - | - | Isolated | 9 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A13S Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | EC2A13S | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | 5.6 | Details | - | 0.423288 oz | - | EC2A | - | - | - | compliant | - | 1 Output | - | 50 % | - | - | 1.5 W | - | - | - | - | - | 500 V | - | - | Isolated | 10.8 V to 13.2 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A13N-H Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | - | 13.2 V | 10.8 V | - | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.416233 oz | - | EC2A | - | - | - | - | - | 1 Output | - | - | - | - | 1.5 W | - | - | - | - | - | 3 kV | - | - | Isolated | 10.8 V to 13.2 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3BB22T Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 72 V | 36 V | EC3BB22T | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | 5.6 | Details | - | 1.146404 oz | - | - | - | - | - | compliant | - | 1 Output | - | 81 % | - | - | 7.5 W | - | - | - | - | - | 1.5 kV | - | - | Isolated | 36 V to 72 V | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() EC7C-24D3305N Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC7C-24D3305N | + 85 C | Isolated | - 40 C | Through Hole | - | - | 7.5 A | - | 5 V | - | - | - | - | , | - | - | - | Active | 5.6 | Details | Yes | 2.292808 oz | - | EC7C | - | - | - | compliant | - | 2 Output | - | 90 % | - | - | 40 W | - | - | - | - | - | 1.5 kV | - | - | Isolated | 18 V to 36 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC4A26S-E Cincon | 10 |
| - | SMD-24 | YES | 18 | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 72 V | 36 V | EC4A26S-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | 500 mA | - | - 5 V | - | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.75 | Details | Yes | - | - | EC4A-E | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 2 Output | Not Qualified | - | INDUSTRIAL | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | 0.5 A | - | - | - | 500 V | - | - | Isolated | 36 V to 72 V | 10.2 mm | 31.8 mm | 20.3 mm |