- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Brand | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Voltage-Channel 2 | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | ECCN Code | Temperature Coefficient | Applications | Additional Feature | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Input Voltage-Nom | Failure Rate | Lead Spacing | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Lead Style | Output Power | Voltage - Output 2 | Output Current-Max | Seated Height-Max | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Product Type | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Current - Output 2 | Product | Features | Input Voltage | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3AW02MS Cincon | In Stock | - | - | - | - | - | - | - | Convection | - | 1 | - | 36 V | 9 V | - | - | - | + 71 C | Isolated | - | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.440925 oz | - | - | - | EC3AW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 76 % | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | 500 V | - | Isolated | - | 9 V to 36 V | - | 11.4 mm | - | 31.8 mm | 20.3 mm | - | - | ||
![]() EC4AU11HMS Cincon | In Stock | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4AU11HMS | + 85 C | Isolated | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | 0.529109 oz | - | - | - | EC4AU | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 83 % | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | - | 18 V to 36 V | - | 11.4 mm | - | 31.8 mm | 20.3 mm | - | - | ||
![]() EC2A05N-S Cincon | In Stock | - | - | - | - | YES | 18 | - | - | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | 5.5 V | 4.5 V | - | - | EC2A05NS | + 71 C | - | - | - 25 C | SMD/SMT | 71 °C | -25 °C | 50 mA | - 15 V | 15 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | - | 5.6 | Details | Yes | 0.416233 oz | - | - | - | EC2AN | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 2 Output | Not Qualified | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 1.5 W | - | 0.05 A | - | - | - | - | - | - | - | 500 V | - | Isolated | - | 4.5 V to 5.5 V | - | 10.2 mm | - | 31.8 mm | 20.3 mm | - | - | ||
![]() EC4AU01HM Cincon | In Stock | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | - | EC4AU01HM | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.82 | Details | - | 0.529109 oz | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 81 % | - | - | - | - | - | - | - | 6 W | - | - | - | 1 A | - | 12 V | - | - | - | 1.5 kV | - | Isolated | - | 9 V to 18 V | - | 10.2 mm | - | 31.8 mm | 20.3 mm | - | - | ||
![]() EC4A03HMS-E Cincon | In Stock | - | - | - | SMD-24 | YES | 18 | - | - | - | - | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | - | EC4A03HMS-E | + 85 C | - | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | 15 V | - | METAL | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.75 | Details | Yes | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-MDSO-G18 | 1 Output | Not Qualified | - | - | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 6 W | - | 0.4 A | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | - | 9 V to 18 V | - | 11.4 mm | - | 31.8 mm | 20.3 mm | - | - | ||
![]() EC4A11MS-E Cincon | In Stock | - | - | - | SMD-24 | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4A11MS-E | + 85 C | - | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 5.75 | Details | - | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 5 W | - | - | - | - | - | - | - | - | - | 500 V | - | Isolated | - | 18 V to 36 V | - | 11.4 mm | - | 31.8 mm | 20.3 mm | - | - | ||
![]() EC4AU25HM Cincon | In Stock | - | - | - | DIP-24 | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 36 V | - | - | EC4AU25HM | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | 200 mA | - 15 V | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | 0.529109 oz | - | 15 V | - | EC4AU | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | 87 % | - | - | - | - | - | - | - | 6 W | -15 V | - | - | 200 mA | - | 48 V | - | - | - | 1.5 kV | 200 mA | Isolated | - | 36 V to 75 V | - | 10.2 mm | - | 31.8 mm | 20.3 mm | - | - | ||
![]() EC2SA-24S12 Cincon | In Stock | - | - | - | SIP-8 | - | - | Cincon | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | Cincon | EC2SA-24S12 | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 5.6 | Details | - | 0.169315 oz | - | - | - | EC2SA | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | compliant | - | - | 1 Output | - | 82 % | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | - | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | 11.1 mm | - | 21.8 mm | 9.2 mm | - | - | ||
![]() EC2A11N Cincon | In Stock | - | - | - | - | NO | 12 | Cincon | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | - | Cincon | EC2A11N | + 71 C | Isolated | - | - 25 C | Through Hole | 71 °C | -25 °C | - | - | 5 V | - | PLASTIC/EPOXY | DIP | DIP, DIP12/24,.6 | DIP12/24,.6 | RECTANGULAR | IN-LINE | Not Recommended | - | - | 5.6 | Details | Yes | 0.416233 oz | - | - | - | EC2AN | - | - | - | - | - | - | - | DC-DC Converter | - | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | R-PDIP-T12 | 1 Output | Not Qualified | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 1.1 W | - | 0.22 A | - | - | - | - | Isolated DC-DC Converters | - | - | 500 V | - | Isolated | - | 10.8 V to 13.2 V | Isolated DC/DC Converters - Through Hole | 10.2 mm | - | 31.8 mm | 20.3 mm | - | - | ||
![]() EC2A45S Cincon | In Stock | - | - | - | DIP-24 | - | - | - | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 52.8 V | 43.2 V | - | Cincon Electronics Corporation | EC2A45S | + 71 C | - | - | - 25 C | SMD/SMT | - | - | 50 mA | - 15 V | - | - | - | - | , | - | - | - | Not Recommended | - | - | 5.6 | Compliant | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | compliant | - | - | 2 | - | - | - | - | - | - | - | - | - | 750 mW | -15 V | - | - | 50 mA | - | 48 V | Isolated DC-DC Converters | - | - | 500 V | 50 mA | Isolated | - | 43.2 V to 52.8 V | - | 10.2 mm | - | 31.8 mm | 20.3 mm | - | - | ||
![]() EC2C11 Cincon | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | Cincon | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | - | Cincon | EC2C11 | + 71 C | Isolated | Vishay Vitramon | - 25 C | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | , | - | - | - | Obsolete | - | Active | 5.84 | Details | - | 1.798972 oz | 100V | 5 V | -55°C ~ 150°C | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | X7R | Automotive | - | 0.82 µF | DC-DC Converter | - | - | - | - | - | compliant | - | - | 1 Output | - | 60 % | - | - | - | - | - | - | - | 5 W | - | - | - | 1 A | - | 12 V | Isolated DC-DC Converters | - | - | 500 V | - | Isolated | - | 10.8 V to 13.2 V | Isolated DC/DC Converters - Through Hole | 10.2 mm | - | 50.8 mm | 50.8 mm | 0.086 (2.18mm) | AEC-Q200 | ||
![]() EC6A14S Cincon | 11 |
| - | - | - | YES | 18 | - | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | 1% | Cincon Electronics Corporation | EC6A14S | + 85 C | - | - | - 40 C | SMD/SMT | 71 °C | -40 °C | 750 mA | - 5 V | 5 V | - | UNSPECIFIED | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | MODULE | - | 5.73 | Compliant | Yes | - | - | 5 V | - | - | - | - | EAR99 | - | - | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | - | DC-DC Converter | HYBRID | DUAL | GULL WING | 1 | 2.54 mm | compliant | 24/18 | R-XDMA-G18 | 2 | Not Qualified | - | 24 V | - | - | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 4 W | -5 V | 0.75 A | 11.9 mm | 750 mA | 7.5 W | - | Isolated DC-DC Converters | 5.1 V | 4.9 V | 1.5 kV | 750 mA | Isolated | - | 18 V to 36 V | - | 10.2 mm | - | 31.8 mm | 20.3 mm | - | - | ||
![]() EC4C11S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | - | - | - | Cincon Electronics Corporation | EC4C11S | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC4AW16S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | - | - | - | Cincon Electronics Corporation | EC4AW16S | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 5.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC1SB-48S33S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC1SB-24S12N Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC2SC-12S05O Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC1SB-48S33N Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IBQ180-48S12N Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQB75W-24S15N-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 36 V | 9 V | - | Cincon Electronics Corporation | CQB75W-24S15N-CM | + 100 C | - | - | - 40 C | Chassis | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 5.74 | - | - | - | - | - | - | CQB75W | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | compliant | - | - | 1 Output | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | - | 9 V to 36 V | - | 12.7 mm | - | 57.9 mm | 36.8 mm | - | - |