- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC1SC11 Cincon Electronics Co. LTD | 85 | - | Datasheet | 8 Weeks | Through Hole | 8-DIP Module, 7 Leads | - | -25°C~100°C With Derating | - | 2005 | EC1SC (20W) | 2.00Lx1.60W x 0.45 H 50.8mmx40.6mmx11.4mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 82% | 1.5kV | 72V | 5V | 18V | - | - | 20W | Enable, Active High | - | 4A | - | 48V | - | - | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() CHB150W-48S15 Cincon Electronics Co. LTD | 2561 | - | Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | - | - | CHB150W (150W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | 150W | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P9 | 1 | - | 90% | 1.5kV | 75V | 15V | 18V | 48V | YES | 50W | Enable, Active High | - | 3.33A | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() CHB350-24S05 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | 2015 | CHB350 (350W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 1.5kV | 36V | - | 18V | - | - | 350W | Enable, Active High | - | 70A | - | 24V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4BW15 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module | NO | -40°C~100°C With Derating | - | 2015 | EC4BW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | R-XDMA-P5 | 2 | - | 82% | 500V | 72V | 15V | 18V | 48V | NO | 5W | - | -15V | 333mA | 10W | 48V | 333mA | - | SCP | - | 50.8mm | - | ROHS3 Compliant | ||
![]() EC4AW04HM Cincon Electronics Co. LTD | 52 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial) | 5.5W | DUAL | - | - | - | - | - | - | R-MDIP-T14 | 2 | Not Qualified | 82% | 1.5kV | 36V | 12V | 9V | - | - | 3W | - | -12V | 230mA | - | 24V | 230mA | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A23H Cincon Electronics Co. LTD | 55 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | 2005 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 24 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | R-PDIP-T24 | 1 | Not Qualified | 82% | 3kV | 36V | 15V | 18V | - | - | 3W | - | - | 200mA | - | 24V | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() CHB150W8-36S15 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | - | CHB150W8 (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | 1 | - | 90% | 1.5kV | 75V | - | 9V | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC5BW-48S15 Cincon Electronics Co. LTD | 61 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | 2015 | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 75V | - | 18V | - | - | 15W | - | - | 1A | - | 48V | - | - | OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC3SAW-48S05P Cincon Electronics Co. LTD | 23 | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~85°C With Derating | - | 2012 | EC3SAW (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 1.5kV | 75V | - | 18V | - | - | 3W | Enable, Active High | - | 600mA | - | 48V | - | - | Remote On/Off, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() ECLB40W-110D24 Cincon Electronics Co. LTD | 31 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | - | ECLB40W-110S (40W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 40W | - | - | - | - | - | - | - | - | 2 | - | 89% | 3kV | 160V | - | 43V | - | - | - | Enable, Active High | -24V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CQE50W-48S05 Cincon Electronics Co. LTD | 177 |
| Datasheet | 8 Weeks | Through Hole | Module | - | -40°C~105°C With Derating | Tray | 2015 | CQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | 1 | - | 92% | 1.5kV | 75V | - | 18V | - | - | 50W | Enable, Active High | - | 10A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | ROHS3 Compliant | ||
![]() EC3A17 Cincon Electronics Co. LTD | 18 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 14 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 72% | 500V | 18V | 3.3V | 9V | 12V | NO | 2W | - | - | 600mA | 3W | 12V | - | - | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() EC4A16H-E Cincon Electronics Co. LTD | 20 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | - | 2015 | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | - | - | - | - | - | - | R-PDIP-T10 | 2 | Not Qualified | 82% | 3kV | 36V | 5V | 18V | - | - | 6W | - | -5V | 500mA | - | 24V | -500mA | - | SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC2SA-48S12N Cincon Electronics Co. LTD | 34 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~85°C With Derating | - | 2015 | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 1.5kV | 75V | - | 36V | - | - | 2W | - | - | 167mA | - | - | - | 48V | Remote On/Off, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CQB150W-110S28 Cincon Electronics Co. LTD | 2668 | - | Datasheet | 8 Weeks | Through Hole | Module | - | -40°C~105°C With Derating | - | - | CQB150W-110S (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 151W | - | - | - | - | - | - | - | - | 1 | - | 89% | 3kV | 160V | - | 43V | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB150W8-36S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | - | CHB150W8 (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | 1 | - | 89.5% | 1.5kV | 75V | - | 9V | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC3A17H-E Cincon Electronics Co. LTD | 58 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -40°C~100°C With Derating | - | - | EC3A-E (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | 1 | - | 78% | 3kV | 18V | - | 9V | - | - | - | - | - | - | - | - | - | - | OCP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB75-24S24 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | - | 2012 | CHB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 88% | 1.5kV | 36V | 24V | 18V | 24V | YES | 75W | Enable, Active High | - | 3.13A | - | 24V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | 50.8mm | ROHS3 Compliant | ||
![]() EC7B-24S25 Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | 2012 | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 88% | 1.5kV | 36V | 2.5V | 18V | 24V | YES | 15W | Enable, Active High | - | 6A | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC6A03 Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | - | 2015 | EC6A (7.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial) | 7.5W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 84% | 1.5kV | 18V | 15V | 9V | 12V | NO | 8W | - | - | 500mA | 7.5W | - | - | - | SCP | - | - | 20.3mm | ROHS3 Compliant |