- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3SAW-48D12P Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | 2012 | EC3SAW (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | - | 84% | 1.5kV | 75V | - | 18V | - | - | - | 3W | Enable, Active High | -12V | 125mA | - | 48V | - | Remote On/Off, SCP, UVLO | - | ROHS3 Compliant | ||
![]() CQB60W-110S28 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Module | - | - | -40°C~100°C With Derating | Tray | - | CQB60W-110S (60W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 60W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 3kV | 160V | - | 43V | - | - | - | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() CHB150W8-36S48 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | - | - | CHB150W8 (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 1.5kV | 75V | - | 9V | - | - | - | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC2SA23N Cincon Electronics Co. LTD | 37 | - | Datasheet | 8 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | - | -40°C~85°C With Derating | - | 2015 | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 2W | SINGLE | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 82% | 1kV | 26.4V | 15V | 21.6V | - | - | - | - | - | - | - | - | - | - | SCP | - | ROHS3 Compliant | ||
![]() CHB50-48S15 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | - | 2005 | CHB50 (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 88% | 1.5kV | 75V | 15V | 36V | - | - | - | 50W | Enable, Active High | - | 3.33A | - | 48V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() ECLB40W-110S33 Cincon Electronics Co. LTD | 47 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | ECLB40W-110S (40W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 33W | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 3kV | 160V | - | 43V | - | - | - | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC4A13 Cincon Electronics Co. LTD | 53 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | Tube | 2012 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 84% | 500V | 36V | 15V | 18V | 24V | NO | - | 6W | - | - | 400mA | 6W | 24V | - | SCP | 20.3mm | ROHS3 Compliant | ||
![]() CQB150W-110S05 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Module | - | - | -40°C~105°C With Derating | Tray | - | CQB150W-110S (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 150W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 3kV | 160V | - | 43V | - | - | - | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() CHB50-48S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | - | - | CHB50 (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 88% | 1.5kV | 75V | 12V | 36V | - | - | - | 50W | Enable, Active High | - | 4.16A | - | 48V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC3A07H-E Cincon Electronics Co. LTD | 37 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -40°C~100°C With Derating | - | - | EC3A-E (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | 1 | - | 72% | 3kV | 9V | - | 4.5V | - | - | - | 3W | - | - | 600mA | - | 5V | - | OCP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC2SA16N Cincon Electronics Co. LTD | 54 | - | Datasheet | 8 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | - | -40°C~85°C With Derating | - | - | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 2W | SINGLE | - | - | - | - | - | - | - | - | 2 | Not Qualified | 82% | 1kV | 13.2V | 5V | 10.8V | - | - | - | - | - | -5V | - | - | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC1SA02N Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | - | -40°C~85°C | - | 2015 | EC1SAN (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 79% | 1.5kV | 5.5V | - | 4.5V | - | - | - | 1W | - | - | 84mA | - | 5V | - | SCP | - | ROHS3 Compliant | ||
![]() EC3AB22H Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | 10 | -25°C~71°C | - | 2005 | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | 20.3mm | - | - | - | 1 | Not Qualified | 80% | 3kV | 36V | 12V | 18V | - | - | 250mA | 3W | - | - | 250mA | - | 24V | Isolated | SCP | - | ROHS3 Compliant | ||
![]() EC2SA25N Cincon Electronics Co. LTD | 67 |
| Datasheet | 8 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | - | -40°C~85°C With Derating | - | - | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 2W | SINGLE | - | - | - | - | - | - | - | - | 2 | Not Qualified | 82% | 1kV | 26.4V | 15V | 21.6V | - | - | - | - | - | -15V | - | - | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC5BU-12D12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | 2015 | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 18V | - | 9V | - | - | - | 15W | - | -12V | 625mA | - | 12V | - | OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC4AB13 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | Tube | 2005 | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 12 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 84% | 500V | 36V | 15V | 18V | - | - | - | 6W | - | - | 400mA | - | 24V | - | SCP | - | ROHS3 Compliant | ||
![]() EC4BU-48S05 Cincon Electronics Co. LTD | 35 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~105°C With Derating | - | 2015 | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 85% | 1.5kV | 75V | - | 36V | - | - | - | 10W | - | - | 2A | - | 48V | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC4BU-24S15 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~105°C With Derating | - | - | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 10W | - | - | 666mA | - | 24V | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC4BU-24D05 Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~105°C With Derating | - | 2014 | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | - | 85% | 1.5kV | 36V | - | 18V | - | - | - | 10W | - | -5V | 1A | - | 24V | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() CHB200W-48S3V3N Cincon Electronics Co. LTD | 2399 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | - | CHB200W (200W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 9 | R-PDMA-P9 | 1 | - | 88% | 1.5kV | 75V | 3.3V | 18V | 48V | YES | - | 132W | Enable, Active Low | - | 40A | 200W | 48V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 57.9mm | ROHS3 Compliant |