- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4BU-24S12 Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~105°C With Derating | - | 2015 | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 10W | - | - | 833mA | - | 24V | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC6A12 Cincon Electronics Co. LTD | 64 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~100°C With Derating | - | 2005 | EC6A (7.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial) | 7.5W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 87% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | 8W | - | - | 625mA | 7.5W | - | - | - | SCP | - | 20.3mm | ROHS3 Compliant | ||
![]() EC4A11 Cincon Electronics Co. LTD | 48 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | 12 | -25°C~71°C | - | 2005 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | 1 | 2.54mm | 20.3mm | - | - | - | 1 | Not Qualified | 80% | 500V | 36V | 5V | 18V | 24V | NO | 1A | 5W | - | - | 1A | 5W | 24V | Isolated | - | SCP | - | - | ROHS3 Compliant | ||
![]() CQE50W-24S48 Cincon Electronics Co. LTD | 42 |
| Datasheet | 8 Weeks | Through Hole | Module | - | - | -40°C~105°C With Derating | Tray | 2015 | CQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | 1 | - | 88.5% | 1.5kV | 36V | - | 9V | - | - | - | 50W | Enable, Active High | - | 1.04A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | ROHS3 Compliant | ||
![]() EC4SAW-48S15N Cincon Electronics Co. LTD | 112 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | -40°C~85°C With Derating | - | - | EC4SAW (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | 6W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 88% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | - | Enable, Active Low | - | - | 6W | - | - | - | Remote On/Off, SCP | - | 9.2mm | ROHS3 Compliant | ||
![]() EC3A34H Cincon Electronics Co. LTD | 21 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | 2015 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 24 | - | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 78% | 3kV | 72V | 5V | 36V | - | - | - | 2W | - | -5V | 300mA | - | 48V | - | 300mA | SCP | - | - | ROHS3 Compliant | ||
![]() EC9BW-48S33N Cincon Electronics Co. LTD | 40 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | EC9BW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 25W | - | - | - | - | - | - | - | - | - | 1 | - | 87.5% | 1.5kV | 75V | - | 18V | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC9BW-24S05N Cincon Electronics Co. LTD | 7 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | EC9BW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | - | 1 | - | 89.5% | 1.5kV | 36V | - | 9V | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-05D15 Cincon Electronics Co. LTD | 44 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~105°C With Derating | - | 2015 | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | 10W | - | -15V | 333mA | - | 5V | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3A06H Cincon Electronics Co. LTD | 78 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | 2005 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 24 | - | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 75% | 3kV | 6V | 15V | 4.5V | - | - | - | 2W | - | -15V | 100mA | - | 5V | - | 100mA | SCP | - | - | ROHS3 Compliant | ||
![]() EC3A13H Cincon Electronics Co. LTD | 47 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | 2005 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 24 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | R-PDIP-T24 | 1 | Not Qualified | 79% | 3kV | 18V | 15V | 9V | - | - | - | 3W | - | - | 200mA | - | 12V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC6AW-110D12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | - | -40°C~85°C With Derating | - | - | EC6AW-110 (8W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 87% | 3kV | 160V | - | 43V | - | - | - | - | Enable, Active High | -12V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2A21 Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | 14 | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | 20.3mm | - | - | - | 1 | - | 50% | 500V | 26.4V | 5V | 21.6V | - | - | 300mA | 2W | - | - | 300mA | - | 24V | Isolated | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC3A03 Cincon Electronics Co. LTD | 65 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | 2015 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 14 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 77% | 500V | 6V | 15V | 4.5V | 5V | NO | - | 3W | - | - | 200mA | 3W | 5V | - | - | SCP | - | 20.3mm | ROHS3 Compliant | ||
![]() CHB200W-48S12 Cincon Electronics Co. LTD | 2710 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | 2015 | CHB200W (200W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 9 | R-PDMA-P9 | 1 | - | 88% | 1.5kV | 75V | 12V | 18V | 48V | YES | - | 200W | Enable, Active High | - | 16.7A | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | ROHS3 Compliant | ||
![]() EC7BW-48S33 Cincon Electronics Co. LTD | 15 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | 2012 | EC7BW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 18W | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 75V | - | 18V | - | - | - | 18W | Enable, Active High | - | 5.5A | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() ECLB60W-24S12 Cincon Electronics Co. LTD | 45 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | ECLB60W (60W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 60W | - | - | - | - | - | - | - | - | - | 1 | - | 92% | 1.5kV | 36V | - | 9V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off | - | - | ROHS3 Compliant | ||
![]() EC2SB-48S12 Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 75V | - | 36V | - | - | - | 10W | - | -12V | 833mA | - | 48V | - | -833mA | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | - | ROHS3 Compliant | ||
![]() EC2SB-24S33 Cincon Electronics Co. LTD | 33 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | 2015 | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 8.3W | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 1.5kV | 36V | - | 18V | - | - | - | 10W | - | -3.3V | 2.5A | - | 24V | - | -2.5A | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | - | ROHS3 Compliant | ||
![]() EC6AW-24D15 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | - | -40°C~85°C With Derating | - | 2015 | EC6AW (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | - | - | - | - | - | - | - | - | - | - | 2 | - | 85% | 1.5kV | 36V | - | 9V | - | - | - | 8W | Enable, Active High | -15V | 265mA | - | 24V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant |