- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4BW07 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module | NO | -40°C~100°C With Derating | - | - | EC4BW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | 6.6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | R-XDMA-P5 | 1 | - | 76% | 500V | 36V | 3.3V | 9V | 24V | NO | 7W | - | - | 2A | - | 24V | - | - | SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() CHB150-110S24 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | 2015 | CHB150-110S (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 156W | - | - | - | - | - | - | - | - | - | 1 | - | 92% | 2.25kV | 160V | - | 66V | - | - | 150W | Enable, Active High | - | 6.5A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() EC3A25HM Cincon Electronics Co. LTD | 18 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 24 | - | Isolated Module | ITE (Commercial) | 3W | - | DUAL | - | - | - | - | - | - | - | 2 | Not Qualified | 79% | 1.5kV | 36V | 12V | 18V | - | - | 2W | - | -12V | 125mA | - | 24V | 125mA | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() EC4A25 Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | 2005 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 5.7W | ALSO OPERATES WITH -15 V | DUAL | - | - | 1 | - | - | - | R-PDMA-T14 | 2 | Not Qualified | 81% | 500V | 72V | 15V | 36V | 48V | NO | 3W | - | -15V | 190mA | 3W | 48V | 190mA | - | SCP | - | 10.7mm | - | - | ROHS3 Compliant | ||
![]() CHB50-12S12 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | 2015 | CHB50 (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 87% | 1.5kV | 18V | 12V | 9V | - | - | 50W | Enable, Active High | - | 4.16A | - | 12V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC2SB-12S12 Cincon Electronics Co. LTD | 76 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | 2015 | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 18V | - | 9V | - | - | 10W | - | -12V | 833mA | - | 12V | -833mA | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | ||
![]() EC4BU-12D12 Cincon Electronics Co. LTD | 53 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | 2015 | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 18V | - | 9V | - | - | 10W | - | -12V | 416mA | - | 12V | - | - | OCP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC3AW04M Cincon Electronics Co. LTD | 71 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 2 | - | 70% | 500V | 36V | - | 9V | - | - | 2W | - | -5V | 300mA | - | 24V | 300mA | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() EC4AB16HM Cincon Electronics Co. LTD | 29 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | 2014 | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 5W | - | DUAL | - | - | - | - | - | - | R-MDIP-T10 | 2 | Not Qualified | 79% | 1.5kV | 36V | 5V | 18V | - | - | 3W | - | -5V | 500mA | - | 24V | 500mA | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() EC5BE01T Cincon Electronics Co. LTD | 53 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | 2015 | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 78% | 500V | 18V | 5V | 9V | - | - | 15W | Enable, Active High | - | 3A | - | 12V | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() CHB150-110S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | - | CHB150-110S (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 150W | - | - | - | - | - | - | - | - | - | 1 | - | 92.5% | 2.25kV | 160V | - | 66V | - | - | 150W | Enable, Active High | - | 12.5A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() EC3SA-05S15N Cincon Electronics Co. LTD | 57 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~85°C With Derating | - | 2015 | EC3SA (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.5kV | 9V | - | 4.5V | - | - | 3W | - | - | 200mA | - | - | - | 5V | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() EC3SAW-48D05P Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~85°C With Derating | - | 2015 | EC3SAW (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | - | 82% | 1.5kV | 75V | - | 18V | - | - | 3W | Enable, Active High | -5V | 300mA | - | 48V | - | - | Remote On/Off, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC3AB33 Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 12 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 77% | 500V | 72V | 15V | 36V | - | - | 3W | - | - | 200mA | - | 48V | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() EC3AB17 Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 12 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 72% | 500V | 18V | 3.3V | 9V | - | - | 2W | - | - | 600mA | - | 12V | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() EC7BW-24S33 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | 2012 | EC7BW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 18W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 9V | - | - | 18W | Enable, Active High | - | 5.5A | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC4AB01H Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 76% | 3kV | 18V | 5V | 9V | - | - | 5W | - | - | 1A | - | 12V | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() EC4AB07 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | 2005 | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 12 | - | Isolated Module | ITE (Commercial) | 3.3W | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 72% | 500V | 18V | 3.3V | 9V | - | - | 3W | - | - | 1A | - | 12V | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() EC3AB12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 79% | 500V | 18V | - | 9V | - | - | 3W | - | - | 250mA | - | 12V | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() CQE50W-24S15 Cincon Electronics Co. LTD | 40 |
| Datasheet | 8 Weeks | Through Hole | Module | - | -40°C~105°C With Derating | Tray | - | CQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | 1 | - | 91.5% | 1.5kV | 36V | - | 9V | - | - | 50W | Enable, Active High | - | 3.33A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | - | ROHS3 Compliant |