- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2SA-12S33N Cincon Electronics Co. LTD | 22 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | 2015 | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 1.7W | - | - | - | - | - | - | - | - | - | - | 1 | - | 76% | 1.5kV | 18V | - | 9V | - | - | - | 2W | - | - | 500mA | - | - | - | - | 12V | Remote On/Off, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC2SA-12D12N Cincon Electronics Co. LTD | 22 | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | - | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | - | 2 | - | 82% | 1.5kV | 18V | - | 9V | - | - | - | 2W | - | -12V | 83mA | - | - | - | -83mA | 12V | Remote On/Off, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC7B-48S12S Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~85°C With Derating | - | 2015 | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 89% | 1.5kV | 75V | 12V | 36V | 48V | YES | - | 20W | Enable, Active High | - | 1.67A | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() CQE50W-48S15 Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | Module | - | - | -40°C~105°C With Derating | Tray | - | CQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 1.5kV | 75V | - | 18V | - | - | - | 50W | Enable, Active High | - | 3.33A | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() EC2SA-24S15N Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | 2015 | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 1.5kV | 36V | - | 18V | - | - | - | 2W | - | - | 134mA | - | - | - | - | 24V | Remote On/Off, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC2SA-24D12N Cincon Electronics Co. LTD | 20 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | - | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 81% | 1.5kV | 36V | - | 18V | - | - | - | 2W | - | -12V | 83mA | - | - | - | -83mA | 24V | Remote On/Off, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC4AB11HM Cincon Electronics Co. LTD | 193 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | 10 | -25°C~71°C | - | 2014 | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 79% | 1.5kV | 36V | 5V | 18V | - | - | - | 5W | - | - | 1A | - | 24V | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() EC6A05 Cincon Electronics Co. LTD | 38 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~100°C With Derating | - | - | EC6A (7.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial) | 7.4W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P14 | 2 | Not Qualified | 83% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | 4W | - | -12V | 310mA | 7.5W | - | - | 310mA | - | SCP | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() CHB50W-48S15 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | - | CHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 1 | - | 87% | 1.5kV | 75V | 15V | 18V | 48V | YES | - | 50W | Enable, Active High | - | 3.33A | 49.95W | 48V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | 57.9mm | ROHS3 Compliant | ||
![]() CHB75-24S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | NO | 9 | -40°C~100°C With Derating | - | 2012 | CHB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 57.9mm | NOT SPECIFIED | - | - | 1 | - | 88% | 1.5kV | 36V | 12V | 18V | 24V | YES | 6.25A | 75W | Enable, Active High | - | 6.25A | - | 24V | Isolated | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | 50.8mm | ROHS3 Compliant | ||
![]() EC4SAW-48D15N Cincon Electronics Co. LTD | 19 | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | -40°C~85°C With Derating | - | - | EC4SAW (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | 6W | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 89% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | - | Enable, Active Low | -15V | - | 6W | - | - | - | - | Remote On/Off, SCP | - | 11.6mm | - | - | ROHS3 Compliant | ||
![]() EC3A26 Cincon Electronics Co. LTD | 59 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 14 | EAR99 | Isolated Module | ITE (Commercial) | 3W | ALSO OPERATES WITH -15 V | DUAL | - | - | 1 | - | - | - | - | R-PDMA-T14 | 2 | Not Qualified | 81% | 500V | 36V | 15V | 18V | 24V | NO | - | 2W | - | -15V | 100mA | 3W | 24V | - | 100mA | - | SCP | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() EC5BU-48S12 Cincon Electronics Co. LTD | 39 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 1.5kV | 75V | - | 36V | - | - | - | 15W | - | - | 1.25A | - | 48V | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC3A12 Cincon Electronics Co. LTD | 27 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 14 | EAR99 | Isolated Module | ITE (Commercial) | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 80% | 500V | 18V | 12V | 9V | 12V | NO | - | 3W | - | - | 250mA | 3W | 12V | - | - | - | SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() CHB200W-48S24 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | - | CHB200W (200W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 199W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 9 | R-PDMA-P9 | 1 | - | 88% | 1.5kV | 75V | 24V | 18V | 48V | YES | - | 200W | Enable, Active High | - | 8.3A | - | 48V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | 57.9mm | ROHS3 Compliant | ||
![]() EC1SC15 Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 8-DIP Module, 7 Leads | - | - | -25°C~100°C With Derating | - | 2005 | EC1SC (20W) | 2.00Lx1.60W x 0.45 H 50.8mmx40.6mmx11.4mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 84% | 1.5kV | 72V | 15V | 18V | - | - | - | 10W | Enable, Active High | -15V | 666mA | - | 48V | - | 666mA | - | Remote On/Off, OCP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() CHB100W-48S3V3N Cincon Electronics Co. LTD | 47 | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | - | - | CHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 82.5% | 1.5kV | 75V | - | 18V | - | - | - | 66W | Enable, Active Low | - | 20A | - | 48V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() CHB100W-48S24 Cincon Electronics Co. LTD | 31 | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | - | 2015 | CHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 1.5kV | 75V | - | 18V | - | - | - | 100W | Enable, Active High | - | 4.17A | - | 48V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC3AE41M Cincon Electronics Co. LTD | 20 | - | - | 8 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | - | -25°C~100°C With Derating | - | - | EC3AE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 24 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | - | - | 2.54mm | - | - | - | R-PDIP-T24 | 1 | Not Qualified | 61% | 500V | 52.8V | 5V | 43.2V | - | - | - | 3W | - | - | 600mA | - | 48V | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() EC5SBW-48S15 Cincon Electronics Co. LTD | 22 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | EC5SBW (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 1.5kV | 75V | - | 18V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant |