- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Features | Height | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC1SC12 Cincon Electronics Co. LTD | 275 | - | Datasheet | 8 Weeks | Through Hole | 8-DIP Module, 7 Leads | - | -25°C~100°C With Derating | 2005 | EC1SC (20W) | 2.00Lx1.60W x 0.45 H 50.8mmx40.6mmx11.4mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 84% | 1.5kV | 72V | 12V | 18V | - | - | 20W | Enable, Active High | - | 1.67A | - | 48V | - | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A05H Cincon Electronics Co. LTD | 30 | - | - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | Not Applicable | 24 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | Not Qualified | 76% | 3kV | 6V | 12V | 4.5V | - | - | 2W | - | -12V | 125mA | - | 5V | 125mA | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3AE05M Cincon Electronics Co. LTD | 43 | - | - | 8 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -25°C~100°C With Derating | 2005 | EC3AE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 2 | Not Qualified | 61% | 500V | 5.5V | 15V | 4.5V | 12V | NO | 2W | - | -15V | 100mA | 3W | 5V | 100mA | SCP | - | 10.7mm | 31.8mm | ROHS3 Compliant | ||
![]() EC4AW-24S05H6 Cincon Electronics Co. LTD | 103 | - | - | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | - | -40°C~100°C With Derating | - | EC4SAW-H6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | 5W | - | - | - | - | - | - | - | 1 | - | 80% | 6kV | 36V | - | 9V | - | - | 6W | - | - | 1A | - | - | - | SCP, UVLO | 10.16mm | - | - | ROHS3 Compliant | ||
![]() EC3A23HM Cincon Electronics Co. LTD | 51 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | 2005 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 24 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | R-PDIP-T24 | 1 | Not Qualified | 82% | 1.5kV | 36V | 15V | 18V | - | - | 3W | - | - | 200mA | - | 24V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A37H Cincon Electronics Co. LTD | 16 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 24 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | R-PDIP-T24 | 1 | Not Qualified | 72% | 3kV | 72V | 3.3V | 36V | - | - | 2W | - | - | 600mA | - | 48V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC2A42H Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | 1 | - | 50% | 3kV | 52.8V | - | 43.2V | - | - | 2W | - | - | 125mA | - | 48V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3B12 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 5-DIP Module | - | -25°C~71°C | - | EC3B (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 7.5W | - | - | - | - | - | - | - | 1 | - | 82% | 1.5kV | 36V | - | 18V | - | - | 8W | - | - | 625mA | - | 24V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4SAW-24D12N Cincon Electronics Co. LTD | 28 | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | EC4SAW (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | 6W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PSMA-T7 | 2 | - | 88% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | Enable, Active Low | -12V | - | 6W | - | - | Remote On/Off, SCP | - | 11.6mm | - | ROHS3 Compliant | ||
![]() EC1SA12N Cincon Electronics Co. LTD | 32 | - | Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~85°C | 2015 | EC1SAN (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.5kV | 13.2V | - | 10.8V | - | - | 1W | - | - | 84mA | - | 12V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC2A45 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | 2 | - | 50% | 500V | 52.8V | - | 43.2V | - | - | 750mW | - | -15V | 50mA | - | 48V | 50mA | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC2A35 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | 2 | - | 50% | 500V | 30.8V | - | 25.2V | - | - | 750mW | - | -15V | 50mA | - | 28V | 50mA | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC2A04 Cincon Electronics Co. LTD | 52628 | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | 2 | - | 50% | 500V | 5.5V | - | 4.5V | - | - | 720mW | - | -12V | 60mA | - | 5V | 60mA | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3AB21 Cincon Electronics Co. LTD | 238 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | 2005 | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 12 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | 1 | Not Qualified | 77% | 500V | 36V | 5V | 18V | - | - | 3W | - | - | 600mA | - | 24V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() CHB350-24S12 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | 2012 | CHB350 (350W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 90.5% | 1.5kV | 36V | - | 18V | - | - | 350W | Enable, Active High | - | 29.2A | - | 24V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC2A02H Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | 1 | - | 50% | 3kV | 5.5V | - | 4.5V | - | - | 2W | - | - | 125mA | - | 5V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC2A33H Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | 1 | - | 50% | 3kV | 30.8V | - | 25.2V | - | - | 2W | - | - | 100mA | - | 28V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A21H-E Cincon Electronics Co. LTD | 78 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -40°C~100°C With Derating | 2015 | EC3A-E (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 82% | 3kV | 36V | - | 18V | - | - | 3W | - | - | 600mA | - | 24V | - | OCP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC2A43 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | 1 | - | 50% | 500V | 52.8V | - | 43.2V | - | - | 2W | - | - | 100mA | - | 48V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3B21 Cincon Electronics Co. LTD | 39628 | - | - | 11 Weeks | Through Hole | 5-DIP Module | - | -25°C~71°C | 2005 | EC3B (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 7.5W | - | - | - | - | - | - | - | 1 | - | 78% | 1.5kV | 72V | - | 36V | - | - | 8W | - | - | 1.5A | - | 48V | - | SCP | - | - | - | ROHS3 Compliant |