- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Number of Functions | Terminal Pitch | Depth | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2A43 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | 1 | - | 50% | 500V | 52.8V | - | 43.2V | - | - | 2W | - | - | 100mA | - | 48V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC2A15 Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | 2 | - | 50% | 500V | 13.2V | - | 10.8V | - | - | 750mW | - | -15V | 50mA | - | 12V | - | 50mA | SCP | - | ROHS3 Compliant | ||
![]() EC2A14 Cincon Electronics Co. LTD | 52628 | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | 2 | - | 50% | 500V | 13.2V | - | 10.8V | - | - | 720mW | - | -12V | 60mA | - | 12V | - | 60mA | SCP | - | ROHS3 Compliant | ||
![]() CHB350-24S12 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | 2012 | CHB350 (350W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | 1 | - | 90.5% | 1.5kV | 36V | - | 18V | - | - | 350W | Enable, Active High | - | 29.2A | - | 24V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC3AB21 Cincon Electronics Co. LTD | 238 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | 2005 | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | 2.54mm | - | - | 1 | Not Qualified | 77% | 500V | 36V | 5V | 18V | - | - | 3W | - | - | 600mA | - | 24V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC4SAW-48D12N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | EC4SAW (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | - | - | - | 2 | - | 89% | 1.5kV | 75V | - | 18V | - | - | - | Enable, Active Low | -12V | - | - | - | - | - | Remote On/Off, SCP | - | ROHS3 Compliant | ||
![]() EC3AB12H Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | 2015 | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | 2.54mm | - | - | 1 | Not Qualified | 79% | 3kV | 18V | 12V | 9V | - | - | 3W | - | - | 250mA | - | 12V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC4AW01H Cincon Electronics Co. LTD | 178 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~85°C With Derating | 2014 | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | 2.54mm | - | - | 1 | Not Qualified | 82% | 3kV | 36V | 5V | 9V | - | - | 5W | - | - | 1A | - | 24V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC3BB16 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 6-DIP Module | - | 5 | -25°C~71°C | - | EC3BB (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 7.5W | - | - | - | - | 25.4mm | - | 2 | - | 78% | 1.5kV | 36V | - | 18V | - | - | 4W | - | - | 750mA | - | 24V | Isolated | 750mA | SCP | - | ROHS3 Compliant | ||
![]() EC3AB22 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | 2005 | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | 2.54mm | - | - | 1 | Not Qualified | 80% | 500V | 36V | 12V | 18V | - | - | 3W | - | - | 250mA | - | 24V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC4AB24H Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 5.5W | - | DUAL | - | - | - | R-PDIP-T10 | 2 | Not Qualified | 81% | 3kV | 72V | 12V | 36V | - | - | 3W | - | -12V | 230mA | - | 48V | - | 230mA | SCP | - | ROHS3 Compliant | ||
![]() EC3AW17 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | 1 | - | 70% | 500V | 72V | - | 18V | - | - | 2W | - | - | 600mA | - | 48V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC4AB03HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | 2.54mm | - | - | 1 | Not Qualified | 81% | 1.5kV | 18V | 15V | 9V | - | - | 6W | - | - | 400mA | - | 12V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC3AW06 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | 2012 | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | 2 | - | 72% | 500V | 36V | - | 9V | - | - | 2W | - | -15V | 100mA | - | 24V | - | 100mA | SCP | - | ROHS3 Compliant | ||
![]() EC4A05 Cincon Electronics Co. LTD | 23 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | 2005 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 5.7W | ALSO OPERATES WITH -15 V | DUAL | 1 | - | - | R-PDMA-T14 | 2 | Not Qualified | 81% | 500V | 18V | 15V | 9V | 12V | NO | 3W | - | -15V | 190mA | 3W | 12V | - | 190mA | SCP | 10.7mm | ROHS3 Compliant | ||
![]() EC9BW-24D12 Cincon Electronics Co. LTD | 31 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC9BW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | 2 | - | 90.5% | 1.5kV | 36V | - | 9V | - | - | 30W | Enable, Active High | -12V | 1.25A | - | 24V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() CHB50-12S15 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | 2005 | CHB50 (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | 1 | Not Qualified | 87% | 1.5kV | 18V | 15V | 9V | - | - | 50W | Enable, Active High | - | 3.33A | - | 12V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC2SBW-24D05 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 2 | - | 84% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active High | -5V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC3SBW-24S33 Cincon Electronics Co. LTD | 50 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC3SBW (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 13W | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC3SBW-48D05 Cincon Electronics Co. LTD | 65 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC3SBW (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | - | 85% | 1.5kV | 75V | - | 18V | - | - | - | Enable, Active High | -5V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | ROHS3 Compliant |