- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3BB12 Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 6-DIP Module | - | 6 | -25°C~71°C | - | EC3BB (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 7.5W | - | - | - | - | - | 25.4mm | - | - | 1 | - | 82% | 1.5kV | 36V | 12V | 18V | - | - | 625mA | 8W | - | - | 625mA | 24V | Isolated | - | - | SCP | - | - | No | ROHS3 Compliant | ||
![]() EC3AE02M Cincon Electronics Co. LTD | 54 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | - | -25°C~100°C With Derating | 2015 | EC3AE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | R-PDIP-T24 | 1 | Not Qualified | 61% | 500V | 5.5V | 12V | 4.5V | - | - | - | 3W | - | - | 250mA | 5V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC7B-48S05S Cincon Electronics Co. LTD | 35 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~85°C With Derating | - | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XDMA-P6 | 1 | - | 90% | 1.5kV | 75V | 5V | 36V | 48V | YES | - | 20W | Enable, Active High | - | 4A | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | - | ROHS3 Compliant | ||
![]() CHB75W-48S24 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | 2012 | CHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 85% | 1.5kV | 75V | - | 18V | - | - | - | 75W | Enable, Active High | - | 3.12A | 48V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC3SA-05S12N Cincon Electronics Co. LTD | 41 | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | 2015 | EC3SA (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.5kV | 9V | - | 4.5V | - | - | - | 3W | - | - | 250mA | - | - | - | 5V | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3SBW-24S15 Cincon Electronics Co. LTD | 49 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC3SBW (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 9V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB100W-24S12 Cincon Electronics Co. LTD | 37 | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | 2012 | CHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 88.5% | 1.5kV | 36V | - | 9V | - | - | - | 100W | Enable, Active High | - | 8.3A | 24V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4A22H Cincon Electronics Co. LTD | 143 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | 2005 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 5.6W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 3kV | 72V | 12V | 36V | - | - | - | 6W | - | - | 470mA | 48V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4BU-05S12 Cincon Electronics Co. LTD | 76 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~105°C With Derating | 2014 | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | 10W | - | - | 833mA | 5V | - | - | - | OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4A11H-E Cincon Electronics Co. LTD | 126 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~100°C With Derating | - | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 5W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 3kV | 36V | 5V | 18V | - | - | - | 6W | - | - | 1A | 24V | - | - | - | SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC3BB22 Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 6-DIP Module | - | - | -25°C~71°C | - | EC3BB (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 7.5W | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.5kV | 72V | - | 36V | - | - | - | 8W | - | - | 625mA | 48V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC2SB-05D12 Cincon Electronics Co. LTD | 24 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | - | - | -12V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC7B-48S33 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~85°C With Derating | 2015 | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XDMA-P6 | 1 | - | 89% | 1.5kV | 75V | 3.3V | 36V | 48V | YES | - | 17W | Enable, Active High | - | 5A | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | - | ROHS3 Compliant | ||
![]() EC3AE22M Cincon Electronics Co. LTD | In Stock | - | - | 8 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | - | -25°C~100°C With Derating | 2005 | EC3AE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | R-PDIP-T24 | 1 | Not Qualified | 61% | 500V | 26.4V | 12V | 21.6V | - | - | - | 3W | - | - | 250mA | 24V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3AB33M Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 77% | 500V | 72V | 15V | 36V | - | - | - | 3W | - | - | 200mA | 48V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3AB37M Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 71% | 500V | 72V | 3.3V | 36V | - | - | - | 2W | - | - | 600mA | 48V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4AB23HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 81% | 1.5kV | 72V | 15V | 36V | - | - | - | 6W | - | - | 400mA | 48V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4AW12 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~85°C With Derating | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 5.6W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 82% | 500V | 72V | 12V | 18V | - | - | - | 6W | - | - | 470mA | 48V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3AW06M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | 2015 | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | 2 | - | 72% | 500V | 36V | - | 9V | - | - | - | 2W | - | -15V | 100mA | 24V | - | 100mA | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4A02HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 5.6W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 82% | 1.5kV | 18V | 12V | 9V | - | - | - | 6W | - | - | 470mA | 12V | - | - | - | SCP | - | - | - | ROHS3 Compliant |