- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage
- Length
- Mounting Styles
- Number of Outputs
- Operation Mode
- Output Power
- Series
- Width
- Open Frame/Enclosed
- RoHS
Attribute column
Manufacturer
Cincon LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Voltage-Channel 2 | RoHS | Unit Weight | Voltage-Output 1 | Series | Number of Outputs | Efficiency | Output Power | Current - Output 1 | Operating Temperature Range | Dimming | Isolation Voltage | Product | Standard | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDM100S360-03 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | 1.591 lbs | - | LDM100S | 1 Output | 90 % | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | ||
![]() ALD-E070 Cincon | In Stock | - | - | - | 1 | - | - | - | - | - | SMD/SMT | - | Constant Current (CC) | - | Details | 0.705479 oz | - | ALD-E | 1 Output | - | 31.5 W | - | - | With Dimming | - | - | - | 50 VDC | - | - | - | - | ||
![]() LDP40A240-C170BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | 12.345887 oz | - | LDP40 | 1 Output | 86 % | 40.8 W | - | - | Without Dimming | 3.75 kVAC | - | PFC | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | ||
![]() DIM01H055W Cincon | In Stock | - | - | Convection | 1 | 60 VDC | 12 VDC | - | Non-Isolated / POL | - | Chassis Mount | Enclosed | Constant Current (CC) | 10 V to 58 V | Details | - | - | DIM01 | 1 Output | 95 % | 31.9 W | - | - | - | - | - | - | 12 VDC to 60 VDC | - | 17.8 mm | 84 mm | 48 mm | ||
![]() LDP60B240-D062BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 24 VDC | Details | - | - | LDP60 | 1 Output | - | 15 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() LDP25A360-C070BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP25 | 1 Output | 86 % | 25.2 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDM100S360-04 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDM100S | 1 Output | 90 % | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | ||
![]() LDM100S120-02 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDM100S | 1 Output | 88 % | 100 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | ||
![]() LDP40S240-C170B Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP40 | 1 Output | 86 % | 40.8 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | ||
![]() LDP40A240-C084BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | 24 V | LDP40 | 1 Output | - | 20.2 W | 840 mA | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | ||
![]() ALD-E100-T Cincon | In Stock | - | - | - | 1 | - | - | - | - | - | SMD/SMT | Enclosed | Constant Current (CC) | - | Details | - | - | ALD-E | 1 Output | - | 47.25 W | - | - | With Dimming | - | LED Power Supplies | - | 50 VDC | IP65 | - | - | - | ||
![]() LDL25DUB Cincon | In Stock | - | - | - | 1 | - | - | + 50 C | - | - 30 C | Chassis Mount | Enclosed | Constant Current (CC) | - | - | 5.643834 oz | - | LDL25 | 1 Output | - | 25.2 W | - | - | With Dimming | - | LED Power Supplies | - | 90 VAC to 264 VAC | - | 23.2 mm | 127 mm | 67 mm | ||
![]() LDM100S120-03A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | 1.111 lbs | - | LDM100S | 1 Output | 88 % | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | ||
![]() LDM100S120-03 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | 1.111 lbs | - | LDM100S | 1 Output | 88 % | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | ||
![]() LDP60A240-D250BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | 85 % | 60 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() LDP25A240-P110BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP25 | 1 Output | 86 % | 26.4 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDP60A240-P166BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 40.8 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() LDM100S480-03A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDM100S | 1 Output | 90 % | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | ||
![]() LDA100S214A-01 Cincon | In Stock | - | - | - | 1 | - | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | 2 lbs | - | LDA100S | 1 Output | - | 100 W | - | - 40 C to + 70 C | Without Dimming | - | - | - | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm | ||
![]() LDP60A240-C250BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | 85 % | 60 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm |