- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage
- Length
- Mounting Styles
- Number of Outputs
- Operation Mode
- Output Power
- Series
- Width
- Open Frame/Enclosed
- RoHS
Attribute column
Manufacturer
Cincon LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation Mode | RoHS | Unit Weight | Voltage-Output 1 | Series | Number of Outputs | Efficiency | Output Power | Current - Output 1 | Operating Temperature Range | Dimming | Isolation Voltage | Product | Standard | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDP60A240-C083B Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | LDP60 | 1 Output | - | 20 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() ALD-C140 Cincon | In Stock | - | - | Convection | 1 | 36 VDC | 10 VDC | + 85 C | LED Power Supply | - 40 C | Through Hole | Enclosed | Constant Current (CC) | Details | 0.634931 oz | 33 V | ALD | 1 Output | 95 % | 46.2 W | 1.4 A | - | With Dimming | - | LED Power Supplies | - | 10 VDC to 36 VDC | IP67 | 12.7 mm | 31.8 mm | 20.3 mm | ||
![]() LDA100S214A-03 Cincon | In Stock | - | - | - | 1 | - | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | Details | 1.653 lbs | - | LDA100S | 1 Output | - | 100 W | - | - 40 C to + 70 C | With Dimming | - | - | PFC | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm | ||
![]() LDP60A360-C062B Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | LDP60 | 1 Output | - | 22.5 W | - | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | ||
![]() ALD-E070-LW Cincon | In Stock | - | - | - | 1 | - | - | - | - | - | SMD/SMT | - | Constant Current (CC) | Details | 0.811301 oz | - | ALD-E | 1 Output | - | 31.5 W | - | - | With Dimming | - | - | - | 50 VDC | - | - | - | - | ||
![]() ALD-E035 Cincon | In Stock | - | - | - | 1 | - | - | + 80 C | - | - 40 C | SMD/SMT | Enclosed | Constant Current (CC) | Details | 0.705479 oz | - | ALD-E | 1 Output | - | 15.75 W | - | - 40 C to + 80 C | With Dimming | - | LED Power Supplies | - | 50 VDC | IP65 | - | - | - | ||
![]() ALD-E140-LW Cincon | In Stock | - | - | - | 1 | - | - | - | - | - | SMD/SMT | Enclosed | Constant Current (CC) | Details | 0.811301 oz | - | ALD-E | 1 Output | - | 50.4 W | - | - | With Dimming | - | LED Power Supplies | - | 40 VDC | IP65 | 10.1 mm | 40.6 mm | 23.5 mm | ||
![]() LDA100S214A-04 Cincon | In Stock | - | - | - | 1 | - | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | Details | 1.653 lbs | - | LDA100S | 1 Output | - | 100 W | - | - 40 C to + 70 C | With Dimming | - | - | PFC | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm |