- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage
- Length
- Mounting Styles
- Number of Outputs
- Operation Mode
- Output Power
- Series
- Width
- Open Frame/Enclosed
- RoHS
Attribute column
Manufacturer
Cincon LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation Mode | RoHS | Unit Weight | Voltage-Output 1 | Packaging | Series | Number of Outputs | Efficiency | Output Power | Current - Output 1 | Dimming | Isolation Voltage | Product | Standard | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDM60S240-02 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | LDM60S | 1 Output | 88 % | 60 W | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | ||
![]() LDM60S240-01 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | LDM60S | 1 Output | 88 % | 60 W | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | ||
![]() LDP25A240-C053BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 24 V | - | LDP25 | 1 Output | - | 12.72 W | 530 mA | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() DLD-C035 Cincon | In Stock | - | - | Convection | 1 | 60 VDC | 4.5 VDC | + 85 C | LED Driver | - 40 C | Through Hole | Enclosed | Constant Current (CC) | Details | - | - | Tube | DLD | 1 Output | 96 % | 20 W | - | With Dimming | - | LED Power Supplies | - | 4.5 VDC to 60 VDC | IP67 | 10.2 mm | 32.5 mm | 16.8 mm | ||
![]() LDM60S120-03 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | LDM60S | 1 Output | 87 % | 60 W | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | ||
![]() LDM60S120-01 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | LDM60S | 1 Output | 87 % | 60 W | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 207 mm | 40 mm | ||
![]() DLD-C140LW Cincon | In Stock | - | - | Convection | 1 | 36 VDC | 10 VDC | + 85 C | LED Driver | - 40 C | Through Hole | Enclosed | Constant Current (CC) | Details | 0.697781 oz | - | - | DLD | 1 Output | 96 % | 46.2 W | - | With Dimming | - | LED Power Supplies | - | 10 VDC to 36 VDC | - | 10.2 mm | 32.5 mm | 16.8 mm | ||
![]() LDP25S360-C053B Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 36 V | - | LDP25 | 1 Output | - | 19.1 W | 530 mA | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDP25S480-P053BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 48 V | - | LDP25 | 1 Output | 86 % | 25.44 W | 530 mA | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDP25A240-P070BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 24 V | - | LDP25 | 1 Output | 84 % | 16.8 W | 700 mA | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDM100S360-02 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | LDM100S | 1 Output | 90 % | 100 W | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | ||
![]() LDP25A240-P053BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 24 V | - | LDP25 | 1 Output | - | 12.72 W | 530 mA | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDP25A360-C053BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 36 V | - | LDP25 | 1 Output | - | 19.1 W | 530 mA | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDM100S480-04 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | LDM100S | 1 Output | 90 % | 100 W | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | ||
![]() LDM100S120-04A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | LDM100S | 1 Output | 88 % | 100 W | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | ||
![]() LDM60S480-04A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | 48 V | - | LDM60S | 1 Output | 90 % | 60 W | 1.25 A | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | ||
![]() LDP25S240-C070B Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | 3.527396 oz | 24 V | - | LDP25 | 1 Output | 84 % | 16.8 W | 700 mA | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDP25A480-C053BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | LDP25 | 1 Output | 86 % | 25.44 W | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | ||
![]() LDM60S480-02 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | LDM60S | 1 Output | 90 % | 60 W | - | Without Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | ||
![]() LDM60S120-04A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | Details | - | - | - | LDM60S | 1 Output | 87 % | 60 W | - | With Dimming | 3.75 kVAC | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm |