- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage
- Length
- Mounting Styles
- Number of Outputs
- Operation Mode
- Output Power
- Series
- Width
- Open Frame/Enclosed
- RoHS
Attribute column
Manufacturer
Cincon LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Voltage-Channel 2 | RoHS | Unit Weight | Voltage-Output 1 | Packaging | Series | Number of Outputs | Efficiency | Output Power | Voltage - Output 2 | Current - Output 1 | Dimming | Isolation Voltage | Current - Output 2 | Product | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDP25S360-C070B Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | 3.527396 oz | 36 V | - | LDP25 | 1 Output | 86 % | 25.2 W | - | 700 mA | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | - | ||
![]() LDM100S240-03A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | LDM100S | 1 Output | 89 % | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | - | ||
![]() LDM100S360-04A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | LDM100S | 1 Output | 90 % | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | - | ||
![]() DLD-C035LW Cincon | In Stock | - | - | Convection | 1 | 60 VDC | 4.5 VDC | + 85 C | LED Driver | - 40 C | Through Hole | Enclosed | Constant Current (CC) | - | Details | 0.634931 oz | - | - | DLD | 1 Output | 96 % | 20 W | - | - | With Dimming | - | - | LED Power Supplies | - | 4.5 VDC to 60 VDC | - | 10.2 mm | 32.5 mm | 16.8 mm | - | ||
![]() LDM100S120-04 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | LDM100S | 1 Output | 88 % | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | - | ||
![]() PMC05S180 Cincon | In Stock | - | - | Convection | 1 | 277 VAC | 100 VAC | - | LED Power Supply | - | Chassis Mount | - | Constant Current (CC) | - | - | - | - | - | PMC | 1 Output | - | 3.6 W | - | - | Without Dimming | 3.75 kVAC | - | - | PSE | 115 VAC, 230 VAC | - | 15.24 mm | 43.2 mm | 35.6 mm | - | ||
![]() LDP25S240-C070BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | 24 V | - | LDP25 | 1 Output | 84 % | 16.8 W | - | 700 mA | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | - | ||
![]() LDM100S240-04A Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | LDM100S | 1 Output | 89 % | 100 W | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | - | ||
![]() LDM100S480-01 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | 1.111 lbs | - | - | LDM100S | 1 Output | 90 % | 100 W | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 28 mm | 232 mm | 40 mm | - | ||
![]() DIM01H035W Cincon | In Stock | - | - | Convection | 1 | 60 VDC | 12 VDC | - | Non-Isolated / POL | - | Chassis Mount | Enclosed | Constant Current (CC) | 10 V to 58 V | Details | - | - | - | DIM01 | 1 Output | 95 % | 20.3 W | - | - | - | - | - | - | - | 12 VDC to 60 VDC | - | 17.8 mm | 84 mm | 48 mm | - | ||
![]() ALD-C035 Cincon | In Stock | - | - | Convection | 1 | 60 VDC | 4.5 VDC | + 85 C | LED Power Supply | - 40 C | Through Hole | Enclosed | Constant Current (CC) | - | Details | 0.634931 oz | - | - | ALD | 1 Output | 95 % | 20 W | - | - | With Dimming | - | - | LED Power Supplies | - | 4.5 VDC to 60 VDC | IP67 | 12.7 mm | 31.8 mm | 20.3 mm | - | ||
![]() DIM01H Cincon | In Stock | - | - | Convection | 1 | 60 VDC | 12 VDC | - | Non-Isolated / POL | - | Chassis Mount | Enclosed | Constant Current (CC) | 10 V to 58 V | Details | - | - | - | DIM01 | 1 Output | 95 % | 39.2 W | - | - | - | - | - | - | - | 12 VDC to 60 VDC | - | 17.8 mm | 84 mm | 48 mm | - | ||
![]() DIM01H100W Cincon | In Stock | - | - | Convection | 1 | 60 VDC | 12 VDC | - | Non-Isolated / POL | - | Chassis Mount | Enclosed | Constant Current (CC) | 10 V to 58 V | Details | - | - | - | DIM01 | 1 Output | 95 % | 56 W | - | - | - | - | - | - | - | 12 VDC to 60 VDC | - | 17.8 mm | 84 mm | 48 mm | - | ||
![]() DIM01H070W Cincon | In Stock | - | - | Convection | 1 | 60 VDC | 12 VDC | - | Non-Isolated / POL | - | Chassis Mount | Enclosed | Constant Current (CC) | 10 V to 58 V | Details | - | - | - | DIM01 | 1 Output | 95 % | 39.2 W | - | - | - | - | - | - | - | 12 VDC to 60 VDC | - | 17.8 mm | 84 mm | 48 mm | - | ||
![]() ALD-C100 Cincon | In Stock | - | - | Convection | 1 | 60 VDC | 4.5 VDC | + 85 C | LED Power Supply | - 40 C | Through Hole | Enclosed | Constant Current (CC) | - | Details | 0.634931 oz | - | Bulk | ALD | 1 Output | 95 % | 57 W | - | - | With Dimming | - | - | LED Power Supplies | - | 4.5 VDC to 60 VDC | IP67 | 12.7 mm | 31.8 mm | 20.3 mm | - | ||
![]() LDP60B240-P083BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 24 VDC | Details | - | 24 V | - | LDP60 | 1 Output | - | 20 W | 24 V | 833 mA | With Dimming | 3.75 kVAC | 833 mA | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | IP67 | ||
![]() LDP60A360-P166BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | LDP60 | 1 Output | 85 % | 60 W | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60B360-C062BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 36 VDC | Details | - | 36 V | - | LDP60 | 1 Output | - | 22.5 W | 36 V | 625 mA | Without Dimming | 3.75 kVAC | 625 mA | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | IP67 | ||
![]() LDP60A480-C083BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | LDP60 | 1 Output | - | 40 W | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A480-C062BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | - | LDP60 | 1 Output | - | 30 W | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - |