- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage
- Length
- Mounting Styles
- Number of Outputs
- Operation Mode
- Output Power
- Series
- Width
- Open Frame/Enclosed
- RoHS
Attribute column
Manufacturer
Cincon LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Voltage-Channel 2 | RoHS | Unit Weight | Voltage-Output 1 | Series | Number of Outputs | Efficiency | Output Power | Voltage - Output 2 | Current - Output 1 | Operating Temperature Range | Dimming | Isolation Voltage | Current - Output 2 | Product | Standard | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLD-C070LW Cincon | In Stock | - | - | Convection | 1 | 60 VDC | 4.5 VDC | + 85 C | LED Driver | - 40 C | Through Hole | Enclosed | Constant Current (CC) | - | Details | 0.634931 oz | - | DLD | 1 Output | 96 % | 40 W | - | - | - | With Dimming | - | - | LED Power Supplies | - | 4.5 VDC to 60 VDC | IP67 | 10.2 mm | 32.5 mm | 16.8 mm | - | ||
![]() LDP25A240-C110BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | 7 oz | - | LDP25 | 1 Output | 86 % | 26.4 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | PFC | 90 VAC to 305 VAC | IP67 | 20 mm | 140 mm | 30 mm | - | ||
![]() CLD50D420-C060 Cincon | In Stock | - | - | Convection | 1 | 264 VAC | 90 VAC | - | Isolated | - | Through Hole | Enclosed | Constant Current (CC) | 18 VDC to 42 VDC | Details | - | - | CLD50D | 1 Output | 86 % | 50 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 264 VAC | - | 24.5 mm | 300 mm | 36.1 mm | - | ||
![]() LDM100S480-02 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | 1.111 lbs | - | LDM100S | 1 Output | 90 % | 100 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | PFC | 90 VAC to 305 VAC | IP65 | 28 mm | 232 mm | 40 mm | - | ||
![]() LDM60S120-02 Cincon | In Stock | - | - | Convection | 1 | 305 VAC, 420 VDC | 90 VAC, 127 VDC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | 1.001 lbs | - | LDM60S | 1 Output | 87 % | 60 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | PFC | 90 VAC to 305 VAC | IP65 | 28 mm | 207 mm | 40 mm | - | ||
![]() LDA100S214-04 Cincon | In Stock | - | - | - | 1 | - | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDA100S | 1 Output | - | 100 W | - | - | - 40 C to + 70 C | With Dimming | - | - | - | - | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm | - | ||
![]() LDA100S214-03 Cincon | In Stock | - | - | - | 1 | - | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDA100S | 1 Output | - | 100 W | - | - | - 40 C to + 70 C | With Dimming | - | - | - | - | 90 VAC to 305 VAC | IP67 | 35 mm | 210 mm | 58 mm | - | ||
![]() LDP60A360-D083BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 30 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60B360-D062BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 36 VDC | Details | - | 36 V | LDP60 | 1 Output | - | 22.5 W | 36 V | 625 mA | - | With Dimming | 3.75 kVAC | 625 mA | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | IP67 | ||
![]() LDP60A480-C125B Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | 86 % | 60 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60B240-C062BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 24 VDC | Details | - | - | LDP60 | 1 Output | - | 15 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A360-C083BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 30 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A360-C125B Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 45 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A480-D125BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | 86 % | 60 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP60A360-C166B Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | 85 % | 60 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP40A360-C111BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | + 70 C | LED Power Supply | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP40 | 1 Output | 86 % | 40 W | - | - | - 40 C to + 70 C | Without Dimming | 3.75 kVAC | - | - | - | 230 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() LDP60B360-P062BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | 36 VDC | Details | - | 36 V | LDP60 | 1 Output | - | 22.5 W | 36 V | 625 mA | - | With Dimming | 3.75 kVAC | 625 mA | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | IP67 | ||
![]() LDP60A360-C062BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 22.5 W | - | - | - | Without Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - | ||
![]() LDP40A240-P170BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP40 | 1 Output | 86 % | 40.8 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 168 mm | 40 mm | - | ||
![]() LDP60A240-P125BR Cincon | In Stock | - | - | Convection | 1 | 305 VAC | 90 VAC | - | LED Power Supply | - | Chassis Mount | Enclosed | Constant Current (CC) | - | Details | - | - | LDP60 | 1 Output | - | 30 W | - | - | - | With Dimming | 3.75 kVAC | - | - | - | 90 VAC to 305 VAC | IP67 | 25.2 mm | 262 mm | 40 mm | - |