- Center Pin Length
- Connector A Polarity
- Connector Type
- Cooling Method
- DC Output Connector
- Efficiency
- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage-Max
- Input Voltage-Min
- Isolation Voltage
- Length
Attribute column
Manufacturer
Cincon AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Inlet Type | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Load Regulation | Product | Standard | Compliance | Input Voltage | Region |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | ||
![]() TRE25R050-48G13-LEVEL-VI Cincon | In Stock | - | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | TRE25R | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 1.2 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | TRE25RD | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE25R120-39G01-LEVEL-VI Cincon | In Stock | - | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 720 mm | 1 | + 60 C | - 20 C | Wall Mount | Details | - | TRE25R | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | TRE15RD | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | TRE25RD | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 720 mm | 1 | + 60 C | - 20 C | Wall Mount | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 720 mm | 1 | + 60 C | - 20 C | Wall Mount | Details | - | TRE25RD | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | Details | 5 oz | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | PSE | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | - | EN55011, EN60601-1-11 | - | - | 2.5 mm Barrel Plug (2.5x5.5) | 1800 mm | 1 | + 70 C | - 30 C | Wall Mount | Details | 4.056506 oz | TR18RDM | Barrel Connector | 1 Output | 85.45 % | 18 W | - | Regulated | Interchangeable Plug | - | CoC Tier 2, DoE Level VI | 80 VAC to 264 VAC | Universal | ||
![]() TRG1507-U-11E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | - | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | - | + 60 C | - 20 C | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - | Fixed Plug | - | - | 90 VAC to 264 VAC | United Kingdom | ||
![]() TRG1507-E-01E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | - | - | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | - | + 60 C | - 20 C | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - | Fixed Plug | - | - | 90 VAC to 264 VAC | Europe | ||
Tiny WHSL | In Stock | - | - | - | Required | - | - | - | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | - | + 70 C | 0 C | - | - | - | TR15RAM | Barrel Connector | 1 Output | 82 % | 15 W | - | - | Interchangeable Plug | - | - | 90 VAC to 264 VAC | Universal | ||
![]() TRG1506-A-01E02-LEVEL-VI Cincon | In Stock | - | - | - | Included | - | - | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | - | + 60 C | - 20 C | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - | Fixed Plug | - | - | 90 VAC to 264 VAC | North America | ||
![]() TR15RA150-ASUE-116E13 VI Cincon | In Stock | - | - | - | - | EN60950-1, IEC60950-1, UL60950-1 | - | - | - | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | - | 5.291094 oz | TRH15RA - LEVEL VI | - | 1 Output | 84.51 % | 15 W | - | Regulated | Interchangeable Plug | - | EN60950-1, IEC60950-1, UL60950-1 | 90 VAC to 264 VAC | Universal | ||
Tiny WHSL | In Stock | - | - | - | - | EN55011, EN60601-1-11 | - | - | 2.5 mm Barrel Plug (2.5x5.5) | 1800 mm | 1 | + 70 C | - 30 C | Wall Mount | Details | 4.056506 oz | TR18RDM | Barrel Connector | 1 Output | 81.84 % | 18 W | - | Regulated | Interchangeable Plug | - | CoC Tier 2, DoE Level VI | 80 VAC to 264 VAC | Universal | ||
![]() TRG1506-E-26E02 Cincon | In Stock | - | - | - | Included | EN, FCC, IEC, UL | 9.5 mm | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | + 60 C | 0 C | Wall Mount | - | 5 oz | TRG15 | Barrel Connector | 1 Output | 76 % | 15 W | 0 C to + 60 C | Regulated | Fixed Plug | - | EN, FCC, IEC, UL | 90 VAC to 264 VAC | Europe | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 720 mm | 1 | + 60 C | - 20 C | Wall Mount | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom |