- Center Pin Length
- Connector A Polarity
- Connector Type
- Cooling Method
- DC Output Connector
- Efficiency
- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage-Max
- Input Voltage-Min
- Isolation Voltage
- Length
Attribute column
Manufacturer
Cincon AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage-Output 1 | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Current - Output 1 | Operating Temperature Range | Load Regulation | Product | Standard | Compliance | Input Voltage | Region |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRE15R120-48G02-LEVEL-VI Cincon | In Stock | - | - | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.2 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | - | TRE15R | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | - | TRE15RD | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRG1506-S-11E02-LEVEL-VI Cincon | In Stock | - | - | Included | - | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | - | + 60 C | - 20 C | - | - | - | - | - | Barrel Connector | 1 Output | Level VI | 15 W | - | - | - | Fixed Plug | - | - | 90 VAC to 264 VAC | Australia | ||
![]() TRG1509-S-01E03-LEVEL-VI Cincon | In Stock | - | - | Included | - | - | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | - | + 60 C | - 20 C | - | - | - | - | - | Barrel Connector | 1 Output | Level VI | 15 W | - | - | - | Fixed Plug | - | - | 90 VAC to 264 VAC | Australia | ||
Tiny WHSL | In Stock | - | - | Required | - | - | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | - | - | + 60 C | - 20 C | - | - | - | - | - | Barrel Connector | 1 Output | Level VI | 30 W | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Required | - | - | - | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | - | + 60 C | 0 C | - | - | - | - | TR30RAM | Barrel Connector | 1 Output | Level V | 30 W | - | - | - | Interchangeable Plug | 2xMOPP | - | 90 VAC to 264 VAC | Universal | ||
Tiny WHSL | In Stock | - | - | Required | - | - | - | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | - | + 70 C | 0 C | - | Compliant | - | 24 V | TR15RAM | Barrel Connector | 1 | 82 % | 15 W | 625 mA | - | - | Interchangeable Plug | - | - | 90 VAC to 264 VAC | Universal | ||
![]() TRG1507-E-11E03-LEVEL-VI Cincon | In Stock | - | - | Included | - | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | - | + 60 C | - 20 C | - | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - | - | Fixed Plug | - | - | 90 VAC to 264 VAC | Europe | ||
Tiny WHSL | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | 30 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE15R240-11G02-LEVEL-VI Cincon | In Stock | - | - | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | - | TRE15R | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE15R240-48G11-LEVEL-VI Cincon | In Stock | - | - | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 720 mm | 1 | + 60 C | - 20 C | Wall Mount | Details | - | - | TRE15R | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | + 60 C | - 20 C | Wall Mount | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | 30 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | Details | 5 oz | - | TRE25RD | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | PSE | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | - | + 60 C | - 20 C | Wall Mount | Details | - | - | TRE25R | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE15R240-35G03-LEVEL-VI Cincon | In Stock | - | - | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | - | TRE15R | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | + 60 C | - 20 C | Wall Mount | Details | - | - | TRE25RD | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Wall Mount | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | 30 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE25R050-12G02-LEVEL-VI Cincon | In Stock | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Wall Mount | Details | 5 oz | - | TRE25R | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | Regulated | Interchangeable Plug | PSE | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom |