- Center Pin Length
- Connector A Polarity
- Connector Type
- Cooling Method
- DC Output Connector
- Efficiency
- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage-Max
- Input Voltage-Min
- Isolation Voltage
- Length
Attribute column
Manufacturer
Cincon AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Inlet Type | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | - | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | Details | 9.876709 oz | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | 4.24 kVDC | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN55011, EN60601-1-11 | - | - | - | 2.5 mm Barrel Plug (2.5x5.5) | 1800 mm | 1 | - | - | + 70 C | - | - 30 C | Wall Mount | Details | 4.056506 oz | TR18RDM | Barrel Connector | 1 Output | 85.45 % | 18 W | - | - | Regulated | Interchangeable Plug | CoC Tier 2, DoE Level VI | 80 VAC to 264 VAC | Universal | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | - | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | - | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15RD | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
![]() TRE15R120-48G01-LEVEL-VI Cincon | In Stock | - | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | - | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15R | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
![]() TRE15R150-11G12-LEVEL-VI Cincon | In Stock | - | - | - | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15R | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 10.5 mm | Center Positive | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
![]() TRE15R120-49G02-LEVEL-VI Cincon | In Stock | - | - | - | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | - | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.2 m | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15R | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | - | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
![]() TRE15R090-11G01-LEVEL-VI Cincon | In Stock | - | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15R | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15RD | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | - | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | - | - | - | ||
![]() TRE15R240-12E13-LEVEL-VI Cincon | In Stock | - | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15R | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15RD | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | 3.527396 oz | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | - | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | - | - | + 60 C | - | - 20 C | Wall Mount | Details | - | TRE15RD | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - |