- Center Pin Length
- Connector A Polarity
- Connector Type
- Cooling Method
- DC Output Connector
- Efficiency
- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage-Max
- Input Voltage-Min
- Isolation Voltage
- Length
Attribute column
Manufacturer
Cincon AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage-Output 1 | Packaging | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Current - Output 1 | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | - | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | 9.876709 oz | - | - | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
![]() TRG1507-E-02E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | - | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | 9.876709 oz | - | - | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | EN/IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | - | - | - | TR15RA | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 43.3 mm | 80.6 mm | 47.9 mm | ||
![]() TRG1515-A-02E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | - | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | 9.876709 oz | - | - | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | - | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | 9.876709 oz | - | - | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | 1.2 m | 1 | 264 VAC | 90 VAC | + 60 C | External | 0 C | Wall Mount | - | Details | - | 5 V | - | TR30RAM | Barrel Connector | 1 Output | 80 % | 30 W | 4 A | 0 C to + 60 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 36.7 mm | 108.67 mm | 61.98 mm | ||
![]() TRG1512-E-12E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | PSE | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | 0 C | Wall Mount | - | Details | 10.582189 oz | - | - | TR30RAM | Barrel Connector | 1 Output | 84 % | 30 W | - | 0 C to + 60 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 36.7 mm | 108.67 mm | 61.98 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | 0 C | Wall Mount | - | Details | - | 24 V | - | TR15RAM | Barrel Connector | 1 Output | 82 % | 15 W | 625 mA | 0 C to + 70 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 43.3 mm | 80.6 mm | 47.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | - | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | 9.876709 oz | - | - | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | 0 C | Wall Mount | - | Details | - | - | - | TR30RAM | Barrel Connector | 1 Output | 84 % | 30 W | - | 0 C to + 60 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 36.7 mm | 108.67 mm | 61.98 mm | ||
Tiny WHSL | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | - | - | - | TRG30RA V | Barrel Connector | 1 Output | Level VI | 30 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 36.7 mm | 108.67 mm | 61.98 mm | ||
![]() TRG1505-S-02E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | 129.999998 g | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | 0 C | Wall Mount | - | Details | 4.585615 oz | 24 V | - | TR15RAM | Barrel Connector | 1 Output | 82 % | 15 W | 625 mA | 0 C to + 70 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 43.3 mm | 80.6 mm | 47.9 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | 0 C | Wall Mount | - | Details | 10.582189 oz | 18 V | - | TR30RAM | Barrel Connector | 1 Output | Level V | 30 W | 1.67 A | 0 C to + 60 C | 5.66 kVDC | Regulated | Interchangeable Plug | 2xMOPP | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 36.7 mm | 108.67 mm | 61.98 mm | ||
![]() TRG1505-E-01E03-LEVEL-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | - | Details | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | 35 mm | 72 mm | 52 mm | ||
![]() TR10R-S Cincon | In Stock | - | - | 154.999997 g | Required | UL60950-1, EN60950-1 | - | - | - | - | - | 1 | - | - | - | - | - | Wall Mount | AC-DC AUSTRALIA PLUG | Details | 5.467464 oz | - | Bulk | TRG10/TRG30 | - | 1 Output | - | 10 W | - | - | - | Regulated | Interchangeable Plug | - | UL60950-1, EN60950-1 | 90 VAC to 264 VAC | Australia | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | EN/IEC 60950-1, UL 60950-1 | 12 mm | - | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | 0 C | Wall Mount | - | Details | 5.291094 oz | - | - | TR15RAM | Barrel Connector | 1 Output | Level V | 15 W | - | 0 C to + 70 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 43.3 mm | 80.6 mm | 47.9 mm |