- Center Pin Length
- Connector A Polarity
- Connector Type
- Cooling Method
- DC Output Connector
- Efficiency
- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage-Max
- Input Voltage-Min
- Isolation Voltage
- Length
Attribute column
Manufacturer
Cincon AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | RoHS | Unit Weight | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRG1524-A-35E03-Level-VI Cincon | In Stock | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 630 mA | 24 VDC | Details | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
![]() TRG1512-A-36E03-Level-VI Cincon | In Stock | - | - | - | - | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1 A | 12 VDC | Details | 5 oz | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | - | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 4 A | 5 VDC | Details | 9.876709 oz | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
![]() TRG10R240-39E03-Level-VI Cincon | In Stock | - | - | Included | EN/IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 400 mA | 24 VDC | Details | - | TRG10R | Barrel Connector | 1 Output | Level VI | 10 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 35.6 mm | 72.6 mm | 46.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 9.5 mm | Center Positive | Convection | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.05 A | 24 VDC | Details | 9.876709 oz | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
![]() TRG1518-A-12E03-Level-VI Cincon | In Stock | - | - | Included | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 830 mA | 18 VDC | Details | 5 oz | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | PSE | - | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
![]() TRG1524-A-02E03-Level-VI Cincon | In Stock | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 630 mA | 24 VDC | Details | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
![]() TRG1512-A-02E03-Level-VI Cincon | In Stock | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1 A | 12 VDC | Details | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | EN/IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 625 mA | 24 VDC | Details | - | TR15RA | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 43.3 mm | 80.6 mm | 47.9 mm | ||
![]() TRG10R050-39E03-Level-VI Cincon | In Stock | - | - | Included | EN/IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.6 A | 5 VDC | Details | - | TRG10R | Barrel Connector | 1 Output | Level VI | 10 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 35.6 mm | 72.6 mm | 46.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.67 A | 15 VDC | Details | 9.876709 oz | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
![]() TRG1524-A-01E03-Level-VI Cincon | In Stock | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 630 mA | 24 VDC | Details | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.4 A | 18 VDC | Details | 9.876709 oz | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | Included | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1 A | 13.6 VDC | Details | 5 oz | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | - | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.67 A | 15 VDC | Details | 9.876709 oz | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | Required | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 3 A | - | Details | - | TRG30R V | Barrel Connector | 1 Output | Level VI | 30 W | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | - | - | 33.5 mm | 107.77 mm | 57.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 2.1 A | 12 VDC | Details | 9.876709 oz | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | EN/IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 625 mA | 24 VDC | Details | - | TR15RA | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 43.3 mm | 80.6 mm | 47.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 3 A | 9 VDC | Details | 10.582189 oz | TRG30R V | Barrel Connector | 1 Output | Level VI | 30 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | - | 90 VAC to 264 VAC | Universal | 33.5 mm | 107.77 mm | 57.6 mm | ||
Tiny WHSL | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | Medical | - | - | + 60 C | - | - 20 C | Wall Mount | 3.3 A | 9 VDC | Details | - | TR30RDM | Barrel Connector | 1 Output | Level VI | 30 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - |