- Center Pin Length
- Connector A Polarity
- Connector Type
- Cooling Method
- DC Output Connector
- Efficiency
- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage-Max
- Input Voltage-Min
- Isolation Voltage
- Length
Attribute column
Manufacturer
Cincon AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Industry | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | RoHS | Unit Weight | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Load Regulation | Product | Standard | Compliance | Input Voltage | Region |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | - | + 60 C | - 20 C | Wall Mount | 0.63 A | 24 VDC | Details | - | TRE15RD | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | - | + 60 C | - 20 C | Wall Mount | 2.1 A | 12 VDC | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | ||
Tiny WHSL | In Stock | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | - | + 60 C | - 20 C | Wall Mount | 1 A | 12 VDC | Details | - | TRE15RD | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | - | + 60 C | - 20 C | Wall Mount | 2 A | 5 VDC | Details | - | TRE15RD | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | - | + 60 C | - 20 C | Wall Mount | 1 A | 15 VDC | Details | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.2 m | 1 | - | + 60 C | - 20 C | Wall Mount | 1 A | 12 VDC | Details | - | TRE15RD | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE25R180-02G12-Level-VI Cincon | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | - | + 60 C | - 20 C | Wall Mount | 1.4 A | 18 VDC | Details | - | TRE25R | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | - | + 60 C | - 20 C | Wall Mount | 1.67 A | 15 VDC | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | - | + 60 C | - 20 C | Wall Mount | 1.05 A | 24 VDC | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.2 m | 1 | - | + 60 C | - 20 C | Wall Mount | 4 A | 5 VDC | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.2 m | 1 | - | + 60 C | - 20 C | Wall Mount | 4 A | 5 VDC | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | - | + 60 C | - 20 C | Wall Mount | 2.1 A | 12 VDC | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.2 m | 1 | - | + 60 C | - 20 C | Wall Mount | 2.1 A | 12 VDC | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
![]() TRE25R050-12G01-Level-VI Cincon | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | - | + 60 C | - 20 C | Wall Mount | 4 A | 5 VDC | Details | - | TRE25R | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE25R180-02G01-Level-VI Cincon | In Stock | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 720 mm | 1 | - | + 60 C | - 20 C | Wall Mount | 1.4 A | 18 VDC | Details | - | TRE25R | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE25R150-12G11-Level-VI Cincon | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | - | + 60 C | - 20 C | Wall Mount | 1.67 A | 15 VDC | Details | - | TRE25R | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | Industrial | + 60 C | - 20 C | Wall Mount | 1.05 A | 24 VDC | Details | 5 oz | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | PSE | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | - | + 60 C | - 20 C | Wall Mount | 1.05 A | 24 VDC | Details | - | TRE25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 720 mm | 1 | - | + 60 C | - 20 C | Wall Mount | 1.05 A | 24 VDC | Details | - | TRE25RD | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE25R240-39G11-Level-VI Cincon | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 720 mm | 1 | - | + 60 C | - 20 C | Wall Mount | 1.05 A | 24 VDC | Details | - | TRE25R | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom |