- Agency Approvals
- Efficiency
- Height
- Input Frequency
- Input Voltage
- Length
- Manufacturer Series
- Maximum Input Current
- Maximum Operating Temperature
- Minimum Isolation Voltage
- Minimum Operating Temperature
- Number of Outputs
Attribute column
Manufacturer
Cincon AC DC Configurable Power Supplies (Factory Assembled)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Additional Output Voltages (VDC) | Agency Approvals | Input Frequency | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Output Connector Diameters | Output Connector Type | PFC Function | Type | Color | Power Rating | Style | Number of Outputs | Efficiency | Output Voltage | Output Current | Switching | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM500S300C-PC Cincon | In Stock | - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 30 VDC | 16.67 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S180C-PC Cincon | 2791 |
| - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 93.5% | 18 VDC | 27.78 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S300 Cincon | In Stock | - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 30 VDC | 16.67 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.539 in. | 5 in. | 3 in. | ||
![]() LFM420M540C Cincon | 2181 |
| - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM420M | 6 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 420 W | Medical Open Frame with Cover | 1 | 94.5% | 54 VDC | 7.78 A | - | - | 85 VAC to 264 VAC | 1 in. | 5.09 in. | 3.29 in. | ||
![]() LFM420M480C Cincon | 2169 |
| - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM420M | 6 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 420 W | Medical Open Frame with Cover | 1 | 94% | 48 VDC | 8.75 A | - | - | 85 VAC to 264 VAC | 1 in. | 5.09 in. | 3.29 in. | ||
![]() LFM420M280C Cincon | 2726 |
| - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM420M | 6 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 420 W | Medical Open Frame with Cover | 1 | 94% | 28 VDC | 15 A | - | - | 85 VAC to 264 VAC | 1 in. | 5.09 in. | 3.29 in. | ||
![]() LFM300M540C Cincon | In Stock | - | - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM300M | 5 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 300 W | Medical Open Frame with Cover | 1 | 93% | 54 VDC | 5.56 A | - | - | 85 VAC to 264 VAC | 1 in. | 4.09 in., | 2.28 in. | ||
![]() LFM300M480C Cincon | In Stock | - | Datasheet | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM300M | 5 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 300 W | Medical Open Frame with Cover | 1 | 94% | 48 VDC | 6.25 A | - | Compliance Docs | 85 VAC to 264 VAC | 1 in. | 4.09 in., | 2.28 in. | ||
![]() LFM300M240C Cincon | In Stock | - | Datasheet | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM300M | 5 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 300 W | Medical Open Frame with Cover | 1 | 94% | 24 VDC | 12.5 A | - | Compliance Docs | 85 VAC to 264 VAC | 1 in. | 4.09 in., | 2.28 in. | ||
![]() LFM300M150C Cincon | In Stock | - | Datasheet | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM300M | 5 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 300 W | Medical Open Frame with Cover | 1 | 93% | 15 VDC | 20 A | - | Compliance Docs | 85 VAC to 264 VAC | 1 in. | 4.09 in., | 2.28 in. | ||
![]() PDF700S480-CMFD Cincon | 2687 |
| - | - | UL, CUL, CE, EN, UKCA | 47 Hz to 63 Hz | PDF700S CMFC(D/D-P) | 9 A | 95°C | 3000V | -40°C | - | Screw Terminal Block | Yes | - | - | 700 W | Open Frame with Cover | 1 | 91% | 48 VDC | 14.60 A | Auto Switching SMPS | - | 90 VAC to 264 VAC | 1.65 in. | 9.45 in. | 4.33 in. | ||
![]() LFM420S120C Cincon | 2499 |
| - | - | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | LFM420S | 6 A | 80°C | 4250V | -40°C | - | Screw Terminal Block | Yes | - | - | 420 W | Open Frame | 1 | 92.5% | 12 VDC | 35 A | Auto Switching SMPS | - | 85 VAC to 264 VAC | 1 in. | 5.09 in. | 3.29 in. | ||
![]() LFM300S120C Cincon | 107 |
| - | - | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | LFM300S | 5 A | 80°C | 4250V | -40°C | - | Screw Terminal Block | Yes | - | - | 300 W | Open Frame | 1 | 93% | 12 VDC | 25 A | Auto Switching SMPS | - | 85 VAC to 264 VAC | 1 in. | 4.09 in. | 2.28 in. | ||
![]() CFM500S480-PM Cincon | 2746 |
| - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500 W | Open Frame | 1 | 94.5% | 48 VDC | 10.42 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.54 in. | 5 in. | 3 in. | ||
![]() CFM500S360-PM Cincon | 2993 |
| - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500 W | Open Frame | 1 | 94.5% | 36 VDC | 13.89 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.54 in. | 5 in. | 3 in. | ||
![]() CFM500S300-PM Cincon | 2525 |
| - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500 W | Open Frame | 1 | 94.5% | 30 VDC | 16.67 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.54 in. | 5 in. | 3 in. | ||
![]() CFM500S280-PM Cincon | 2871 |
| - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500 W | Open Frame | 1 | 94.5% | 28 VDC | 17.86 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.54 in. | 5 in. | 3 in. | ||
![]() CFM500S240-PM Cincon | 2767 |
| - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500 W | Open Frame | 1 | 94.5% | 24 VDC | 20.83 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.54 in. | 5 in. | 3 in. | ||
![]() CFM500S180-PM Cincon | 2091 |
| - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500 W | Open Frame | 1 | 93.5% | 18 VDC | 27.78 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.54 in. | 5 in. | 3 in. | ||
![]() CFM500S480C-PM Cincon | 2297 |
| - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 48 VDC | 10.42 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. |