- Height
- Input Frequency
- Input Voltage
- Isolation Voltage
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Outputs
- Open Frame/Enclosed
- Output Current-Channel 2
- Output Power
- Output Voltage-Channel 2
Attribute column
Manufacturer
Cincon AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Approvals | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM36SB480 Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | 4 kVAC | - | Regulated | - | - | 100 VAC to 240 VAC | 27.94 mm | 76.2 mm | 38.1 mm | ||
![]() CFM36SA050-T Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | 4 kVAC | - | Regulated | - | - | 100 VAC to 240 VAC | 25.4 mm | 76.2 mm | 38.1 mm | ||
![]() CFM36SB480-T Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | 4 kVAC | - | Regulated | - | - | 100 VAC to 240 VAC | 25.4 mm | 76.2 mm | 38.1 mm | ||
![]() CFM04S033-T Cincon | In Stock | - | - | - | - | - | EN, IEC, UL 62368-1 | 50 Hz to 60 Hz | + 80 C | - | - 40 C | - | Open Frame | - | - | - | - | Details | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | 3 kVAC | - | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 17.5 mm | 49.5 mm | 18 mm | ||
![]() CFM04S120-E Cincon | In Stock | - | - | - | - | - | EN, IEC, UL 62368-1 | 50 Hz to 60 Hz | + 80 C | - | - 40 C | Chassis | Open Frame | - | - | - | - | Details | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | 3 kVAC | - | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 20 mm | 41.1 mm | 21 mm | ||
![]() CFM36SB150-E Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | 4 kVAC | - | Regulated | - | - | 100 VAC to 240 VAC | 28.8 mm | 78.8 mm | 40.7 mm | ||
![]() CFM20S120 Cincon | In Stock | - | - | Through Hole | 4-DIP Module | - | - | 50 Hz to 60 Hz | + 80 C | Cincon Electronics Co. LTD | - 40 C | PCB | Open Frame | - | - | Bulk | Active | Details | 60335-1; 62368-1 | 12V | -40°C ~ 80°C (With Derating) | CFM20S | 2.38 L x 1.30 W x 0.91 H (60.5mm x 33.0mm x 23.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 20 W | 1 Output | CE, cURus, DEMKO, FCC | 86% | 1.67A | 20 W | - | - | - | 3 kVAC | ±0.5% | ±1% | - | Universal Input | 90 VAC to 264 VAC | 23 mm | 60.5 mm | 33.02 mm | ||
![]() CFM20S480 Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 23 mm | 60.5 mm | 33.02 mm | ||
![]() CFM20S150-E Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 23.7 mm | 63.04 mm | 35.6 mm | ||
![]() CFM36SB120 Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | 4 kVAC | - | Regulated | - | - | 100 VAC to 240 VAC | 27.94 mm | 76.2 mm | 38.1 mm | ||
![]() CFM04S240-T Cincon | In Stock | - | - | - | - | - | EN, IEC, UL 62368-1 | 50 Hz to 60 Hz | + 80 C | - | - 40 C | - | Open Frame | - | - | - | - | Details | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | 3 kVAC | - | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 17.5 mm | 49.5 mm | 18 mm | ||
![]() CFM04S240 Cincon | In Stock | - | - | - | - | - | EN, IEC, UL 62368-1 | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | 3 kVAC | - | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 18.3 mm | 39.5 mm | 19.4 mm | ||
![]() CFM36SB240 Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | 4 kVAC | - | Regulated | - | - | 100 VAC to 240 VAC | 27.94 mm | 76.2 mm | 38.1 mm | ||
![]() CFM04S150 Cincon | In Stock | - | - | - | - | - | EN, IEC, UL 62368-1 | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | 3 kVAC | - | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 18.3 mm | 39.5 mm | 19.4 mm | ||
![]() CFM04S120-T Cincon | In Stock | - | - | - | - | - | EN, IEC, UL 62368-1 | 50 Hz to 60 Hz | + 80 C | - | - 40 C | - | Open Frame | - | - | - | - | Details | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | 3 kVAC | - | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 17.5 mm | 49.5 mm | 18 mm | ||
![]() CFM20S480-E Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 23.7 mm | 63.04 mm | 35.6 mm | ||
![]() CFM20S050 Cincon | In Stock | - | - | Through Hole | 4-DIP Module | - | - | 50 Hz to 60 Hz | + 80 C | Cincon Electronics Co. LTD | - 40 C | PCB | Open Frame | - | - | Bulk | Active | Details | 60335-1; 62368-1 | 5V | -40°C ~ 80°C (With Derating) | CFM20S | 2.38 L x 1.30 W x 0.91 H (60.5mm x 33.0mm x 23.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 20 W | 1 Output | CE, cURus, DEMKO, FCC | 84% | 4A | 20 W | - | - | - | 3 kVAC | ±0.5% | ±1% | - | Universal Input | 90 VAC to 264 VAC | 23 mm | 60.5 mm | 33.02 mm | ||
![]() CFM20S050-T Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 21.1 mm | 76.2 mm | 33.02 mm | ||
![]() CFM36SB240-T Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | 4 kVAC | - | Regulated | - | - | 100 VAC to 240 VAC | 25.4 mm | 76.2 mm | 38.1 mm | ||
![]() CFM20S240-T Cincon | In Stock | - | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 21.1 mm | 76.2 mm | 33.02 mm |