- Number of Outputs
- Series
- Height
- Efficiency
- Type
- Width
- Length
- Output Power
- RoHS
- Input Voltage
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Manufacturer
Cincon AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Number of Pins | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | Depth | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Current - Output 2 | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM150M480 Cincon Electronics Co. LTD | 187 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 270.000008g | -20°C~70°C With Derating | - | CFM150M (150W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 150W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 93% | 5.656kV | - | - | - | - | - | - | - | 3.13A | - | Adjustable Output, PFC, Remote Sense, Universal Input | 1.524mm | ROHS3 Compliant | ||
![]() CFM201S120 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | - | -20°C~80°C With Derating | 2012 | CFM201S (200W) | 5.00Lx3.00W x 1.44 H 127.0mmx76.2mmx36.6mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 200W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 89% | 3kV | - | - | - | - | - | - | 12V | 16.67A | 12.5A | Adjustable Output, PFC, Remote Sense, Universal Input | 36.576mm | ROHS3 Compliant | ||
![]() CFM201S360 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | - | -20°C~80°C With Derating | 2012 | CFM201S (200W) | 5.00Lx3.00W x 1.44 H 127.0mmx76.2mmx36.6mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 200W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 91% | 3kV | - | - | - | - | - | - | 36V | 5.56A | 4.17A | Adjustable Output, PFC, Remote Sense, Universal Input | 36.576mm | ROHS3 Compliant | ||
![]() CFM21S120-S Cincon Electronics Co. LTD | 67 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -25°C~70°C With Derating | 2016 | CFM21 (20W) | 3.00Lx1.60W x 0.77 H 76.2mmx40.6mmx19.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 20W | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 5.656kV | - | - | - | - | - | - | - | 1.7A | - | Universal Input | 20.4mm | ROHS3 Compliant | ||
![]() CFM60C050-DR Cincon Electronics Co. LTD | 84 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM60CXXX-DR (60W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 40W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 77% | 4.242kV | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM40C360-DR Cincon Electronics Co. LTD | 17 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM40CXXX-DR (40W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 40W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 87% | 4.242kV | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM40C240-DR Cincon Electronics Co. LTD | 73 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM40CXXX-DR (40W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 40W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 85% | 4.242kV | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM40C480-DR Cincon Electronics Co. LTD | 44 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM40CXXX-DR (40W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 40W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 87% | 4.242kV | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM60C480-DR Cincon Electronics Co. LTD | 82 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM60CXXX-DR (60W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 60W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 88% | 4.242kV | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM60C240-DR Cincon Electronics Co. LTD | 80 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM60CXXX-DR (60W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 60W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 86% | 4.242kV | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM200M480C Cincon Electronics Co. LTD | 52 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -20°C~80°C With Derating | - | CFM200M (200W) | 4.61Lx2.44W x 1.59 H 117.0mmx62.0mmx40.5mm | Active | Not Applicable | - | Enclosed | Medical | 200W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 93% | 4kV | - | - | - | 4.17A | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM60S240 Cincon Electronics Co. LTD | 926 |
| Datasheet | 7 Weeks | Chassis Mount | NO | 6 | 174.99999g | 0°C~70°C With Derating | 2012 | CFM60S (60W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | Not Applicable | 7 | Open Frame | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | 1 | 50.8mm | R-XXFM-X7 | 1 | CE, cURus, FCC, TUV | 86% | 4.242kV | 24V | 115V | NO | - | 2.5A | 60W | - | 2.5A | - | Universal Input | 30.48mm | ROHS3 Compliant | ||
![]() CFM40M120 Cincon Electronics Co. LTD | 39 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 90.000012g | 0°C~70°C With Derating | - | CFM40M (40W) | 3.00Lx2.00W x 0.91 H 76.2mmx50.8mmx23.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 40W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 86% | 5.656kV | - | - | - | - | - | - | - | 3.34A | - | Universal Input | 23.114mm | ROHS3 Compliant | ||
![]() CFM60S360 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | 174.99999g | 0°C~70°C With Derating | 2012 | CFM60S (60W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 60W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 88% | 4.242kV | - | - | - | - | - | - | - | 1.67A | - | Universal Input | 30.48mm | ROHS3 Compliant | ||
![]() CFM300S240 Cincon Electronics Co. LTD | 36 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -40°C~80°C With Derating | - | CFM300S (300W) | 5.00Lx3.00W x 1.42 H 127.0mmx76.2mmx36.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 300W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 93.5% | 3kV | - | - | - | 12.5A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | ROHS3 Compliant | ||
![]() CFM201S480 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | - | -20°C~80°C With Derating | 2012 | CFM201S (200W) | 5.00Lx3.00W x 1.44 H 127.0mmx76.2mmx36.6mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 200W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 92% | 3kV | - | - | - | - | - | - | 48V | 4.17A | 3.13A | Adjustable Output, PFC, Remote Sense, Universal Input | 36.576mm | ROHS3 Compliant | ||
![]() CFM361S240 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | 470.82888g | -40°C~70°C With Derating | - | CFM361S (360W) | 5.00Lx3.00W x 1.60 H 127.0mmx76.2mmx40.6mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 355W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 93.5% | 4.242kV | - | - | - | - | - | - | - | 14.8A | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 40.64mm | ROHS3 Compliant | ||
![]() CFM60C033-DR Cincon Electronics Co. LTD | 60 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM60CXXX-DR (60W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 26W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 72% | 4.242kV | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM101S120 Cincon Electronics Co. LTD | In Stock | - | - | 7 Weeks | Chassis Mount | - | - | 149.999992g | 0°C~70°C With Derating | 2012 | CFM101S (100W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx27.9mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 101W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 87% | 4.242kV | - | - | - | - | - | - | - | 8.4A | - | Adjustable Output, PFC, Universal Input | 27.94mm | ROHS3 Compliant | ||
![]() CFM101S240 Cincon Electronics Co. LTD | In Stock | - | - | 7 Weeks | Chassis Mount | - | - | 149.999992g | 0°C~70°C With Derating | 2012 | CFM101S (100W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx27.9mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 101W | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 88% | 4.242kV | - | - | - | - | - | - | - | 4.2A | - | Adjustable Output, PFC, Universal Input | 27.94mm | ROHS3 Compliant |