- Number of Outputs
- Series
- Height
- Efficiency
- Type
- Width
- Length
- Output Power
- RoHS
- Input Voltage
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Manufacturer
Cincon AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM21M150-S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | -25°C~70°C With Derating | CFM21M (20W) | 3.00Lx1.60W x 0.76 H 76.2mmx40.6mmx19.2mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 21W | - | - | - | - | 1 | CE, cURus, TUV | 85% | 4kV | - | - | - | 1.4A | - | Universal Input | ROHS3 Compliant | ||
![]() CFM21M090-T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | -25°C~70°C With Derating | CFM21M (20W) | 3.00Lx1.60W x 0.76 H 76.2mmx40.6mmx19.2mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 21W | - | - | - | - | 1 | CE, cURus, TUV | 83% | 4kV | - | - | - | 2.3A | - | Universal Input | ROHS3 Compliant | ||
![]() CFM21M240-S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | -25°C~70°C With Derating | CFM21M (20W) | 3.00Lx1.60W x 0.76 H 76.2mmx40.6mmx19.2mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 22W | - | - | - | - | 1 | CE, cURus, TUV | 86% | 4kV | - | - | - | 900mA | - | Universal Input | ROHS3 Compliant | ||
![]() CFM21M150-T Cincon Electronics Co. LTD | 47 |
| Datasheet | 7 Weeks | Chassis Mount | - | -25°C~70°C With Derating | CFM21M (20W) | 3.00Lx1.60W x 0.76 H 76.2mmx40.6mmx19.2mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 21W | - | - | - | - | 1 | CE, cURus, TUV | 85% | 4kV | - | - | - | 1.4A | - | Universal Input | ROHS3 Compliant | ||
![]() CFM21M050-S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | -25°C~70°C With Derating | CFM21M (20W) | 3.00Lx1.60W x 0.76 H 76.2mmx40.6mmx19.2mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 20W | - | - | - | - | 1 | CE, cURus, TUV | 81% | 4kV | - | - | - | 4A | - | Universal Input | ROHS3 Compliant | ||
![]() CFM130M120 Cincon Electronics Co. LTD | 30 |
| Datasheet | 7 Weeks | Chassis Mount | NO | -30°C~70°C With Derating | CFM130M (130W) | 3.00Lx2.00W x 1.20 H 76.2mmx50.8mmx30.5mm | Active | Not Applicable | 6 | Open Frame | Household Appliances, Medical | 100W 130W Forced Air | UNSPECIFIED | UNSPECIFIED | 1 | R-XXFM-X6 | 1 | CE, cURus, FCC, TUV | 93% | 4kV | 12V | 100V | NO | 8.34A | - | PFC, Universal Input | ROHS3 Compliant | ||
![]() CFM06S150-T Cincon Electronics Co. LTD | 43 |
| Datasheet | 7 Weeks | Chassis Mount | - | -40°C~80°C With Derating | CFM06S (6W) | 1.95Lx0.73W x 0.59 H 49.5mmx18.5mmx15.0mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial) | 6W | - | - | - | - | 1 | CE, cURus, D-Mark, FCC | 81% | 3kV | - | - | - | 400mA | - | Universal Input | ROHS3 Compliant | ||
![]() CFM06S090-T Cincon Electronics Co. LTD | 17 |
| Datasheet | 7 Weeks | Chassis Mount | - | -40°C~80°C With Derating | CFM06S (6W) | 1.95Lx0.73W x 0.59 H 49.5mmx18.5mmx15.0mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial) | 6W | - | - | - | - | 1 | CE, cURus, D-Mark, FCC | 81% | 3kV | - | - | - | 670mA | - | Universal Input | ROHS3 Compliant | ||
![]() CFM150S360 Cincon Electronics Co. LTD | 66 | - | Datasheet | 8 Weeks | Chassis Mount | - | -30°C~80°C With Derating | CFM150S (150W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx28.0mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial), Medical | 120W | - | - | - | - | 1 | CE, cURus, DEMKO, FCC | 94% | 3kV | - | - | - | 3.33A | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() CFM150S280 Cincon Electronics Co. LTD | 99 |
| Datasheet | 8 Weeks | Chassis Mount | - | -30°C~80°C With Derating | CFM150S (150W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx28.0mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial), Medical | 120W | - | - | - | - | 1 | CE, cURus, DEMKO, FCC | 94% | 3kV | - | - | - | 4.28A | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() CFM41S050-T Cincon Electronics Co. LTD | 93 |
| Datasheet | 8 Weeks | Chassis Mount | - | -40°C~85°C With Derating | CFM41S (40W) | 2.70Lx2.00W x 0.78 H 68.6mmx50.8mmx19.7mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial) | 30W | - | - | - | - | 1 | CE, cURus, DEMKO, FCC | 87% | 3kV | - | - | - | 6A | No | Universal Input | ROHS3 Compliant | ||
![]() CFM06S050-T Cincon Electronics Co. LTD | 99 |
| Datasheet | 7 Weeks | Chassis Mount | - | -40°C~80°C With Derating | CFM06S (6W) | 1.95Lx0.73W x 0.59 H 49.5mmx18.5mmx15.0mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial) | 6W | - | - | - | - | 1 | CE, cURus, D-Mark, FCC | 78% | 3kV | - | - | - | 1.2A | - | Universal Input | ROHS3 Compliant | ||
![]() CFM130M240-C Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | -30°C~70°C With Derating | CFM130M (130W) | 3.60Lx2.52W x 1.36 H 91.4mmx64.0mmx34.5mm | Active | Not Applicable | - | Enclosed | Household Appliances, Medical | 101W 130W Forced Air | - | - | - | - | 1 | CE, cURus, FCC, TUV | 93% | 4kV | - | - | - | 4.2A | - | PFC, Universal Input | ROHS3 Compliant | ||
![]() CFM41S240-T Cincon Electronics Co. LTD | 98 |
| Datasheet | 8 Weeks | Chassis Mount | - | -40°C~85°C With Derating | CFM41S (40W) | 2.70Lx2.00W x 0.78 H 68.6mmx50.8mmx19.7mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial) | 40W | - | - | - | - | 1 | CE, cURus, DEMKO, FCC | 90% | 3kV | - | - | - | 1.67A | No | Universal Input | ROHS3 Compliant | ||
![]() CFM06S240-T Cincon Electronics Co. LTD | 155 |
| Datasheet | 7 Weeks | Chassis Mount | - | -40°C~80°C With Derating | CFM06S (6W) | 1.95Lx0.73W x 0.59 H 49.5mmx18.5mmx15.0mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial) | 6W | - | - | - | - | 1 | CE, cURus, D-Mark, FCC | 83% | 3kV | - | - | - | 250mA | - | Universal Input | ROHS3 Compliant | ||
![]() CFM130M480-C Cincon Electronics Co. LTD | 74 |
| Datasheet | 7 Weeks | Chassis Mount | - | -30°C~70°C With Derating | CFM130M (130W) | 3.60Lx2.52W x 1.36 H 91.4mmx64.0mmx34.5mm | Active | Not Applicable | - | Enclosed | Household Appliances, Medical | 101W 130W Forced Air | - | - | - | - | 1 | CE, cURus, FCC, TUV | 94% | 4kV | - | - | - | 2.1A | - | PFC, Universal Input | ROHS3 Compliant | ||
![]() CFM130M240 Cincon Electronics Co. LTD | 54 |
| Datasheet | 7 Weeks | Chassis Mount | NO | -30°C~70°C With Derating | CFM130M (130W) | 3.00Lx2.00W x 1.20 H 76.2mmx50.8mmx30.5mm | Active | Not Applicable | 6 | Open Frame | Household Appliances, Medical | 101W 130W Forced Air | UNSPECIFIED | UNSPECIFIED | 1 | R-XXFM-X6 | 1 | CE, cURus, FCC, TUV | 93% | 4kV | 24V | 100V | NO | 4.2A | - | PFC, Universal Input | ROHS3 Compliant | ||
![]() CFM150S120 Cincon Electronics Co. LTD | 14 |
| Datasheet | 8 Weeks | Chassis Mount | - | -30°C~80°C With Derating | CFM150S (150W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx28.0mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial), Medical | 120W | - | - | - | - | 1 | CE, cURus, DEMKO, FCC | 93% | 3kV | - | - | - | 10A | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() CFM150S120-B Cincon Electronics Co. LTD | 63 |
| Datasheet | 8 Weeks | Chassis Mount | - | -30°C~80°C With Derating | CFM150S (150W) | 4.60Lx2.00W x 1.36 H 116.8mmx50.8mmx34.6mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial), Medical | 120W | - | - | - | - | 1 | CE, cURus, DEMKO, FCC | 93% | 3kV | - | - | - | 10A | No | Adjustable Output, Baseplate, Universal Input | ROHS3 Compliant | ||
![]() CFM150S360-B Cincon Electronics Co. LTD | 29 |
| Datasheet | 8 Weeks | Chassis Mount | - | -30°C~80°C With Derating | CFM150S (150W) | 4.60Lx2.00W x 1.36 H 116.8mmx50.8mmx34.6mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial), Medical | 120W | - | - | - | - | 1 | CE, cURus, DEMKO, FCC | 94% | 3kV | - | - | - | 3.33A | No | Adjustable Output, Baseplate, Universal Input | ROHS3 Compliant |