- Number of Outputs
- Series
- Height
- Efficiency
- Type
- Width
- Length
- Output Power
- RoHS
- Input Voltage
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Manufacturer
Cincon AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shell Material | Weight | Approvals | Dimensions | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | RoHS | Shell Sizes | Voltage-Output 1 | Series | Type | Gender | Number of Outputs | Efficiency | Note | Output Power | Current - Output 1 | Nominal Input Voltage | Operating Temperature Range | Number of Positions/Contacts | Isolation Voltage | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM361S480C Cincon | In Stock | - | - | CuSn | - | - | - | - | - | - | - | - | - | - | Yes | M12 | - | 756 series | - | Male | - | - | n/a | - | - | - | - | 8 | - | - | - | - | - | - | - | ||
![]() CFM25S360-PL Cincon | In Stock | - | - | - | - | - | - | - | 1 | 47 Hz to 63 Hz | + 70 C | - 30 C | PCB | Open Frame | Details | - | - | CFM25S | AC-DC Converter | - | 1 Output | 87 % | - | 25 W | - | - | - 30 C to + 70 C | - | 3000 Vrms | Regulated | - | 90 VAC to 264 VAC | 24.9 mm | 50.8 mm | 27.94 mm | ||
![]() CFM25S150-TPL Cincon | In Stock | - | - | - | - | - | - | - | 1 | 47 Hz to 63 Hz | + 70 C | - 30 C | Chassis | Open Frame | Details | - | - | CFM25S | AC-DC Converter | - | 1 Output | 85 % | - | 25 W | - | - | - 30 C to + 70 C | - | 3000 Vrms | Regulated | - | 90 VAC to 264 VAC | 23 mm | 70.5 mm | 27.94 mm | ||
![]() CFM05S090-M Cincon | In Stock | - | - | - | 35.000009 g | - | - | - | - | - | - | - | - | - | Compliant | - | 9 V | - | - | - | 1 | - | - | - | 550 mA | - | - | - | - | - | - | - | 21 mm | 55 mm | 35 mm | ||
![]() EC3A31S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 5 V | - | - | - | 1 | - | - | 3 W | 600 mA | 48 V | - | - | - | - | - | - | - | - | - | ||
![]() CFM400S120C Cincon | In Stock | - | - | - | - | - | - | - | - | 47 Hz to 63 Hz | + 85 C | - 40 C | Chassis | Open Frame | Details | - | - | CFM400S | Power Supplies | - | 1 Output | 92 % | - | 400 W | - | - | - | - | 4 kVAC | Regulated | Switching Supplies | 100 VAC to 240 VAC | 42.5 mm | 136 mm | 87 mm | ||
![]() CFM05S240-M Cincon | In Stock | - | - | CuSn | 35.000009 g | - | - | - | - | - | - | - | - | - | Yes | M12/M8 | 24 V | 756 series | - | Female/Male | 1 | - | n/a | - | 230 mA | - | - | 3 | - | - | - | - | 21 mm | 55 mm | 35 mm | ||
![]() CBM150S240 Cincon | In Stock | - | - | - | - | - | - | - | - | - | + 90 C | - 40 C | Chassis | Enclosed | - | - | - | - | - | - | 1 Output | - | - | 150 W | - | - | - | - | - | - | Switching Supplies | 90 VAC to 264 VAC | 19.7 mm | 116.8 mm | 61 mm | ||
![]() CBM150S120 Cincon | In Stock | - | - | - | - | - | - | - | - | - | + 90 C | - 40 C | Chassis | Enclosed | - | - | - | - | - | - | 1 Output | - | - | 150 W | - | - | - | - | - | - | Switching Supplies | 90 VAC to 264 VAC | 19.7 mm | 116.8 mm | 61 mm | ||
![]() CFM400S240C Cincon | In Stock | - | - | - | - | - | - | - | - | 47 Hz to 63 Hz | + 85 C | - 40 C | Chassis | Open Frame | Details | - | - | CFM400S | Power Supplies | - | 1 Output | 94 % | - | 400 W | - | - | - | - | 4 kVAC | Regulated | Switching Supplies | 100 VAC to 240 VAC | 42.5 mm | 136 mm | 87 mm | ||
![]() CFM400S480C Cincon | In Stock | - | - | - | - | - | - | - | - | 47 Hz to 63 Hz | + 85 C | - 40 C | Chassis | Open Frame | Details | - | - | CFM400S | Power Supplies | - | 1 Output | 94 % | - | 400 W | - | - | - | - | 4 kVAC | Regulated | Switching Supplies | 100 VAC to 240 VAC | 42.5 mm | 136 mm | 87 mm | ||
![]() LFM200M360C Cincon | In Stock | - | Datasheet | - | - | - | 78.6 mm x 57.9 mm x 25.4 mm | - | - | 47 Hz to 63 Hz | + 80 C | - 40 C | Through Hole | Enclosed | RoHS Compliant | - | - | LFM200M | AC to DC Power Supply With PFC | - | 1 Output | 94 % | - | 200 W | - | - | - | - | 4.25 kV | Regulated | AC-DC Power Supplies | 85 VAC to 264 VAC, 115 VDC to 370 VDC | 25.4 mm | 78.6 mm | 57.9 mm | ||
![]() LFM200S120C Cincon | In Stock | - | Datasheet | - | - | - | 78.6 mm x 57.9 mm x 25.4 mm | - | - | 47 Hz to 63 Hz | + 80 C | - 40 C | Through Hole | Enclosed | RoHS Compliant | - | - | LFM200S | Power Supply With PFC | - | 1 Output | 92 % | - | 200 W | - | - | - | - | 4.25 kV | Regulated | AC-DC Power Supplies | 85 VAC to 264 VAC, 115 VDC to 370 VDC | 25.4 mm | 78.6 mm | 57.9 mm | ||
![]() LFM200S300C Cincon | In Stock | - | Datasheet | - | - | - | 78.6 mm x 57.9 mm x 25.4 mm | - | - | 47 Hz to 63 Hz | + 80 C | - 40 C | Through Hole | Enclosed | RoHS Compliant | - | - | LFM200S | Power Supply With PFC | - | 1 Output | 93 % | - | 200 W | - | - | - | - | 4.25 kV | Regulated | AC-DC Power Supplies | 85 VAC to 264 VAC, 115 VDC to 370 VDC | 25.4 mm | 78.6 mm | 57.9 mm | ||
![]() LFM200S480C Cincon | In Stock | - | Datasheet | - | - | - | 78.6 mm x 57.9 mm x 25.4 mm | - | - | 47 Hz to 63 Hz | + 80 C | - 40 C | Through Hole | Enclosed | RoHS Compliant | - | - | LFM200S | Power Supply With PFC | - | 1 Output | 94 % | - | 200 W | - | - | - | - | 4.25 kV | Regulated | AC-DC Power Supplies | 85 VAC to 264 VAC, 115 VDC to 370 VDC | 25.4 mm | 78.6 mm | 57.9 mm | ||
![]() LFM300S300C Cincon | In Stock | - | Datasheet | - | - | EN 55032, EN/IEC/UL 62368-1 | 104 mm x 57.9 mm x 25.4 mm | 1 | - | 47 Hz to 63 Hz | + 80 C | - 40 C | Through Hole | Enclosed | RoHS Compliant | - | - | LFM300S | - | - | 1 Output | 94 % | - | 300 W | - | - | - | - | 4.25 kVAC | Regulated | Switching Supplies | 85 VAC to 264 VAC | 25.4 mm | 104 mm | 57.9 mm | ||
![]() LFM300M540C-C0 Cincon | In Stock | - | Datasheet | - | - | EN/IEC/UL 60601-1, 62368-1 | 104 mm x 57.9 mm x 25.4 mm | - | - | 47 Hz to 63 Hz | + 80 C | - 40 C | Through Hole | Enclosed | RoHS Compliant | - | - | LFM300M | - | - | 1 Output | 93 % | - | 300 W | - | - | - | - | 4.25 kVAC | Regulated | Switching Supplies | 85 VAC to 264 VAC | 25.4 mm | 104 mm | 57.9 mm | ||
![]() LFM300M120C-C0 Cincon | In Stock | - | Datasheet | - | - | EN/IEC/UL 60601-1, 62368-1 | 104 mm x 57.9 mm x 25.4 mm | - | - | 47 Hz to 63 Hz | + 80 C | - 40 C | Through Hole | Enclosed | RoHS Compliant | - | - | LFM300M | - | - | 1 Output | 93 % | - | 300 W | - | - | - | - | 4.25 kVAC | Regulated | Switching Supplies | 85 VAC to 264 VAC | 25.4 mm | 104 mm | 57.9 mm | ||
![]() LFM300M300C-C0 Cincon | In Stock | - | Datasheet | - | - | EN/IEC/UL 60601-1, 62368-1 | 104 mm x 57.9 mm x 25.4 mm | - | - | 47 Hz to 63 Hz | + 80 C | - 40 C | Through Hole | Enclosed | RoHS Compliant | - | - | LFM300M | - | - | 1 Output | 94 % | - | 300 W | - | - | - | - | 4.25 kVAC | Regulated | Switching Supplies | 85 VAC to 264 VAC | 25.4 mm | 104 mm | 57.9 mm | ||
![]() LFM300M480C-C0 Cincon | In Stock | - | Datasheet | - | - | EN/IEC/UL 60601-1, 62368-1 | 104 mm x 57.9 mm x 25.4 mm | - | - | 47 Hz to 63 Hz | + 80 C | - 40 C | Through Hole | Enclosed | RoHS Compliant | - | - | LFM300M | - | - | 1 Output | 94 % | - | 300 W | - | - | - | - | 4.25 kVAC | Regulated | Switching Supplies | 85 VAC to 264 VAC | 25.4 mm | 104 mm | 57.9 mm |