- Number of Outputs
- Series
- Height
- Efficiency
- Type
- Width
- Length
- Output Power
- RoHS
- Input Voltage
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Manufacturer
Cincon AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Current - Output 2 | Current - Output 3 | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM25S240-T Cincon Electronics Co. LTD | 68 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -30°C~70°C With Derating | - | CFM25S (25W) | 2.78Lx1.10W x 0.91 H 70.5mmx27.9mmx23.0mm | Active | Not Applicable | Open Frame | Household Appliances, ITE (Commercial) | 25W | - | 1 | CE, cURus, FCC, Nemko | 86% | 3kV | - | 1.05A | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM21S033-S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | - | -25°C~70°C With Derating | - | CFM21 (20W) | 3.00Lx1.60W x 0.77 H 76.2mmx40.6mmx19.5mm | Active | Not Applicable | Open Frame | ITE (Commercial), Medical | 13W | - | 1 | CE, cURus, TUV | 75% | 5.656kV | - | - | - | - | - | 4A | - | - | - | Universal Input | 17mm | ROHS3 Compliant | ||
![]() CFM2003S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | 99.999994g | 0°C~70°C With Derating | 2012 | CFM20 (20W) | 3.50Lx2.00W x 0.91 H 88.9mmx50.8mmx23.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 21W | - | 1 | CE, cURus, TUV | 80% | 4.242kV | - | - | - | - | - | 1.4A | - | - | - | Universal Input | 25.4mm | ROHS3 Compliant | ||
![]() CFM40M033 Cincon Electronics Co. LTD | 13 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 90.000012g | 0°C~70°C With Derating | - | CFM40M (40W) | 3.00Lx2.00W x 0.91 H 76.2mmx50.8mmx23.1mm | Active | Not Applicable | Open Frame | ITE (Commercial), Medical | 20W | - | 1 | CE, cURus, FCC, TUV | 76% | 5.656kV | - | - | - | - | - | 6A | - | - | - | Universal Input | 23.114mm | ROHS3 Compliant | ||
![]() CFM60T-02 Cincon Electronics Co. LTD | 356 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 170.097139g | 0°C~60°C With Derating | 2015 | CFM40T (60W) | 4.00Lx2.00W x 1.26 H 101.6mmx50.8mmx32.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 62W | - | 3 | CE, cURus, FCC, TUV | 83% | 4.242kV | - | 4A 2.5A 300mA | - | - | 15V | 5A | -15V | 3.1A | 500mA | Universal Input | 32.004mm | ROHS3 Compliant | ||
![]() CFM40M240 Cincon Electronics Co. LTD | 40 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 90.000012g | 0°C~70°C With Derating | - | CFM40M (40W) | 3.00Lx2.00W x 0.91 H 76.2mmx50.8mmx23.1mm | Active | Not Applicable | Open Frame | ITE (Commercial), Medical | 40W | - | 1 | CE, cURus, FCC, TUV | 88% | 5.656kV | - | - | - | - | - | 1.67A | - | - | - | Universal Input | 23.114mm | ROHS3 Compliant | ||
![]() CFM60S050-CA Cincon Electronics Co. LTD | 41 |
| Datasheet | 7 Weeks | Chassis Mount | Module | - | - | 0°C~70°C With Derating | - | CFM60S (60W) | 4.61Lx2.44W x 1.58 H 117.00mmx62.0mmx40.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 40W | - | 1 | CE, cURus, FCC, TUV | 77% | 4.242kV | - | - | - | 60W | - | 8A | - | - | - | Universal Input | 30.48mm | ROHS3 Compliant | ||
![]() CFM60M120 Cincon Electronics Co. LTD | 84 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 124.999993g | -20°C~70°C With Derating | - | CFM60M (60W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx27.94mm | Active | Not Applicable | Open Frame | ITE (Commercial), Medical | 60W | - | 1 | CE, cURus, FCC, TUV | 87% | 4kV | - | - | - | - | - | 5A | - | - | - | Universal Input | 27.94mm | ROHS3 Compliant | ||
![]() CFM40S300 Cincon Electronics Co. LTD | 17 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 170.097139g | 0°C~70°C With Derating | 2014 | CFM40S (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 40W | - | 1 | CE, cURus, FCC, TUV | 86% | 4.242kV | - | - | - | - | - | 1.33A | - | - | - | Universal Input | 30.48mm | ROHS3 Compliant | ||
![]() CFM300S120C Cincon Electronics Co. LTD | 43 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -40°C~80°C With Derating | - | CFM300S (300W) | 5.35Lx3.47W x 1.59 H 136.0mmx88.0mmx40.4mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 300W | - | 1 | CE, cURus, FCC, TUV | 92.5% | 3kV | - | 25A | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | ROHS3 Compliant | ||
![]() CFM300S360C Cincon Electronics Co. LTD | 43 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -40°C~80°C With Derating | - | CFM300S (300W) | 5.35Lx3.47W x 1.59 H 136.0mmx88.0mmx40.4mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 300W | - | 1 | CE, cURus, FCC, TUV | 93.5% | 3kV | - | 8.34A | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | ROHS3 Compliant | ||
![]() CFM40C033-DR Cincon Electronics Co. LTD | 35 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM40CXXX-DR (40W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | 1 | CE, cURus, FCC, TUV | 70% | 4.242kV | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM40T-04 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | 179.999996g | 0°C~70°C With Derating | - | CFM40T (40W) | 4.00Lx2.00W x 1.13 H 101.6mmx50.8mmx28.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 43W | - | 3 | CE, cURus, FCC, TUV | 78% | 4.242kV | - | 3A 1A 300mA | - | - | 24V | 5A | -12V | 1.5A | 500mA | Universal Input | 26.924mm | ROHS3 Compliant | ||
![]() CFM150M360 Cincon Electronics Co. LTD | 68 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 270.000008g | -20°C~70°C With Derating | - | CFM150M (150W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | Active | Not Applicable | Open Frame | ITE (Commercial), Medical | 150W | - | 1 | CE, cURus, FCC, TUV | 92% | 5.656kV | - | - | - | - | - | 4.17A | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 1.524mm | ROHS3 Compliant | ||
![]() CFM40M360 Cincon Electronics Co. LTD | 87 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 90.000012g | 0°C~70°C With Derating | - | CFM40M (40W) | 3.00Lx2.00W x 0.91 H 76.2mmx50.8mmx23.1mm | Active | Not Applicable | Open Frame | ITE (Commercial), Medical | 40W | - | 1 | CE, cURus, FCC, TUV | 88% | 5.656kV | - | - | - | - | - | 1.11A | - | - | - | Universal Input | 23.114mm | ROHS3 Compliant | ||
![]() CFM40T-05 Cincon Electronics Co. LTD | 239 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 170.097139g | 0°C~70°C With Derating | - | CFM40T (40W) | 4.00Lx2.00W x 1.13 H 101.6mmx50.8mmx28.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 41W | - | 3 | CE, cURus, FCC, TUV | 78% | 4.242kV | - | 3A 1A 300mA | - | - | 24V | 5A | -5V | 1.5A | 500mA | Universal Input | 26.924mm | ROHS3 Compliant | ||
![]() CFM2005S Cincon Electronics Co. LTD | 44 |
| Datasheet | 7 Weeks | Chassis Mount | - | 6 | 99.999994g | 0°C~70°C With Derating | 2012 | CFM20 (20W) | 3.50Lx2.00W x 0.91 H 88.9mmx50.8mmx23.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 22W | 50.8mm | 1 | CE, cURus, TUV | 81% | 4.242kV | 24V | - | - | 20W | - | 920mA | - | - | - | Universal Input | 25.4mm | ROHS3 Compliant | ||
![]() CFM201S240 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | 15 | - | -20°C~80°C With Derating | 2012 | CFM201S (200W) | 5.00Lx3.00W x 1.44 H 127.0mmx76.2mmx36.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 76.2mm | 1 | CE, cURus, FCC, TUV | 90% | 3kV | 24V | - | 6.25A | 200W | 24V | 8.34A | - | 6.25A | - | Adjustable Output, PFC, Remote Sense, Universal Input | 36.576mm | ROHS3 Compliant | ||
![]() CFM351M120 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | - | -20°C~70°C With Derating | - | CFM351M (350W) | 6.50Lx4.00W x 1.52 H 165.1mmx101.6mmx38.6mm | Active | Not Applicable | Open Frame | Medical | 350W | - | 1 | CE, cURus, FCC, TUV | 92% | 5.656kV | - | 29.2A | - | - | - | 25A | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 38.6mm | ROHS3 Compliant | ||
![]() CFM60T-03 Cincon Electronics Co. LTD | 170 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 170.097139g | 0°C~60°C With Derating | - | CFM40T (60W) | 4.00Lx2.00W x 1.26 H 101.6mmx50.8mmx32.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 62W | - | 3 | CE, cURus, FCC, TUV | 83% | 4.242kV | - | 4A 1.5A 500mA | - | - | 24V | 5A | -12V | 1.8A | 600mA | Universal Input | 32.004mm | ROHS3 Compliant |