- Number of Outputs
- Series
- Height
- Efficiency
- Type
- Width
- Length
- Output Power
- RoHS
- Input Voltage
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Manufacturer
Cincon AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Number of Pins | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Current - Output 2 | Current - Output 3 | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM40T-02 Cincon Electronics Co. LTD | 92 |
| Datasheet | 7 Weeks | Chassis Mount | - | 8 | 170.097139g | 0°C~70°C With Derating | 2012 | CFM40T (40W) | 4.00Lx2.00W x 1.13 H 101.6mmx50.8mmx28.6mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 43W | - | - | - | - | 3 | CE, cURus, FCC, TUV | 78% | 4.242kV | - | - | - | 3A 2A 300mA | 42.6W | 12V | 5A | -12V | 2.5A | 500mA | Universal Input | 26.924mm | ROHS3 Compliant | ||
![]() CFM80S240 Cincon Electronics Co. LTD | 64 |
| Datasheet | 7 Weeks | Chassis Mount | NO | - | 154.999997g | -20°C~80°C With Derating | - | CFM80S (80W) | 4.00Lx2.00W x 1.07 H 101.6mmx50.8mmx27.1mm | Active | Not Applicable | 9 | Open Frame | ITE (Commercial) | 80W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXFM-X9 | 1 | CE, cURus, FCC, TUV | 90% | 4.242kV | 24V | 100V | YES | - | 80W | - | 3.35A | - | - | - | Universal Input | 27.1mm | ROHS3 Compliant | ||
![]() CFM21S050-S Cincon Electronics Co. LTD | 17 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -25°C~70°C With Derating | - | CFM21 (20W) | 3.00Lx1.60W x 0.77 H 76.2mmx40.6mmx19.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 20W | - | - | - | - | 1 | CE, cURus, TUV | 80% | 5.656kV | - | - | - | - | - | - | 4A | - | - | - | Universal Input | 20.4mm | ROHS3 Compliant | ||
![]() CFM200M480 Cincon Electronics Co. LTD | 27 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -20°C~80°C With Derating | - | CFM200M (200W) | 4.00Lx2.00W x 1.48 H 101.6mmx50.8mmx37.6mm | Active | Not Applicable | - | Open Frame | Medical | 200W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 93% | 4kV | - | - | - | 4.17A | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM60C360-DR Cincon Electronics Co. LTD | 52 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM60CXXX-DR (60W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 60W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 88% | 4.242kV | - | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM40C050-DR Cincon Electronics Co. LTD | 47 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM40CXXX-DR (40W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 76% | 4.242kV | - | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM60C150-DR Cincon Electronics Co. LTD | 44 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM60CXXX-DR (60W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 60W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 86% | 4.242kV | - | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM40C120-DR Cincon Electronics Co. LTD | 85 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM40CXXX-DR (40W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 40W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 85% | 4.242kV | - | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM40T-07 Cincon Electronics Co. LTD | 76 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 170.097139g | 0°C~70°C With Derating | 2016 | CFM40T (40W) | 4.00Lx2.00W x 1.13 H 101.6mmx50.8mmx28.6mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 30W | - | - | - | - | 3 | CE, cURus, FCC, TUV | 71% | 4.242kV | - | - | - | 5A 2A 300mA | - | 5V | 7A | -12V | 3.5A | 500mA | Universal Input | 26.924mm | ROHS3 Compliant | ||
![]() CFM25S050-T Cincon Electronics Co. LTD | 63 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -30°C~70°C With Derating | - | CFM25S (25W) | 2.78Lx1.10W x 0.91 H 70.5mmx27.9mmx23.0mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial) | 20W | - | - | - | - | 1 | CE, cURus, FCC, Nemko | 81% | 3kV | - | - | - | 4.0A | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM40S480 Cincon Electronics Co. LTD | 47 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 170.097139g | 0°C~70°C With Derating | 2012 | CFM40S (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 40W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 87% | 4.242kV | - | - | - | - | - | - | 834mA | - | - | - | Universal Input | 30.48mm | ROHS3 Compliant | ||
![]() CFM300M240 Cincon Electronics Co. LTD | 59 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -40°C~80°C With Derating | - | CFM300M (300W) | 5.00Lx3.00W x 1.42 H 127.0mmx76.2mmx36.1mm | Active | Not Applicable | - | Open Frame | Medical | 300W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 93.5% | 4kV | - | - | - | 12.5A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | ROHS3 Compliant | ||
![]() CFM361S120 Cincon Electronics Co. LTD | 2372 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 469.921695g | -40°C~70°C With Derating | - | CFM361S (360W) | 5.00Lx3.00W x 1.60 H 127.0mmx76.2mmx40.6mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 355W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 92.5% | 4.242kV | - | - | - | - | - | - | 29.6A | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 40.64mm | ROHS3 Compliant | ||
![]() CFM60M150 Cincon Electronics Co. LTD | 38 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 124.999993g | -20°C~70°C With Derating | - | CFM60M (60W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx27.94mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 60W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 88% | 4kV | - | - | - | - | - | - | 4A | - | - | - | Universal Input | 27.94mm | ROHS3 Compliant | ||
![]() CFM40C300-DR Cincon Electronics Co. LTD | 14 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM40CXXX-DR (40W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 40W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 86% | 4.242kV | - | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM60C300-DR Cincon Electronics Co. LTD | 48 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM60CXXX-DR (60W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 60W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 86% | 4.242kV | - | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM60C090-DR Cincon Electronics Co. LTD | 67 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 0°C~70°C With Derating | - | CFM60CXXX-DR (60W) | 4.33Lx2.32W x 1.62 H 110.0mmx59.0mmx41.2mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 60W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 84% | 4.242kV | - | - | - | - | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM101S150 Cincon Electronics Co. LTD | In Stock | - | - | 7 Weeks | Chassis Mount | - | - | 149.999992g | 0°C~70°C With Derating | - | CFM101S (100W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx27.9mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 101W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 88% | 4.242kV | - | - | - | - | - | - | 6.7A | - | - | - | Adjustable Output, PFC, Universal Input | 27.94mm | ROHS3 Compliant | ||
![]() CFM40S090-CA Cincon Electronics Co. LTD | 13 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | 0°C~70°C With Derating | - | CFM40S (40W) | 4.61Lx2.44W x 1.58 H 117.00mmx62.0mmx40.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 40W | - | - | - | - | 1 | CE, cURus, FCC, TUV | 84% | 4.242kV | - | - | - | 4.45A | - | - | - | - | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() CFM21S150-S Cincon Electronics Co. LTD | 43 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -25°C~70°C With Derating | - | CFM21 (20W) | 3.00Lx1.60W x 0.77 H 76.2mmx40.6mmx19.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 21W | - | - | - | - | 1 | CE, cURus, TUV | 84% | 5.656kV | - | - | - | - | - | - | 1.4A | - | - | - | Universal Input | 20.4mm | ROHS3 Compliant |