- Number of Outputs
- Series
- Height
- Efficiency
- Type
- Width
- Length
- Output Power
- RoHS
- Input Voltage
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Manufacturer
Cincon AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Number of Pins | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Protections | Current - Output 1 | Total Power Output-Max | Ripple Voltage (Main Out) | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM80S150 Cincon Electronics Co. LTD | 34 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 154.999997g | -20°C~80°C With Derating | - | CFM80S (80W) | 4.00Lx2.00W x 1.07 H 101.6mmx50.8mmx27.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 80W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 90% | 4.242kV | - | - | - | - | - | 80W | - | 5.36A | - | - | Universal Input | 27.1mm | - | ROHS3 Compliant | ||
![]() CFM25S150-T Cincon Electronics Co. LTD | 62 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -30°C~70°C With Derating | - | CFM25S (25W) | 2.78Lx1.10W x 0.91 H 70.5mmx27.9mmx23.0mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial) | 25W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, Nemko | 85% | 3kV | - | - | - | 1.67A | - | - | - | - | - | - | Universal Input | - | - | ROHS3 Compliant | ||
![]() CFM40S150 Cincon Electronics Co. LTD | 141 |
| Datasheet | 7 Weeks | Chassis Mount | - | 6 | 170.097139g | 0°C~70°C With Derating | 2012 | CFM40S (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | 50.8mm | - | - | 1 | CE, cURus, FCC, TUV | 85% | 4.242kV | 15V | - | - | - | 2.67A | 40W | - | 2.67A | - | - | Universal Input | 30.48mm | - | ROHS3 Compliant | ||
![]() CFM40S120 Cincon Electronics Co. LTD | 292 |
| Datasheet | 7 Weeks | Chassis Mount | NO | 6 | 170.097139g | 0°C~70°C With Derating | 2012 | CFM40S (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | Not Applicable | 7 | Open Frame | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 50.8mm | NOT SPECIFIED | R-XXFM-X7 | 1 | CE, cURus, FCC, TUV | 85% | 4.242kV | 12V | 115V | NO | - | 3.34A | 40W | - | 3.34A | - | - | Universal Input | 30.48mm | - | ROHS3 Compliant | ||
![]() CFM60S150 Cincon Electronics Co. LTD | 171 |
| Datasheet | 7 Weeks | Chassis Mount | NO | - | 174.99999g | 0°C~70°C With Derating | 2008 | CFM60S (60W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | Not Applicable | 7 | Open Frame | ITE (Commercial) | 60W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXFM-X7 | 1 | CE, cURus, FCC, TUV | 86% | 4.242kV | 15V | 115V | NO | - | - | - | - | 4A | 60W | - | Universal Input | 30.48mm | - | ROHS3 Compliant | ||
![]() CFM40M090 Cincon Electronics Co. LTD | 196 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 90.000012g | 0°C~70°C With Derating | - | CFM40M (40W) | 3.00Lx2.00W x 0.91 H 76.2mmx50.8mmx23.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 40W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 84% | 5.656kV | - | - | - | - | - | - | - | 4.45A | - | - | Universal Input | 23.114mm | - | ROHS3 Compliant | ||
![]() CFM60S090 Cincon Electronics Co. LTD | 56 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 174.99999g | 0°C~70°C With Derating | 2012 | CFM60S (60W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 84% | 4.242kV | - | - | - | - | - | - | - | 6.67A | - | - | Universal Input | 30.48mm | - | ROHS3 Compliant | ||
![]() CFM80S120 Cincon Electronics Co. LTD | 64 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 154.999997g | -20°C~80°C With Derating | - | CFM80S (80W) | 4.00Lx2.00W x 1.07 H 101.6mmx50.8mmx27.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 80W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 89% | 4.242kV | - | - | - | - | - | 80W | - | 6.7A | - | - | Universal Input | 27.1mm | - | ROHS3 Compliant | ||
![]() CFM2007S Cincon Electronics Co. LTD | 77 |
| Datasheet | 7 Weeks | Chassis Mount | - | 6 | 99.999994g | 0°C~70°C With Derating | - | CFM20 (20W) | 3.50Lx2.00W x 0.91 H 88.9mmx50.8mmx23.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 15W | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 66% | 4.242kV | - | - | - | - | - | - | - | 4.4A | - | - | Universal Input | 25.4mm | - | ROHS3 Compliant | ||
![]() CFM21S033-T Cincon Electronics Co. LTD | 34 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -25°C~70°C With Derating | - | CFM21 (20W) | 3.00Lx1.60W x 0.77 H 76.2mmx40.6mmx19.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 13W | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 75% | 5.656kV | - | - | - | - | - | - | - | 4A | - | - | Universal Input | 19.5mm | - | ROHS3 Compliant | ||
![]() CFM25S360-T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | - | -30°C~70°C With Derating | - | CFM25S (25W) | 2.78Lx1.10W x 0.91 H 70.5mmx27.9mmx23.0mm | Active | Not Applicable | - | Open Frame | Household Appliances, ITE (Commercial) | 25W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, Nemko | 87% | 3kV | - | - | - | 700mA | - | - | - | - | - | - | Universal Input | - | - | ROHS3 Compliant | ||
![]() CFM40M480 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | 90.000012g | 0°C~70°C With Derating | - | CFM40M (40W) | 3.00Lx2.00W x 0.91 H 76.2mmx50.8mmx23.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 40W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 88% | 5.656kV | - | - | - | - | - | - | - | 834mA | - | - | Universal Input | 23.114mm | - | ROHS3 Compliant | ||
![]() CFM40S240 Cincon Electronics Co. LTD | 188 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 170.097139g | 0°C~70°C With Derating | 2008 | CFM40S (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 40W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 85% | 4.242kV | 24V | - | - | - | - | - | OUTPUT OVER CURRENT | 1.67A | 40.08W | 0.24Vrms | Universal Input | 30.48mm | 50.8mm | ROHS3 Compliant | ||
![]() CFM300M120 Cincon Electronics Co. LTD | 2275 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -40°C~80°C With Derating | - | CFM300M (300W) | 5.00Lx3.00W x 1.42 H 127.0mmx76.2mmx36.1mm | Active | Not Applicable | - | Open Frame | Medical | 300W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 92.5% | 4kV | - | - | - | 25A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | ROHS3 Compliant | ||
![]() CFM300S480 Cincon Electronics Co. LTD | 64 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -40°C~80°C With Derating | - | CFM300S (300W) | 5.00Lx3.00W x 1.42 H 127.0mmx76.2mmx36.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 300W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 94% | 3kV | - | - | - | 6.25A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | ROHS3 Compliant | ||
![]() CFM351M240 Cincon Electronics Co. LTD | 2561 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | -20°C~70°C With Derating | 2018 | CFM351M (350W) | 6.50Lx4.00W x 1.52 H 165.1mmx101.6mmx38.6mm | Active | Not Applicable | - | Open Frame | Medical | 350W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 93% | 5.656kV | - | - | - | 14.6A | - | - | - | 12.5A | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 38.6mm | - | ROHS3 Compliant | ||
![]() CFM100M050 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | 270.000008g | -20°C~70°C With Derating | - | CFM100M (100W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 100W | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 5.656kV | - | - | - | - | - | - | - | 20A | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 26.67mm | - | ROHS3 Compliant | ||
![]() CFM60M240 Cincon Electronics Co. LTD | 73 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 124.999993g | -20°C~70°C With Derating | - | CFM60M (60W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx27.94mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 60W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 89% | 4kV | - | - | - | - | - | - | - | 2.5A | - | - | Universal Input | 27.94mm | - | ROHS3 Compliant | ||
![]() CFM40S050 Cincon Electronics Co. LTD | 314 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 170.097139g | 0°C~70°C With Derating | 2012 | CFM40S (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 30W | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 76% | 4.242kV | - | - | - | - | - | - | - | 6A | - | - | Universal Input | 30.48mm | - | ROHS3 Compliant | ||
![]() CFM2001S Cincon Electronics Co. LTD | 74 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | 99.999994g | 0°C~70°C With Derating | 2012 | CFM20 (20W) | 3.50Lx2.00W x 0.91 H 88.9mmx50.8mmx23.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 22W | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 72% | 4.242kV | - | - | - | - | - | - | - | 4.4A | - | - | Universal Input | 25.4mm | - | ROHS3 Compliant |