- Efficiency
- Series
- Number of Outputs
- Connector Type
- DC Output Connector
- Output Power
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- DC Output Cord Length
- Mounting Styles
- Height
Attribute column
Manufacturer
Cincon AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage-Output 1 | Packaging | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Current - Output 1 | Operating Temperature Range | Isolation Voltage | Load Regulation | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRH50A150-01E02-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - 20 C | Desktop | Details | - | - | - | TRH50A | Barrel Connector | 1 Output | Level VI | 50 W | - | - 20 C to + 70 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH50A480-01E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - 20 C | Desktop | Details | - | - | - | TRH50A | Barrel Connector | 1 Output | Level VI | 50 W | - | - 20 C to + 70 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH70A180-36E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | - | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - 20 C | Desktop | Details | - | - | - | TRH70A | Barrel Connector | 1 Output | Level VI | 70 W | - | - 20 C to + 70 C | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TR100M120-12E12-LVL-V Cincon | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.5 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Desktop | Details | 1.069 lbs | - | Bulk | TR100M | Barrel Connector | 1 Output | Level V | 100 W | - | - 20 C to + 60 C | 4 kVAC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | ||
![]() TR60M24-36E03-LEVEL-V Cincon | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | 0 C | Desktop | Details | 12.169517 oz | - | - | TR60M | Barrel Connector | 1 Output | 87 % | 60 W | - | 0 C to + 60 C | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30.5 mm | 132 mm | 58 mm | ||
![]() TR60M48-11E03-LEVEL-V Cincon | In Stock | - | - | 345.000004 g | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | 0 C | Desktop | Details | 12.169517 oz | - | - | TR60M | Barrel Connector | 1 Output | 87 % | 60 W | - | 0 C to + 60 C | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30.5 mm | 132 mm | 58 mm | ||
![]() TRG36A09-26E02-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, GS, IEC60950-1, UL60950-1 | 9.5 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Desktop | Details | - | - | - | TRG36A | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 22.5 mm | 110 mm | 51 mm | ||
![]() TRH70A120-40E01-LEVEL-VI Cincon | In Stock | - | - | - | Required | - | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 720 mm | 1 | 264 VAC | 90 VAC | + 70 C | External | - 20 C | Desktop | Details | - | - | - | TRH70A | Barrel Connector | 1 Output | Level VI | 70 W | - | - 20 C to + 70 C | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH70A480-12E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - 20 C | Desktop | Details | 10.582189 oz | - | - | TRH70A | Barrel Connector | 1 Output | Level VI | 70 W | - | - 20 C to + 70 C | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH50A180-01E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - 20 C | Desktop | Details | - | - | - | TRH50A | Barrel Connector | 1 Output | Level VI | 50 W | - | - 20 C to + 70 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH70A360-02E02-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN60950-1, IEC60950-1, UL60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | - | - | + 70 C | - | - 20 C | Desktop | Details | - | - | - | TRH70A | Barrel Connector | 1 Output | Level VI | 70 W | - | - 20 C to + 70 C | - | Regulated | - | EN60950-1, IEC60950-1, UL60950-1 | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH70A360-12E02-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN60950-1, IEC60950-1, UL60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | - | - | + 70 C | - | - 20 C | Desktop | Details | - | - | - | TRH70A | Barrel Connector | 1 Output | Level VI | 70 W | - | - 20 C to + 70 C | - | Regulated | - | EN60950-1, IEC60950-1, UL60950-1 | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, UL60950-1 | 9.5 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - 30 C | Desktop | Details | 1.069 lbs | - | - | TRH100A | Barrel Connector | 1 Output | Level VI | 100 W | - | - 30 C to + 70 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, UL60950-1 | 9.5 mm | Center Positive | Convection | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - 30 C | Desktop | Details | - | - | - | TRH100A | Barrel Connector | 1 Output | Level VI | 100 W | - | - 30 C to + 70 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | ||
![]() TRH50A120-01E01-LEVEL-VI Cincon | In Stock | - | - | - | Required | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | 264 VAC | 90 VAC | + 70 C | External | - 20 C | Desktop | Details | 10.582189 oz | - | - | TRH50A | Barrel Connector | 1 Output | Level VI | 50 W | - | - 20 C to + 70 C | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TR60M48-01E03-LEVEL-V Cincon | In Stock | - | - | - | - | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | 0 C | Desktop | Details | 12.169517 oz | - | Bulk | TR60M | Barrel Connector | 1 Output | 87 % | 60 W | - | 0 C to + 60 C | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30.5 mm | 132 mm | 58 mm | ||
![]() TR60M19-11E02-LEVEL-V Cincon | In Stock | - | - | 345.000004 g | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | 264 VAC | 90 VAC | + 60 C | External | 0 C | Desktop | Details | 12.169517 oz | 19 V | Bulk | TR60M | Barrel Connector | 1 Output | 86 % | 60 W | 3.15 A | 0 C to + 60 C | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30.5 mm | 132 mm | 58 mm | ||
![]() TRH50A120-11E11-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | 264 VAC | 90 VAC | + 70 C | External | - 20 C | Desktop | Details | - | - | - | TRH50A | Barrel Connector | 1 Output | Level VI | 50 W | - | - 20 C to + 70 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH70A120-48E01-LEVEL-VI Cincon | In Stock | - | - | - | Required | - | 9.5 mm | Center Positive | Convection | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 720 mm | 1 | 264 VAC | 90 VAC | + 70 C | External | - 20 C | Desktop | Details | - | - | - | TRH70A | Barrel Connector | 1 Output | Level VI | 70 W | - | - 20 C to + 70 C | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH50A480-11E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - 20 C | Desktop | Details | - | - | - | TRH50A | Barrel Connector | 1 Output | Level VI | 50 W | - | - 20 C to + 70 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm |