- Efficiency
- Series
- Number of Outputs
- Connector Type
- DC Output Connector
- Output Power
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- DC Output Cord Length
- Mounting Styles
- Height
Attribute column
Manufacturer
Cincon AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | RoHS | Shipping Restrictions | Unit Weight | Voltage-Output 1 | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Current - Output 1 | Operating Temperature Range | Isolation Voltage | Load Regulation | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRG36A05-01E01-LEVEL-VI Cincon | In Stock | - | - | Required | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Desktop | Details | - | 6.702053 oz | - | TRG36A | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | PSE | - | 90 VAC to 264 VAC | Universal | 22.5 mm | 111 mm | 51 mm | ||
![]() TRG36A18-12E03-LEVEL-VI Cincon | In Stock | - | - | Required | CE, cUL, EN60950-1, GS, IEC60950-1, UL60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Desktop | Details | - | - | - | TRG36A | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 22.5 mm | 110 mm | 51 mm | ||
![]() TR30M240-39E03-LEVEL-V Cincon | In Stock | - | - | - | EN60601-1, UL60601-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | 0 C | Desktop | Details | - | - | 24 V | TR30M | Barrel Connector | 1 Output | 84 % | 30 W | 1.25 A | 0 C to + 60 C | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30 mm | 110 mm | 50 mm | ||
![]() TRH50A360-01E12-LEVEL-VI Cincon | In Stock | - | - | Required | EN60950-1, IEC60950-1, UL60950-1 | 12 mm | Center Positive | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | - | - | + 70 C | - | - 20 C | Desktop | Details | - | - | - | TRH50A | Barrel Connector | 1 Output | Level VI | 50 W | - | - 20 C to + 70 C | - | Regulated | - | EN60950-1, IEC60950-1, UL60950-1 | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH50A120-12E02-LEVEL-VI Cincon | In Stock | - | - | Required | EN60950-1, IEC60950-1, UL60950-1 | - | - | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | - | - | - | + 70 C | - | - 20 C | Desktop | - | - | - | - | TRH50A | Barrel Connector | 1 Output | Level VI, CoC Tier 2 | 50 W | - | - | - | - | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH70A240-02E03-LEVEL-VI Cincon | In Stock | - | - | Required | - | - | - | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | - | - | - | + 70 C | - | - 20 C | Desktop | - | - | - | - | TRH70A | Barrel Connector | 1 Output | Level VI | 70 W | - | - | - | - | PSE | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, UL60950-1 | - | - | - | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | - | - | - | + 70 C | - | - 30 C | Desktop | - | - | - | - | TRH100A | Barrel Connector | 1 Output | Level VI | 100 W | - | - | - | - | PSE | - | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | ||
![]() TRH50A240-40E03-LEVEL-VI Cincon | In Stock | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | - | - | - | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | - | - | - | + 70 C | - | - 20 C | Desktop | - | - | - | - | TRH50A | Barrel Connector | 1 Output | Level VI | 50 W | - | - | - | - | PSE | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TR60M19-11E03 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR60M24-12E03 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRE36A050-12G02 VI Cincon | In Stock | - | - | - | EN62368-1, IEC62368-1, UL62368-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | - | - | + 60 C | - | - 20 C | Desktop | - | - | 5.291094 oz | - | TRE36 | Barrel Connector | 1 Output | Level VI | 36 W | - | - | - | Regulated | PSE | EN62368-1, IEC62368-1, UL62368-1 | 90 VAC to 264 VAC | Universal | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-01G03-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | - | - | + 60 C | - | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M150-12G13-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | - | - | + 60 C | - | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M480-39E13-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | - | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | - | - | + 60 C | - | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-36G01-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | - | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-36G02-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | - | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.2 m | 1 | - | - | + 60 C | - | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M480-02G03-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | - | - | + 60 C | - | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M480-39E03-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | - | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | - | - | + 60 C | - | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-02G13-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | - | - | + 60 C | - | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-40E01-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | - | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 720 mm | 1 | - | - | + 60 C | - | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - | - 20 C to + 60 C | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm |