- Efficiency
- Series
- Number of Outputs
- Connector Type
- DC Output Connector
- Output Power
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- DC Output Cord Length
- Mounting Styles
- Height
Attribute column
Manufacturer
Cincon AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Shipping Restrictions | Unit Weight | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Load Regulation | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR36M050-02G02-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-11G01-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M180-11G02-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | - | 5.291094 oz | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | PSE | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Universal | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-01G02-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-02E11-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-11G03-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-48E12-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M090-01E12-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M180-02G12-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-35G03-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M180-12G12-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TRE36A135-12G03 VI Cincon | In Stock | - | - | Required | EN62368-1, IEC62368-1, UL62368-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | - | - | 5.291094 oz | TRE36 | Barrel Connector | 1 Output | 89 % | 36 W | - | Regulated | PSE | EN62368-1, IEC62368-1, UL62368-1 | 90 VAC to 264 VAC | Universal | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-36G11-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M150-02E03-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-35G01-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M180-02G11-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-49G02-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-39E01-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-01G01-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-01G12-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm |