- Efficiency
- Series
- Number of Outputs
- Connector Type
- DC Output Connector
- Output Power
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- DC Output Cord Length
- Mounting Styles
- Height
Attribute column
Manufacturer
Cincon AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Shipping Restrictions | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Load Regulation | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR36M360-35E02-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-01E12-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-36G02-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M480-39G13-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-48E02-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-02G12-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M050-48E01-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-36G13-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-12G13-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-39E11-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-39E12-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M150-01G11-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-12E03-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-12E01-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-39E12-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M050-11G12-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M050-35G11-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M050-36G01-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-35G12-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M090-01G02-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm |