- Efficiency
- Series
- Number of Outputs
- Connector Type
- DC Output Connector
- Output Power
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- DC Output Cord Length
- Mounting Styles
- Height
Attribute column
Manufacturer
Cincon AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR36M180-11G03 VI Cincon Electronics Co. LTD | 14 |
| - | 8 Weeks | 0.331lb 150.14g | -30°C~60°C | TR36M (36W) | 3.94Lx1.77W x 0.89 H 100.0mmx45.0mmx22.5mm | Active | Not Applicable | Medical | 36W | CE, cURus, FCC, NEMKO, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | ROHS3 Compliant | ||
![]() TR36M480-11G03 VI Cincon Electronics Co. LTD | 47 |
| - | 8 Weeks | 0.331lb 150.14g | -30°C~60°C | TR36M (36W) | 3.94Lx1.77W x 0.89 H 100.0mmx45.0mmx22.5mm | Active | Not Applicable | Medical | 36W | CE, cURus, FCC, NEMKO, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | ROHS3 Compliant | ||
![]() TR36M050-11G02 VI Cincon Electronics Co. LTD | 80 |
| - | 8 Weeks | 0.331lb 150.14g | -30°C~60°C | TR36M (36W) | 3.94Lx1.77W x 0.89 H 100.0mmx45.0mmx22.5mm | Active | Not Applicable | Medical | 25W | CE, cURus, FCC, NEMKO, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | ROHS3 Compliant | ||
![]() TR36M240-11G03 VI Cincon Electronics Co. LTD | 70 |
| - | 8 Weeks | 0.331lb 150.14g | -30°C~60°C | TR36M (36W) | 3.94Lx1.77W x 0.89 H 100.0mmx45.0mmx22.5mm | Active | Not Applicable | Medical | 36W | CE, cURus, FCC, NEMKO, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | ROHS3 Compliant | ||
![]() TRH25050-A-11E02 VI Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | 0.309lb 140.0g | -20°C~60°C | TRH25 (25W) | 2.84Lx1.38W x 2.05 H 72.0mmx35.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 20W | CE, cULus, GS, TUV | Level VI, CoC Tier 2 | - | Fixed Blade | 5V | Wall Mount (Class II) | North America | 48 1.22m | NEMA 1-15P | - | 75mW Max | ROHS3 Compliant | ||
![]() TRG1518-A-11E03 VI Cincon Electronics Co. LTD | 39 |
| Datasheet | 8 Weeks | 0.309lb 140.0g | -20°C~60°C | TRG15 (15W) | 2.84Lx1.38W x 2.05 H 72.0mmx35.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 15W | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | Fixed Blade | 18V | Wall Mount (Class II) | North America | 70.9 1.80m | NEMA 1-15P | - | 75mW Max | ROHS3 Compliant | ||
![]() TRG1524-A-11E03 VI Cincon Electronics Co. LTD | 40 |
| Datasheet | 8 Weeks | 0.309lb 140.0g | -20°C~60°C | TRG15 (15W) | 2.84Lx1.38W x 2.05 H 72.0mmx35.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 15W | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | Fixed Blade | 24V | Wall Mount (Class II) | North America | 70.9 1.80m | NEMA 1-15P | - | 75mW Max | ROHS3 Compliant | ||
![]() TRG1515-A-11E03 VI Cincon Electronics Co. LTD | 68 |
| Datasheet | 8 Weeks | 0.309lb 140.0g | -20°C~60°C | TRG15 (15W) | 2.84Lx1.38W x 2.05 H 72.0mmx35.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 15W | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | Fixed Blade | 15V | Wall Mount (Class II) | North America | 70.9 1.80m | NEMA 1-15P | - | 75mW Max | ROHS3 Compliant | ||
![]() TRG1507-A-11E03 VI Cincon Electronics Co. LTD | 51 |
| Datasheet | 8 Weeks | 0.309lb 140.0g | -20°C~60°C | TRG15 (15W) | 2.84Lx1.38W x 2.05 H 72.0mmx35.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 12W | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | Fixed Blade | 7.5V | Wall Mount (Class II) | North America | 70.9 1.80m | NEMA 1-15P | - | 75mW Max | ROHS3 Compliant | ||
![]() TRG30R150V-11E03-GY-BK VI Cincon Electronics Co. LTD | 67 |
| Datasheet | 8 Weeks | 0.662lb 300.28g | -20°C~60°C | TRG30R V (30W) | 4.24Lx2.27W x 1.32 H 107.8mmx57.6mmx33.5mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | Positive Center | Multi-Blade (Sold Separately) | 15V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade (Sold Separately) | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | ROHS3 Compliant | ||
![]() TR70MA150-01E02 VI Cincon Electronics Co. LTD | 13 |
| Datasheet | 8 Weeks | - | -20°C~70°C | TR70M (70W) | 4.72Lx2.05W x 1.22 H 120.0mmx52.0mmx31.0mm | Active | Not Applicable | Medical | 70W | CE, cURus, FCC, Nemko | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 150mW Max | - | ||
![]() TRG30R120V-11E03-GY-BK VI Cincon Electronics Co. LTD | 94 |
| Datasheet | 8 Weeks | 0.662lb 300.28g | -20°C~60°C | TRG30R V (30W) | 4.24Lx2.27W x 1.32 H 107.8mmx57.6mmx33.5mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | Positive Center | Multi-Blade (Sold Separately) | 12V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade (Sold Separately) | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | ROHS3 Compliant | ||
![]() TRH150A180-11E12 VI Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | 1.653lbs 750.00g | -30°C~65°C | TRH150A (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | ITE (Commercial) | 150W | CE, cULus, FCC, GS, NEMKO, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 150mW Max | ROHS3 Compliant | ||
![]() TRE25RD180-11E03 VI Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | 0.309lb 140.0g | -20°C~60°C | TRE25R (25W) | 2.80Lx1.30W x 2.22 H 71.0mmx33.0mmx56.4mm | Active | Not Applicable | ITE (Commercial) | 25W | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | Positive Center | Multi-Blade (Sold Separately) | 18V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade (Sold Separately) | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | ROHS3 Compliant | ||
![]() TRG10R075-11E03 VI Cincon Electronics Co. LTD | 13 |
| Datasheet | 8 Weeks | 0.287lb 130.18g | -20°C~60°C | TRG10R (10W) | 2.86Lx1.40W x 1.82 H 72.6mmx35.6mmx46.3mm | Active | Not Applicable | ITE (Commercial) | 9W | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | Positive Center | Multi-Blade (Sold Separately) | 7.5V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade (Sold Separately) | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | ROHS3 Compliant | ||
![]() TRE25RD050-11E03 VI Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | 0.309lb 140.0g | -20°C~60°C | TRE25R (25W) | 2.80Lx1.30W x 2.22 H 71.0mmx33.0mmx56.4mm | Active | Not Applicable | ITE (Commercial) | 20W | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | Positive Center | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade (Sold Separately) | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | ROHS3 Compliant | ||
![]() TRH150A150-1442E471 VI Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | 1.653lbs 750.00g | -30°C~65°C | TRH150A (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | ITE (Commercial) | 150W | CE, cULus, FCC, GS, NEMKO, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 37.4 0.95m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | ROHS3 Compliant | ||
![]() TRH150A360-11E12 VI Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | 1.653lbs 750.00g | -30°C~65°C | TRH150A (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | ITE (Commercial) | 150W | CE, cULus, FCC, GS, NEMKO, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 36V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 150mW Max | ROHS3 Compliant | ||
![]() TR15RA090-01E03-GY-BK VI Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | - | -20°C~60°C | TR15RA (15W) | 3.17Lx1.89W x 1.71 H 80.6mmx47.9mmx43.3mm | Active | Not Applicable | ITE (Commercial) | 13W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | Positive Center | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade (Sold Separately) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | - | ROHS3 Compliant | ||
![]() TR15RA180-01E03-GY-BK VI Cincon Electronics Co. LTD | 78 |
| Datasheet | 8 Weeks | - | -20°C~60°C | TR15RA (15W) | 3.17Lx1.89W x 1.71 H 80.6mmx47.9mmx43.3mm | Active | Not Applicable | ITE (Commercial) | 15W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | Positive Center | Multi-Blade (Sold Separately) | 18V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade (Sold Separately) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | - | ROHS3 Compliant |