- Number of Outputs
- Height
- Length
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Efficiency
- Series
- Mounting Styles
- Product
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Agency Approvals | Certificates | Input Frequency | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Connector Type | Pins | Power consumption without load | Protection1 | RoHS | SwitchingFrequency | Type of power supply | Series | Type | Color | Applications | Additional Feature | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Protections | Isolation Voltage | Power | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECB40W18-72S15-B Cincon | In Stock | - | Datasheet | UL, CUL, CB, CE, EN, UKCA | - | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | -40°C | - | PC Pins | 6 | - | - | - | - | - | - | Isolated | Black, Gray | - | Positive Logic Remote ON/OFF, With Bus Function | 40 W | 1 | 88.5% | 15 VDC | 2.666 A | - | - | 3000V | - | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S24N Cincon | In Stock | - | Datasheet | UL, CUL, CB, CE, EN, UKCA | - | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | -40°C | - | PC Pins | 6 | - | - | - | - | - | - | Isolated | Black, Gray | - | Negative Logic Remote ON/OFF | 40 W | 1 | 89% | 24 VDC | 1.666 A | - | - | 3000V | - | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S54 Cincon | In Stock | - | Datasheet | UL, CUL, CB, CE, EN, UKCA | - | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | -40°C | - | PC Pins | 6 | - | - | - | - | - | - | Isolated | Black, Gray | - | Positive Logic Remote ON/OFF | 40 W | 1 | 89% | 54 VDC | 0.74 A | - | - | 3000V | - | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S48 Cincon | In Stock | - | Datasheet | UL, CUL, CB, CE, EN, UKCA | - | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | -40°C | - | PC Pins | 6 | - | - | - | - | - | - | Isolated | Black, Gray | - | Positive Logic Remote ON/OFF | 40 W | 1 | 89% | 48 VDC | 0.833 A | - | - | 3000V | - | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S05N-B Cincon | In Stock | - | Datasheet | UL, CUL, CB, CE, EN, UKCA | - | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | -40°C | - | PC Pins | 6 | - | - | - | - | - | - | Isolated | Black, Gray | - | Negative Logic Remote ON/OFF, With Bus Function | 40 W | 1 | 88.5% | 5 VDC | 8 A | - | - | 3000V | - | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S15 Cincon | In Stock | - | Datasheet | UL, CUL, CB, CE, EN, UKCA | - | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | -40°C | - | PC Pins | 6 | - | - | - | - | - | - | Isolated | Black, Gray | - | Positive Logic Remote ON/OFF | 40 W | 1 | 88.5% | 15 VDC | 2.666 A | - | - | 3000V | - | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S12 Cincon | In Stock | - | Datasheet | UL, CUL, CB, CE, EN, UKCA | - | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.617 A | 105°C | -40°C | - | PC Pins | 6 | - | - | - | - | - | - | Isolated | Black, Gray | - | Positive Logic Remote ON/OFF | 40 W | 1 | 90% | 12 VDC | 3.333 A | - | - | 3000V | - | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S05 Cincon | In Stock | - | Datasheet | UL, CUL, CB, CE, EN, UKCA | - | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | -40°C | - | PC Pins | 6 | - | - | - | - | - | - | Isolated | Black, Gray | - | Positive Logic Remote ON/OFF | 40 W | 1 | 88.5% | 5 VDC | 8 A | - | - | 3000V | - | - | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() CEB100W-24S48N Cincon | In Stock | - | Datasheet | UL, CUL, CB, CE, EN, UKCA | - | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.625 A | 105°C | -40°C | - | PC Pins | 8 | - | - | - | - | - | - | Isolated | Black | - | Negative Logic Remote ON/OFF | 100 W | 1 | 90.5% | 48 VDC | 2.10 A | - | - | 3000V | - | - | Compliance Docs | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-24S48 Cincon | In Stock | - | Datasheet | UL, CUL, CB, CE, EN, UKCA | - | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.625 A | 105°C | -40°C | - | PC Pins | 8 | - | - | - | - | - | - | Isolated | Black | - | Positive Logic Remote ON/OFF | 100 W | 1 | 90.5% | 48 VDC | 2.10 A | - | - | 3000V | - | - | Compliance Docs | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-24S24N Cincon | In Stock | - | Datasheet | UL, CUL, CB, CE, EN, UKCA | - | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.667 A | 105°C | -40°C | - | PC Pins | 8 | - | - | - | - | - | - | Isolated | Black | - | Negative Logic Remote ON/OFF | 100 W | 1 | 90.5% | 24 VDC | 4.20 A | - | - | 3000V | - | - | Compliance Docs | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CFM50S120-S CINCON | 47 |
| - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | 65kHz | switching | - | - | - | - | - | - | - | 87% | - | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | - | - | ||
![]() CFM50S360-S CINCON | 33 |
| - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | 65kHz | switching | - | - | - | - | - | - | - | 89% | - | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | - | - | ||
![]() CFM50S240-S CINCON | 19 |
| - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | 65kHz | switching | - | - | - | - | - | - | - | 89% | - | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | - | - | ||
![]() CFM70S480-S CINCON | 17 |
| - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | 65kHz | switching | - | - | - | - | - | - | - | 91% | - | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | - | - | ||
![]() ECB40W18-72S12-ECRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | - | - | - | RoHS Compliant | - | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | - | 3 kVAC | - | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S15-EDRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | - | - | - | RoHS Compliant | - | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | - | 3 kVAC | - | DC/DC Converters | - | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | - | - | - | RoHS Compliant | - | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | - | 3 kVAC | - | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S12-EDRTP Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | - | - | - | RoHS Compliant | - | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | - | 3 kVAC | - | DC/DC Converters | - | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S15-ECRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | - | - | - | RoHS Compliant | - | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | - | 3 kVAC | - | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm |