- Number of Outputs
- Height
- Length
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Efficiency
- Series
- Mounting Styles
- Product
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Certificates | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Frequency | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Output Connector Diameters | Output Connector Type | Package Description | Part Life Cycle Code | Pins | Power consumption without load | Protection1 | Risk Rank | RoHS | Rohs Code | SwitchingFrequency | Type of power supply | Unit Weight | Series | Type | Color | Additional Feature | Power Rating | Reach Compliance Code | Number of Outputs | Efficiency | Output Voltage | Analog IC - Other Type | Output Current | Output Power | Protections | Isolation Voltage | Power | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQB75W-48S05N-DIN Cincon | In Stock | - | - | 1/4 Brick | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | - | - | 75 V | 18 V | CQB75W-48S05N-DIN | - | - | + 100 C | Isolated | - 40 C | DIN Rail | - | - | , | Active | - | - | - | 5.74 | Details | - | - | - | - | CQB75W | - | - | - | - | compliant | 1 Output | 85 % | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | 1.5 kV | - | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S15N-C Cincon | 16 |
| - | - | - | - | - | - | - | 1 | - | - | - | 75 V | 9 V | - | - | - | + 105 C | - | - 40 C | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | - | CQB75W8 | - | - | - | - | - | 1 Output | - | - | - | - | 75 W | - | 3 kV | - | Isolated | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S48N-C Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | 75 V | 9 V | - | - | - | + 105 C | - | - 40 C | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | - | CQB75W8 | - | - | - | - | - | 1 Output | - | - | - | - | 75 W | - | 3 kV | - | Isolated | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB150W-110S48N-CMFD Cincon | 2542 |
| - | 1/4 Brick | - | - | - | - | - | 1 | - | - | - | 160 V | 43 V | - | - | - | + 100 C | - | - 40 C | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | 10.582189 oz | CQB150W-110S | - | - | - | - | - | 1 Output | - | - | - | - | 150 W | - | 3 kV | - | Isolated | - | 43 V to 160 V | 34.2 mm | 117 mm | 63.4 mm | ||
![]() CQB150W-110S48N-CMFC Cincon | 2421 |
| - | 1/4 Brick | - | - | - | - | - | 1 | - | - | - | 160 V | 43 V | - | - | - | + 100 C | - | - 40 C | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | 7.583902 oz | CQB150W-110S | - | - | - | - | - | 1 Output | - | - | - | - | 150 W | - | 3 kV | - | Isolated | - | 43 V to 160 V | 32 mm | 117 mm | 61 mm | ||
![]() CQB150W-110S05N-CMFD Cincon | In Stock | - | - | 1/4 Brick | - | - | - | - | - | 1 | - | - | - | 160 V | 43 V | - | - | - | + 100 C | - | - 40 C | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | 10.582189 oz | CQB150W-110S | - | - | - | - | - | 1 Output | - | - | - | - | 150 W | - | 3 kV | - | Isolated | - | 43 V to 160 V | 34.2 mm | 117 mm | 63.4 mm | ||
![]() CQB150-300S28-CMFC Cincon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | 425 V | 180 V | - | - | - | + 100 C | - | - 40 C | Chassis | - | - | - | - | - | - | - | - | Details | - | - | - | 7.583902 oz | - | - | - | - | - | - | 1 Output | - | - | - | - | 150 W | - | 3 kV | - | Isolated | - | 180 V to 425 V | 32 mm | 116.8 mm | 61 mm | ||
![]() CHB50W-48S48N-DIN Cincon | In Stock | - | - | Half Brick | - | - | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | - | - | 75 V | 18 V | CHB50W-48S48N-DIN | - | - | + 100 C | Isolated | - 40 C | DIN Rail | - | - | , | Active | - | - | - | 5.74 | Details | Yes | - | - | 3.315752 oz | CHB50W | - | - | - | - | compliant | 1 Output | 84 % | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 50 W | - | 1.5 kV | - | Isolated | - | 18 V to 75 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CHB100W-48S24N-DIN Cincon | In Stock | - | - | Half Brick | - | - | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | - | - | 75 V | 18 V | CHB100W-48S24N-DIN | - | - | + 100 C | Isolated | - 40 C | DIN Rail | - | - | , | Active | - | - | - | 5.74 | Details | - | - | - | 3.174657 oz | CHB100W | - | - | - | - | compliant | 1 Output | 89 % | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 100 W | - | 1.5 kV | - | Isolated | - | 18 V to 75 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CQE50W-24S15N-CM Cincon | In Stock | - | - | 1/4 Brick | - | - | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | - | - | 36 V | 9 V | CQE50W-24S15N-CM | - | - | + 105 C | Isolated | - 40 C | Chassis | - | - | , | Active | - | - | - | 5.75 | Details | - | - | - | - | CQE50W | - | - | - | - | compliant | 1 Output | 91.5 % | - | AC-DC REGULATED POWER SUPPLY MODULE | - | 50 W | - | 1.5 kV | - | Isolated | - | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CFM50S120-S CINCON | 47 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | - | - | 65kHz | switching | - | - | - | - | - | - | - | - | 87% | - | - | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | - | - | ||
![]() CFM50S360-S CINCON | 33 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | - | - | 65kHz | switching | - | - | - | - | - | - | - | - | 89% | - | - | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | - | - | ||
![]() CFM50S240-S CINCON | 19 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | - | - | 65kHz | switching | - | - | - | - | - | - | - | - | 89% | - | - | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | - | - | ||
![]() CFM70S480-S CINCON | 17 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | - | - | 65kHz | switching | - | - | - | - | - | - | - | - | 91% | - | - | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | - | - | ||
![]() EC2SBW-24S15H Cincon | 18 |
| - | - | - | - | CE, EN, UKCA | - | - | - | - | - | 9 VDC to 36 VDC | - | - | - | EC2SBW-H | 0.465 A | 105°C | - | -40°C | - | - | PC Pins | - | - | 6 | - | - | - | - | - | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF | 10 W | - | 1 | 89.5% | 15 VDC | - | 0.666 A | - | - | 3000V | - | - | - | 24 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() CHB500W-24S54N-PC Cincon | 2261 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF, Parallel Control | 500 W | - | 1 | 90.5% | 54 VDC | - | 9.26 A | - | - | 3000V | - | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S28N-PC Cincon | 2912 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF, Parallel Control | 500 W | - | 1 | 90% | 28 VDC | - | 18 A | - | - | 3000V | - | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S24N-PC Cincon | 2932 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9.5 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF, Parallel Control | 500 W | - | 1 | 91.5% | 24 VDC | - | 21 A | - | - | 3000V | - | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S48-PC Cincon | 2227 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF, Parallel Control | 500 W | - | 1 | 90% | 48 VDC | - | 10.40 A | - | - | 3000V | - | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S24-PC Cincon | 2171 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9.5 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF, Parallel Control | 500 W | - | 1 | 91.5% | 24 VDC | - | 21 A | - | - | 3000V | - | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. |