- Number of Outputs
- Height
- Length
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Efficiency
- Series
- Mounting Styles
- Product
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Output Connector Type | Output Current (Channel 1) | Output Voltage (Channel 1) | Output Voltage (Channel 2) | Pins | Type | Color | Additional Feature | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Isolation Voltage | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2SBW-24S15HN Cincon | 10 |
| - | - | - | CE, EN, UKCA | 9 VDC to 36 VDC | EC2SBW-H | 0.465 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 6 | Isolated | Black | Negative Logic Remote ON/OFF | 10 W | 1 | 89.5% | 15 VDC | 0.666 A | 3000V | 24 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-24S05HN Cincon | 10 |
| - | - | - | CE, EN, UKCA | 9 VDC to 36 VDC | EC2SBW-H | 0.485 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 6 | Isolated | Black | Negative Logic Remote ON/OFF | 10 W | 1 | 86% | 5 VDC | 2 A | 3000V | 24 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() CQB150W14-72S28N-B Cincon | In Stock | - | - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Negative Logic Remote ON/OFF, With Bus Function, With External UVLO Function | 150 W | 1 | 90% | 28 VDC | 5.40 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S15N-B Cincon | 2989 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Negative Logic Remote ON/OFF, With Bus Function, With External UVLO Function | 150 W | 1 | 90.5% | 15 VDC | 10 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S12N-B Cincon | In Stock | - | - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Negative Logic Remote ON/OFF, With Bus Function, With External UVLO Function | 150 W | 1 | 90% | 12 VDC | 12.50 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S05N-B Cincon | 2420 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Negative Logic Remote ON/OFF, With Bus Function, With External UVLO Function | 150 W | 1 | 90% | 5 VDC | 25 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S54-B Cincon | 2720 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Positive Logic Remote ON/OFF, With Bus Function, With External UVLO Function | 150 W | 1 | 90.5% | 54 VDC | 2.80 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S15-B Cincon | 2590 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Positive Logic Remote ON/OFF, With Bus Function, With External UVLO Function | 150 W | 1 | 90.5% | 15 VDC | 10 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S28N Cincon | In Stock | - | - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Negative Logic Remote ON/OFF | 150 W | 1 | 90% | 28 VDC | 5.40 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S24N Cincon | 2754 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Negative Logic Remote ON/OFF | 150 W | 1 | 89% | 24 VDC | 6.30 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S12N Cincon | 2813 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Negative Logic Remote ON/OFF | 150 W | 1 | 90% | 12 VDC | 12.50 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S28 Cincon | 2912 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Positive Logic Remote ON/OFF | 150 W | 1 | 90% | 28 VDC | 5.40 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S24 Cincon | 2839 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Positive Logic Remote ON/OFF | 150 W | 1 | 89% | 24 VDC | 6.30 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S12 Cincon | 2681 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Positive Logic Remote ON/OFF | 150 W | 1 | 90% | 12 VDC | 12.50 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S05 Cincon | 2100 |
| - | - | - | UL, CUL, CB, CE, EN, UKCA | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 10 | Isolated | Black, Gray | Positive Logic Remote ON/OFF | 150 W | 1 | 90% | 5 VDC | 25 A | 3000V | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() EC7AW18-72D12-ECRTP Cincon | 34 |
| - | - | -12 VDC | CE, EN, UKCA | 10 VDC to 160 VDC | EC7AW18 ECRT | 1 A | 105°C | - | -40°C | - | Screw Terminals | - | - | - | 6 | Isolated | Gray | Negative Logic Remote ON/OFF, With Protective Coating | 10 W | 1 | 85% | 12 VDC | ±0.416 A | 3000V | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72D05-ECRTP Cincon | 34 |
| - | - | -5 VDC | CE, EN, UKCA | 10 VDC to 160 VDC | EC7AW18 ECRT | 1 A | 105°C | - | -40°C | - | Screw Terminals | - | - | - | 6 | Isolated | Gray | Negative Logic Remote ON/OFF, With Protective Coating | 10 W | 1 | 81% | 5 VDC | ±1 A | 3000V | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72S15-ECRTP Cincon | 7 |
| - | - | - | CE, EN, UKCA | 10 VDC to 160 VDC | EC7AW18 ECRT | 1 A | 105°C | - | -40°C | - | Screw Terminals | - | - | - | 6 | Isolated | Gray | Negative Logic Remote ON/OFF, With Protective Coating | 10 W | 1 | 87% | 15 VDC | 0.668 A | 3000V | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72D12-EDRT Cincon | 9 |
| - | N/A | -12 VDC | UL 62368-1, CE, UKCA, EN | 10 VDC to 160 VDC | EC7AW18 EDRT | 1 A | 105°C | 3000V | -40°C | DIN Rail | Screw Terminals | ±0.416 A | 12 VDC | -12 VDC | 6 | - | Gray | Negative Logic Remote ON/OFF | 10 W | 1 | 85% | 12 VDC | ±0.416 A | - | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72S12-EDRT Cincon | 38 |
| - | N/A | - | UL 62368-1, CE, UKCA, EN | 10 VDC to 160 VDC | EC7AW18 EDRT | 1 A | 105°C | 3000V | -40°C | DIN Rail | Screw Terminals | 0.835 A | 12 VDC | - | 6 | - | Gray | Negative Logic Remote ON/OFF | 10 W | 1 | 87% | 12 VDC | 0.835 A | - | 72 VDC | 0.80 in. | 4 in. | 2.14 in. |