- Number of Outputs
- Height
- Length
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Efficiency
- Series
- Mounting Styles
- Product
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Base Product Number | Brand | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Output Connector Type | Output Current (Channel 1) | Output Current-Channel 2 | Output Voltage (Channel 1) | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Channel 4 | Package | Pins | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Color | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC7AW18-72S05-EDRT Cincon | 34 |
| - | - | - | - | N/A | - | UL 62368-1, CE, UKCA, EN | - | - | - | - | - | 10 VDC to 160 VDC | - | - | - | EC7AW18 EDRT | 1 A | 105°C | - | - | 3000V | -40°C | DIN Rail | - | Screw Terminals | 2 A | - | 5 VDC | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Gray | - | - | Negative Logic Remote ON/OFF | - | 10 W | 1 | - | 82% | - | - | 5 VDC | - | - | 2 A | - | - | - | - | - | - | - | - | - | 72 VDC | - | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72D12-ECRT Cincon | 41 |
| - | - | - | - | - | -12 VDC | CE, EN, UKCA | - | - | - | - | - | 10 VDC to 160 VDC | - | - | - | EC7AW18 ECRT | 1 A | 105°C | - | - | - | -40°C | - | - | Screw Terminals | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Isolated | Gray | - | - | Negative Logic Remote ON/OFF | - | 10 W | 1 | - | 85% | - | - | 12 VDC | - | - | ±0.416 A | - | - | - | - | - | - | 3000V | - | - | 72 VDC | - | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72S15-ECRT Cincon | 41 |
| - | - | - | - | - | - | CE, EN, UKCA | - | - | - | - | - | 10 VDC to 160 VDC | - | - | - | EC7AW18 ECRT | 1 A | 105°C | - | - | - | -40°C | - | - | Screw Terminals | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Isolated | Gray | - | - | Negative Logic Remote ON/OFF | - | 10 W | 1 | - | 87% | - | - | 15 VDC | - | - | 0.668 A | - | - | - | - | - | - | 3000V | - | - | 72 VDC | - | 0.80 in. | 4 in. | 2.14 in. | ||
![]() EC7AW18-72S12-ECRT Cincon | 41 |
| - | - | - | - | - | - | CE, EN, UKCA | - | - | - | - | - | 10 VDC to 160 VDC | - | - | - | EC7AW18 ECRT | 1 A | 105°C | - | - | - | -40°C | - | - | Screw Terminals | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Isolated | Gray | - | - | Negative Logic Remote ON/OFF | - | 10 W | 1 | - | 87% | - | - | 12 VDC | - | - | 0.835 A | - | - | - | - | - | - | 3000V | - | - | 72 VDC | - | 0.80 in. | 4 in. | 2.14 in. | ||
![]() ECB40W18-72S24N-B Cincon | 2763 |
| - | - | - | - | - | - | UL, CUL, CB, CE, EN, UKCA | - | - | - | - | - | 8.5 VDC to 160 VDC | - | - | - | ECB40W18 | 0.624 A | 105°C | - | - | - | -40°C | - | - | PC Pins | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Isolated | Black, Gray | - | - | Negative Logic Remote ON/OFF, With Bus Function | - | 40 W | 1 | - | 89% | - | - | 24 VDC | - | - | 1.666 A | - | - | - | - | - | - | 3000V | - | - | 72 VDC | - | 0.50 in. | 2 in. | 1 in. | ||
![]() CHB200W12-72S48N-CMFD Cincon | 2890 |
| - | - | - | - | N/A | - | CE, UKCA, EN | - | - | - | - | - | 14 VDC to 160 VDC | - | - | - | CHB200W12-72S CMFD | 3.121 A | 95°C | - | - | - | -40°C | Chassis | - | Screw Terminal Block | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | Silver | - | - | Negative Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | - | 200 W | 1 | - | 88.5% | - | - | 48 VDC | - | - | 4.20 A | - | - | - | - | - | - | - | - | - | 72 VDC, 110 VDC | - | 1.56 in. | 6.98 in. | 3.09 in. | ||
![]() CHB200W12-72S48-CMFD Cincon | 2770 |
| - | - | - | - | N/A | - | CE, UKCA, EN | - | - | - | - | - | 14 VDC to 160 VDC | - | - | - | CHB200W12-72S CMFD | 3.121 A | 95°C | - | - | - | -40°C | Chassis | - | Screw Terminal Block | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | Silver | - | - | Positive Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | - | 200 W | 1 | - | 88.5% | - | - | 48 VDC | - | - | 4.20 A | - | - | - | - | - | - | - | - | - | 72 VDC, 110 VDC | - | 1.56 in. | 6.98 in. | 3.09 in. | ||
![]() CHB200W12-72S15-CMFD Cincon | 2487 |
| - | - | - | - | N/A | - | CE, UKCA, EN | - | - | - | - | - | 14 VDC to 160 VDC | - | - | - | CHB200W12-72S CMFD | 3.086 A | 95°C | - | - | - | -40°C | Chassis | - | Screw Terminal Block | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | Silver | - | - | Positive Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | - | 200 W | 1 | - | 89.5% | - | - | 15 VDC | - | - | 13.50 A | - | - | - | - | - | - | - | - | - | 72 VDC, 110 VDC | - | 1.56 in. | 6.98 in. | 3.09 in. | ||
![]() CHB200W12-72S12-CMFD Cincon | 2470 |
| - | - | - | - | N/A | - | CE, UKCA, EN | - | - | - | - | - | 14 VDC to 160 VDC | - | - | - | CHB200W12-72S CMFD | 3.086 A | 95°C | - | - | - | -40°C | Chassis | - | Screw Terminal Block | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | Silver | - | - | Positive Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | - | 200 W | 1 | - | 89.5% | - | - | 12 VDC | - | - | 16.70 A | - | - | - | - | - | - | - | - | - | 72 VDC, 110 VDC | - | 1.56 in. | 6.98 in. | 3.09 in. | ||
![]() CQB50W8-36S28-CMFD Cincon Electronics Co. LTD | 2198 |
| - | Chassis Mount | - | - | - | - | - | CQB50W8 | Cincon | - | - | - | - | 75 V | 9 V | Cincon | - | - | + 105 C | - | Cincon Electronics Co. LTD | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Box | - | Active | Details | 50155; 62368-1 | - | 28V | -40°C ~ 105°C (With Derating) | CQB50W8 CMFC(D) (50W) | 4.60" L x 2.49" W x 1.46" H (116.8mm x 63.4mm x 37.0mm) | Enclosed | - | ITE (Commercial), Railway | 50W | - | DC-DC Converter | - | 1 | CE | 90% | 4.2 kV | 75V | - | 9.5V | 1.79A | - | 50 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | +/- 9 VDC to +/- 75 VDC | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC7BW18-72S12-ECRT Cincon Electronics Co. LTD | 2152 |
| - | Chassis Mount | - | - | - | - | - | EC7BW | Cincon | - | 50.8 mm x 25.4 mm x 10.2 mm | - | - | 160 V | 10 V | Cincon | - | - | + 100 C | - | Cincon Electronics Co. LTD | - | - 40 C | - | Chassis | - | - | - | - | - | - | - | Box | - | Active | Details | 50155; 62368-1 | - | 12V | -40°C ~ 100°C (With Derating) | EC7BW18 (20W) | 4.45" L x 2.33" W x 0.85" H (113.0mm x 59.2mm x 21.6mm) | Enclosed | - | ITE (Commercial), Railway | 20W | - | DC-DC Converter | - | 1 | CE | 87% | 3 kV | 160V | - | 10V | 1.67A | - | 20 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | +/- 8.5 V to +/- 160 V | Isolated DC/DC Converters - Chassis Mount | 21.6 mm | 113 mm | 59.2 mm | ||
![]() CQB100W-110S15-CMFC Cincon Electronics Co. LTD | 2790 |
| - | Chassis Mount | - | - | - | - | - | CQB100 | Cincon | - | - | 1 | - | 160 V | 43 V | Cincon | - | - | + 100 C | - | Cincon Electronics Co. LTD | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Box | - | Active | Details | 50155; 60950-1; 62368-1 | - | 15V | -40°C ~ 100°C | CQB100W-110S (100W) | 4.60" L x 2.40" W x 1.26" H (116.8mm x 61.0mm x 32.0mm) | Open Frame | - | ITE (Commercial), Railway | 101W | - | DC-DC Converter | - | 1 | CE | 91% | 3 kV | 160V | - | 43V | 6.7A | - | 100 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 43 V to 160 V | Isolated DC/DC Converters - Through Hole | 32 mm | 116.8 mm | 61 mm | ||
![]() CHB200W12-72S12 Cincon Electronics Co. LTD | 2776 |
| - | Through Hole | Half Brick | Half Brick | - | - | - | CHB200 | Cincon | - | - | 1 | - | 160 V | 14 V | Cincon | - | - | + 100 C | - | Cincon Electronics Co. LTD | - | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | 48 V | Box | - | Active | - | 50155; 62368-1 | - | 12V | -40°C ~ 100°C | CHB200W12 (200W) | 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) | Isolated Module | - | ITE (Commercial), Railway | 200 W | - | DC-DC Converter | - | 1 | CB, CE, cURus | 90% | 3 kV | 160V | - | 14V | 16.7A | - | 200 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off, Remote Sense | - | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CHB200W12-72S12N Cincon Electronics Co. LTD | 2918 |
| - | Through Hole | Half Brick | Half Brick | - | - | - | CHB200 | Cincon | - | - | 1 | - | 160 V | 14 V | Cincon | - | - | + 100 C | - | Cincon Electronics Co. LTD | - | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | 48 V | Box | - | Active | - | 50155; 62368-1 | - | 12V | -40°C ~ 100°C | CHB200W12 (200W) | 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) | Isolated Module | - | ITE (Commercial), Railway | 200 W | - | DC-DC Converter | - | 1 | CB, CE, cURus | 90% | 3 kV | 160V | - | 14V | 16.7A | - | 200 W | Enable, Active Low | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off, Remote Sense | - | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CHB150W12-72S24 Cincon Electronics Co. LTD | In Stock | - | - | Through Hole | Half Brick | Half Brick | - | - | - | CHB150 | Cincon | - | - | 1 | - | 160 V | 14 V | Cincon | - | - | + 100 C | - | Cincon Electronics Co. LTD | - | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | 48 V | Box | - | Active | - | 50155; 62368-1 | - | 24V | -40°C ~ 100°C | CHB150W12 (150W) | 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) | Isolated Module | - | ITE (Commercial), Railway | 150 W | - | DC-DC Converter | - | 1 | CB, CE, cURus | 90% | 3 kV | 160V | - | 14V | 6.25A | - | 150 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off, Remote Sense | - | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CQB75-300S05 Cincon Electronics Co. LTD | 7 |
| - | Through Hole | Quarter Brick | Quarter Brick | - | - | - | CQB75 | Cincon | - | - | 1 | - | 450 V | 180 V | Cincon | - | - | + 105 C | - | Cincon Electronics Co. LTD | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Box | - | Active | - | 62368-1 | - | 5V | -40°C ~ 105°C (With Derating) | CQB75-300S (75W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | - | ITE (Commercial) | 75 W | - | DC-DC Converter | - | 1 | CE | 82% | 3 kV | 450V | - | 180V | 15A | - | 75 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off, Remote Sense | +/- 180 V to +/- 450 V | Isolated DC/DC Converters - Through Hole | 12.8 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-110S28-CMFD Cincon Electronics Co. LTD | 2928 |
| - | Chassis Mount | - | - | - | - | - | CQB100 | Cincon | - | - | 1 | - | 160 V | 43 V | Cincon | - | - | + 100 C | - | Cincon Electronics Co. LTD | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Box | - | Active | Details | 50155; 60950-1; 62368-1 | - | 28V | -40°C ~ 100°C | CQB100W-110S (100W) | 4.60" L x 2.49" W x 1.35" H (116.8mm x 63.4mm x 34.2mm) | Enclosed | - | ITE (Commercial), Railway | 101W | - | DC-DC Converter | - | 1 | CE | 88% | 3 kV | 160V | - | 43V | 3.6A | - | 100 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 43 V to 160 V | Isolated DC/DC Converters - Through Hole | 34.2 mm | 116.8 mm | 63.4 mm | ||
![]() CQB50W8-36S12-CMFD Cincon Electronics Co. LTD | 2958 |
| - | Chassis Mount | - | - | - | - | - | CQB50W8 | Cincon | - | - | - | - | 75 V | 9 V | Cincon | - | - | + 105 C | - | Cincon Electronics Co. LTD | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Box | - | Active | Details | 50155; 62368-1 | - | 12V | -40°C ~ 105°C (With Derating) | CQB50W8 CMFC(D) (50W) | 4.60" L x 2.49" W x 1.46" H (116.8mm x 63.4mm x 37.0mm) | Enclosed | - | ITE (Commercial), Railway | 50W | - | DC-DC Converter | - | 1 | CE | 90% | 4.2 kV | 75V | - | 9.5V | 4.17A | - | 50 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | +/- 9 VDC to +/- 75 VDC | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC7BW18-72D24-ECRT Cincon Electronics Co. LTD | 2372 |
| - | Chassis Mount | - | - | - | - | - | EC7BW | Cincon | - | 50.8 mm x 25.4 mm x 10.2 mm | - | - | 160 V | 10 V | Cincon | - | - | + 100 C | - | Cincon Electronics Co. LTD | - | - 40 C | - | Chassis | - | - | 417 mA | - | - 24 V | - | - | Box | - | Active | Details | 50155; 62368-1 | - | 24V | -40°C ~ 100°C (With Derating) | EC7BW18 (20W) | 4.45" L x 2.33" W x 0.85" H (113.0mm x 59.2mm x 21.6mm) | Enclosed | - | ITE (Commercial), Railway | 20W | - | DC-DC Converter | - | 2 | CE | 88% | 3 kV | 160V | - | 10V | 417mA, 417mA | - | 20 W | - | -24V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | +/- 8.5 V to +/- 160 V | Isolated DC/DC Converters - Chassis Mount | 21.6 mm | 113 mm | 59.2 mm | ||
![]() CHB50W-24S28-CM Cincon | In Stock | - | - | - | Half Brick | - | - | - | - | - | - | Convection | - | 1 | - | 36 V | 9 V | - | - | - | + 100 C | Isolated | - | - | - 40 C | - | Chassis | - | - | - | - | - | - | - | - | - | - | Details | - | 3.315752 oz | - | - | CHB50W | - | - | - | - | - | - | - | - | 1 Output | - | 83 % | - | - | - | - | - | - | 50 W | - | - | - | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | - | 12.7 mm | 61 mm | 57.9 mm |