- Number of Outputs
- Height
- Length
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Efficiency
- Series
- Mounting Styles
- Product
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Analog IC - Other Type | Current - Output (Max) | Input Type | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHB50W-48S05N-DIN Cincon | In Stock | - | - | - | Half Brick | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | - | CHB50W-48S05N-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | - | - | - | , | Active | - | 5.74 | Details | Yes | - | 3.315752 oz | - | - | - | - | CHB50W | - | - | - | - | - | compliant | 1 Output | - | 83 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | - | 12.7 mm | 61 mm | 57.9 mm | ||
![]() PKQ75-24S25N Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 100 C | Isolated | - | - 40 C | Chassis | - | - | - | - | - | - | - | Details | - | - | 2.179931 oz | - | - | 2.5 V | - | PKQ75 | - | - | - | - | - | - | 1 Output | - | 85 % | - | - | - | - | - | - | 62.5 W | - | - | 25 A | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PKQ75-24S33O Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 100 C | Isolated | - | - 40 C | Chassis | - | - | - | - | - | - | - | Details | - | - | 2.179931 oz | - | - | 3.3 V | - | PKQ75 | - | - | - | - | - | - | 1 Output | - | 88 % | - | - | - | - | - | - | 66 W | - | - | 20 A | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PKQ75-24S05N Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 100 C | Isolated | - | - 40 C | Chassis | - | - | - | - | - | - | - | Details | - | - | 2.179931 oz | - | - | 5 V | - | PKQ75 | - | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | 75 W | - | - | 15 A | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHB50W-24S3V3N-DIN Cincon | In Stock | - | - | - | Half Brick | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | - | CHB50W-24S3V3N-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | - | - | - | , | Active | - | 5.74 | Details | Yes | - | 3.315752 oz | - | - | - | - | CHB50W | - | - | - | - | - | compliant | 1 Output | - | 79 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 33 W | - | - | - | - | - | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | - | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CQE50W-48S12-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | - | CQE50W-48S12-DIN | + 105 C | Isolated | - | - 40 C | DIN Rail | - | - | - | , | Active | - | 5.75 | Details | - | - | - | - | - | - | - | CQE50W | - | - | - | - | - | compliant | 1 Output | - | 92 % | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75-300S05N Cincon Electronics Co. LTD | 53 |
| - | Through Hole | Quarter Brick | Quarter Brick | CQB75 | Cincon | - | - | 1 | - | 450 V | 180 V | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | - | - | 62368-1 | - | - | - | 5V | -40°C ~ 105°C (With Derating) | CQB75-300S (75W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | - | 1 | CE | 82% | 3 kV | 450V | 180V | - | 15A | - | 75 W | Enable, Active Low | - | - | Isolated DC-DC Converters | - | - | - | 3 kV | Isolated | Remote On/Off, Remote Sense | +/- 180 V to +/- 450 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHE100W-48S05-CM Cincon | 2997 |
| - | - | Half Brick | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | - | CHE100W-48S05-CM | + 105 C | Isolated | - | - 40 C | Chassis | - | - | - | - | Contact Manufacturer | - | 5.74 | Details | Yes | - | 3.351026 oz | - | - | - | - | CHE100W | - | - | - | - | - | compliant | 1 Output | - | 92 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | - | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CQE50W-48S3V3-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | - | CQE50W-48S3V3-DIN | + 105 C | Isolated | - | - 40 C | DIN Rail | - | - | - | , | Active | - | 5.75 | Details | - | - | - | - | - | - | - | CQE50W | - | - | - | - | - | compliant | 1 Output | - | 90 % | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S28-C Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | 1 | - | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | CQB75W8 | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC7BW18-72S15-EDRT Cincon | 2555 |
| - | - | - | - | EC7BW | - | - | 50.8 mm x 25.4 mm x 10.2 mm | - | - | 160 V | 10 V | - | - | + 100 C | - | Cincon Electronics Co. LTD | - 40 C | Chassis | - | - | Box | - | - | Active | - | Details | - | 50155; 62368-1 | - | - | - | 15V | -40°C ~ 100°C (With Derating) | EC7BW18 ECRT/EDRT | 2.33 L x 1.43 W x 4.45 H (59.2mm x 36.4mm x 113.0mm) | - | ITE (Commercial), Railway | 20W | - | - | 1 Output | CE | 88% | 3 kV | - | - | - | 1.33A | DC | 20 W | - | - | - | - | - | - | - | 3 kV | Isolated | Remote On/Off | +/- 8.5 V to +/- 160 V | - | 36.4 mm | 113 mm | 59.2 mm | ||
![]() EC7BW18-72S12-EDRT Cincon | 2708 |
| - | - | - | - | EC7BW | - | - | 50.8 mm x 25.4 mm x 10.2 mm | - | - | 160 V | 10 V | - | - | + 100 C | - | Cincon Electronics Co. LTD | - 40 C | Chassis | - | - | Box | - | - | Active | - | Details | - | 50155; 62368-1 | - | - | - | 12V | -40°C ~ 100°C (With Derating) | EC7BW18 ECRT/EDRT | 2.33 L x 1.43 W x 4.45 H (59.2mm x 36.4mm x 113.0mm) | - | ITE (Commercial), Railway | 20W | - | - | 1 Output | CE | 87% | 3 kV | - | - | - | 1.67A | DC | 20 W | - | - | - | - | - | - | - | 3 kV | Isolated | Remote On/Off | +/- 8.5 V to +/- 160 V | - | 36.4 mm | 113 mm | 59.2 mm | ||
![]() CQB75W8-36S15-CMFC Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | - | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | +/- 9 V to +/- 75 V | - | 37 mm | 116.8 mm | 61 mm | ||
![]() CQB75W8-36S28-CMFC Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | 1 | - | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | +/- 9 V to +/- 75 V | - | 37 mm | 116.8 mm | 61 mm | ||
![]() CQB150W-110S24N-CMFC Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | - | 160 V | 43 V | - | - | + 100 C | - | - | - 40 C | Chassis | - | - | - | - | - | - | - | Details | - | - | 7.583902 oz | - | - | - | - | CQB150W-110S | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | - | 32 mm | 117 mm | 61 mm | ||
![]() CQB150W-110S28N-CMFC Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 160 V | 43 V | - | CQB150W-110S28N-CMFC | + 100 C | - | - | - 40 C | Chassis | - | - | - | , | Active | - | 5.74 | Details | - | - | 7.583902 oz | - | - | - | - | CQB150W-110S | - | - | - | - | - | compliant | 1 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 150 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | - | 32 mm | 117 mm | 61 mm | ||
![]() CQB150W-110S05N-CMFC Cincon | 2403 |
| - | - | 1/4 Brick | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 160 V | 43 V | - | CQB150W-110S05N-CMFC | + 100 C | - | - | - 40 C | Chassis | - | - | - | , | Active | - | 5.73 | Details | - | - | 7.583902 oz | - | - | - | - | CQB150W-110S | - | - | - | - | - | compliant | 1 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 150 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | - | 32 mm | 117 mm | 61 mm | ||
![]() CQB100W-24S3V3-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | - | CQB100W-24S3V3-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | - | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | - | - | CQB100W | - | - | - | - | - | compliant | 1 Output | - | 86 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-24S05-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | Convection | - | 1 | - | 36 V | 9 V | - | - | + 100 C | Isolated | - | - 40 C | Chassis | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | CQB100W | - | - | - | - | - | - | 1 Output | - | 86.5 % | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-24S05N-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | - | CQB100W-24S05N-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | - | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | - | - | CQB100W | - | - | - | - | - | compliant | 1 Output | - | 86.5 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm |