- Number of Outputs
- Height
- Length
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Efficiency
- Series
- Mounting Styles
- Product
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Series | Reach Compliance Code | Number of Outputs | Efficiency | Analog IC - Other Type | Output Power | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQB100W-24S3V3-DIN Cincon | In Stock | - | - | 1/4 Brick | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CQB100W-24S3V3-DIN | + 100 C | Isolated | - 40 C | DIN Rail | , | Active | 5.74 | Details | - | CQB100W | compliant | 1 Output | 86 % | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | 1.5 kV | Isolated | - | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-24S05-CM Cincon | In Stock | - | - | 1/4 Brick | Convection | - | 1 | - | 36 V | 9 V | - | + 100 C | Isolated | - 40 C | Chassis | - | - | - | Details | - | CQB100W | - | 1 Output | 86.5 % | - | 100 W | 1.5 kV | Isolated | - | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-24S05N-DIN Cincon | In Stock | - | - | 1/4 Brick | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CQB100W-24S05N-DIN | + 100 C | Isolated | - 40 C | DIN Rail | , | Active | 5.74 | Details | - | CQB100W | compliant | 1 Output | 86.5 % | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | 1.5 kV | Isolated | - | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-24S12N-DIN Cincon | In Stock | - | - | 1/4 Brick | Convection | - | 1 | - | 36 V | 9 V | - | + 100 C | Isolated | - 40 C | DIN Rail | - | - | - | Details | - | CQB100W | - | 1 Output | 86.5 % | - | 100 W | 1.5 kV | Isolated | - | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-24S12-CM Cincon | 16 |
| - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CQB75W-24S12-CM | + 100 C | Isolated | - 40 C | Chassis | , | Active | 5.72 | Details | - | CQB75W | compliant | 1 Output | 86 % | DC-DC REGULATED POWER SUPPLY MODULE | 75 W | 1.5 kV | Isolated | - | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-24S24N-DIN Cincon | In Stock | - | - | 1/4 Brick | Convection | - | 1 | - | 36 V | 9 V | - | + 100 C | Isolated | - 40 C | DIN Rail | - | - | - | Details | - | CQB100W | - | 1 Output | 87 % | - | 100 W | 1.5 kV | Isolated | - | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-48S3V3N-DIN Cincon | In Stock | - | - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | CQB75W-48S3V3N-DIN | + 100 C | Isolated | - 40 C | DIN Rail | , | Active | 5.74 | Details | - | CQB75W | compliant | 1 Output | 82 % | DC-DC REGULATED POWER SUPPLY MODULE | 75 W | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-48S15-DIN Cincon | In Stock | - | - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | CQB75W-48S15-DIN | + 100 C | Isolated | - 40 C | DIN Rail | , | Active | 5.74 | Details | - | CQB75W | compliant | 1 Output | 87 % | DC-DC REGULATED POWER SUPPLY MODULE | 75 W | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-24S24-CM Cincon | In Stock | - | - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CQB75W-24S24-CM | + 100 C | Isolated | - 40 C | Chassis | , | Active | 5.74 | Details | - | CQB75W | compliant | 1 Output | 86 % | DC-DC REGULATED POWER SUPPLY MODULE | 75 W | 1.5 kV | Isolated | - | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-24S12-DIN Cincon | In Stock | - | - | 1/4 Brick | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CQB100W-24S12-DIN | + 100 C | Isolated | - 40 C | DIN Rail | , | Active | 5.74 | Details | - | CQB100W | compliant | 1 Output | 86.5 % | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | 1.5 kV | Isolated | - | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-24S05N-CM Cincon | In Stock | - | - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CQB75W-24S05N-CM | + 100 C | Isolated | - 40 C | Chassis | , | Active | 5.74 | Details | - | CQB75W | compliant | 1 Output | 84 % | DC-DC REGULATED POWER SUPPLY MODULE | 75 W | 1.5 kV | Isolated | - | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-48S05-CM Cincon | In Stock | - | - | 1/4 Brick | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | CQB100W-48S05-CM | + 100 C | Isolated | - 40 C | Chassis | , | Active | 5.74 | Details | - | CQB100W | compliant | 1 Output | 88 % | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-48S3V3-CM Cincon | In Stock | - | - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | CQB75W-48S3V3-CM | + 100 C | Isolated | - 40 C | Chassis | , | Active | 5.74 | Details | - | CQB75W | compliant | 1 Output | 82 % | DC-DC REGULATED POWER SUPPLY MODULE | 75 W | 1.5 kV | Isolated | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S15N Cincon | 16 |
| - | - | - | - | 1 | - | 75 V | 9 V | - | + 105 C | - | - 40 C | Chassis | - | - | - | Details | - | CQB75W8 | - | 1 Output | - | - | 75 W | 3 kV | Isolated | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S28N-C Cincon | 16 |
| - | - | - | - | 1 | - | 75 V | 9 V | - | + 105 C | - | - 40 C | Chassis | - | - | - | Details | - | CQB75W8 | - | 1 Output | - | - | 75 W | 3 kV | Isolated | EN50155, EN5545-2, IEC62368-1, UL62368-1 | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB150W-110S28N-CMFC Cincon | In Stock | - | - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 160 V | 43 V | CQB150W-110S28N-CMFC | + 100 C | - | - 40 C | Chassis | , | Active | 5.74 | Details | 7.583902 oz | CQB150W-110S | compliant | 1 Output | - | DC-DC REGULATED POWER SUPPLY MODULE | 150 W | 3 kV | Isolated | - | 43 V to 160 V | 32 mm | 117 mm | 61 mm | ||
![]() CQB150W-110S05N-CMFC Cincon | 2403 |
| - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 160 V | 43 V | CQB150W-110S05N-CMFC | + 100 C | - | - 40 C | Chassis | , | Active | 5.73 | Details | 7.583902 oz | CQB150W-110S | compliant | 1 Output | - | DC-DC REGULATED POWER SUPPLY MODULE | 150 W | 3 kV | Isolated | - | 43 V to 160 V | 32 mm | 117 mm | 61 mm | ||
![]() CQB150W-110S28N-CMFD Cincon | In Stock | - | - | 1/4 Brick | - | - | 1 | - | 160 V | 43 V | - | + 100 C | - | - 40 C | Chassis | - | - | - | Details | 10.582189 oz | CQB150W-110S | - | 1 Output | - | - | 150 W | 3 kV | Isolated | - | 43 V to 160 V | 34.2 mm | 117 mm | 63.4 mm | ||
![]() CQB50W12-72S24-CMFD Cincon | 2882 |
| - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 160 V | 14 V | CQB50W12-72S24-CMFD | + 100 C | - | - 40 C | Chassis | , | Active | 2.15 | Details | 2.169349 oz | CQB50W-CM | compliant | 1 Output | - | DC-DC REGULATED POWER SUPPLY MODULE | 50 W | 3 kV | Isolated | - | 16.8 V to 160 V | 34.2 mm | 116.8 mm | 63.4 mm | ||
![]() CQB75-300S3V3N-C Cincon | In Stock | - | - | - | - | 2.28 in x 1.45 in x 0.5 in | - | - | 450 V | 180 V | - | + 105 C | - | - 40 C | Chassis | - | - | - | - | - | CQB75-300S | - | 1 Output | - | - | 75 W | 3 kV | Isolated | - | +/- 180 V to +/- 450 V | 0.5 in | 2.28 in | 1.45 in |