- Number of Outputs
- Height
- Length
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Efficiency
- Series
- Mounting Styles
- Product
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Certificates | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Frequency | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Output Connector Diameters | Output Connector Type | Package Description | Part Life Cycle Code | Pins | Power consumption without load | Protection1 | Risk Rank | RoHS | SwitchingFrequency | Type of power supply | Unit Weight | Series | Type | Color | Additional Feature | Power Rating | Reach Compliance Code | Number of Outputs | Efficiency | Output Voltage | Analog IC - Other Type | Output Current | Output Power | Protections | Isolation Voltage | Power | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHB100W-24S28N-DIN Cincon | In Stock | - | - | Half Brick | - | - | - | - | Convection | 1 | - | - | - | 36 V | 9 V | - | - | - | + 100 C | Isolated | - 40 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | 3.174657 oz | CHB100W | - | - | - | - | - | 1 Output | 86 % | - | - | - | 100 W | - | 1.5 kV | - | Isolated | 9 V to 36 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() PKQ75-48S18 Cincon | In Stock | - | - | 1/4 Brick | - | - | - | - | - | 1 | - | - | - | 75 V | 36 V | - | - | - | + 100 C | Isolated | - 40 C | Chassis | - | - | - | - | - | - | - | - | Details | - | - | 2.179931 oz | PKQ75 | - | - | - | - | - | 1 Output | 84 % | - | - | - | 45 W | - | 1.5 kV | - | Isolated | 36 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQE50W-48S05N-CM Cincon | In Stock | - | - | 1/4 Brick | - | - | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | - | - | 75 V | 18 V | CQE50W-48S05N-CM | - | - | + 105 C | Isolated | - 40 C | Chassis | - | - | , | Active | - | - | - | 5.75 | Details | - | - | - | CQE50W | - | - | - | - | compliant | 1 Output | 92 % | - | AC-DC REGULATED POWER SUPPLY MODULE | - | 50 W | - | 1.5 kV | - | Isolated | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHE100W-48S12N-DIN Cincon | In Stock | - | - | Half Brick | - | - | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | - | - | 75 V | 18 V | CHE100W-48S12N-DIN | - | - | + 105 C | Isolated | - 40 C | DIN Rail | - | - | - | Contact Manufacturer | - | - | - | 5.74 | Details | - | - | 3.351026 oz | CHE100W | - | - | - | - | compliant | 1 Output | 93 % | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 100 W | - | 1.5 kV | - | Isolated | 18 V to 75 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CFB800-24S56P Cincon | In Stock | - | - | - | N/A | N/A | CE, EN, UKCA | - | - | - | - | N/A | 18 VDC to 36 VDC | - | - | - | CFB800 | 36.94 A | 100°C | - | -40°C | - | - | PC Pins | - | - | 12 | - | - | - | - | - | - | - | - | Isolated, Regulated Output | Silver | Positive Logic Remote ON/OFF | 800 W | - | 1 | 90% | 56 VDC | - | 14.25 A | - | - | 1500V | - | - | 24 VDC | 0.5 in. | 4.60 in. | 2.40 in. | ||
![]() CFB800-24S56 Cincon | In Stock | - | - | - | N/A | N/A | CE, EN, UKCA | - | - | - | - | N/A | 18 VDC to 36 VDC | - | - | - | CFB800 | 36.94 A | 100°C | - | -40°C | - | - | PC Pins | - | - | 12 | - | - | - | - | - | - | - | - | Isolated, Regulated Output | Silver | Negative Logic Remote ON/OFF | 800 W | - | 1 | 90% | 56 VDC | - | 14.25 A | - | - | 1500V | - | - | 24 VDC | 0.5 in. | 4.60 in. | 2.40 in. | ||
![]() CHB500W-24S48N-PC Cincon | 2031 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF, Parallel Control | 500 W | - | 1 | 90% | 48 VDC | - | 10.40 A | - | - | 3000V | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S12N-PC Cincon | 2084 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF, Parallel Control | 500 W | - | 1 | 91% | 12 VDC | - | 42 A | - | - | 3000V | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S54-PC Cincon | 2882 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF, Parallel Control | 500 W | - | 1 | 90.5% | 54 VDC | - | 9.26 A | - | - | 3000V | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S28-PC Cincon | 2131 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF, Parallel Control | 500 W | - | 1 | 90% | 28 VDC | - | 18 A | - | - | 3000V | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S12-PC Cincon | 2564 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF, Parallel Control | 500 W | - | 1 | 91% | 12 VDC | - | 42 A | - | - | 3000V | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S28N Cincon | 2382 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF | 500 W | - | 1 | 90% | 28 VDC | - | 18 A | - | - | 3000V | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S12N Cincon | 2846 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF | 500 W | - | 1 | 91% | 12 VDC | - | 42 A | - | - | 3000V | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S54 Cincon | 2147 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF | 500 W | - | 1 | 90.5% | 54 VDC | - | 9.26 A | - | - | 3000V | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S48 Cincon | 2474 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF | 500 W | - | 1 | 90% | 48 VDC | - | 10.40 A | - | - | 3000V | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CHB500W-24S28 Cincon | 2020 |
| - | - | N/A | N/A | UL, CE, EN, UKCA | - | - | - | - | N/A | 9 VDC to 40 VDC | - | - | - | CHB500W | 22.4 A | 105°C | - | -40°C | - | 1 mm | PC Pins | - | - | 8 | - | - | - | - | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF | 500 W | - | 1 | 90% | 28 VDC | - | 18 A | - | - | 3000V | - | - | 24 VDC | 0.5 in. | 2.40 in. | 2.28 in. | ||
![]() CFM50S050-S CINCON | 17 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | - | 65kHz | switching | - | - | - | - | - | - | - | - | 85% | - | - | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | - | ||
![]() CFM70S120-S CINCON | 54 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | - | 65kHz | switching | - | - | - | - | - | - | - | - | 90% | - | - | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | - | ||
![]() CFM70S240-S CINCON | 26 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | - | 65kHz | switching | - | - | - | - | - | - | - | - | 90% | - | - | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | - | ||
![]() CFM50S150-S CINCON | 14 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | - | - | 65kHz | switching | - | - | - | - | - | - | - | - | 88% | - | - | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | - |