- Number of Outputs
- Height
- Length
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Efficiency
- Series
- Mounting Styles
- Product
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Additional Output Voltages (VDC) | Agency Approvals | Certificates | Input Frequency | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Operating Temperature | Output Connector Type | Pins | Power consumption without load | Protection1 | SwitchingFrequency | Type of power supply | Type | Color | Additional Feature | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Protections | Isolation Voltage | Power | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM70S050-S CINCON | 26 |
| - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | 86% | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | ||
![]() CFM70S360-S CINCON | 47 |
| - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | 90% | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | ||
![]() CFM50S480-S CINCON | 47 |
| - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | 89% | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | ||
![]() CFM70S150-S CINCON | 17 |
| - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | 90% | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | ||
![]() CEB100W-48S48N Cincon | 2089 |
| - | - | UL, CUL, CB, CE, EN, UKCA | - | 270 KHz to 330 KHz | 16.5 VDC to 74 VDC | CEB100W | 2.308 A | 105°C | -40°C | PC Pins | 8 | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF | 100 W | 1 | 91% | 48 VDC | 2.10 A | - | 3000V | - | 48 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-48S48 Cincon | 2053 |
| - | - | UL, CUL, CB, CE, EN, UKCA | - | 270 KHz to 330 KHz | 16.5 VDC to 74 VDC | CEB100W | 2.308 A | 105°C | -40°C | PC Pins | 8 | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF | 100 W | 1 | 91% | 48 VDC | 2.10 A | - | 3000V | - | 48 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-48S24 Cincon | 2898 |
| - | - | UL, CUL, CB, CE, EN, UKCA | - | 270 KHz to 330 KHz | 16.5 VDC to 74 VDC | CEB100W | 2.320 A | 105°C | -40°C | PC Pins | 8 | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF | 100 W | 1 | 91% | 24 VDC | 4.20 A | - | 3000V | - | 48 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-48S12 Cincon | 2895 |
| - | - | UL, CUL, CB, CE, EN, UKCA | - | 270 KHz to 330 KHz | 16.5 VDC to 74 VDC | CEB100W | 2.255 A | 105°C | -40°C | PC Pins | 8 | - | - | - | - | Isolated | Black | Positive Logic Remote ON/OFF | 100 W | 1 | 93% | 12 VDC | 8.30 A | - | 3000V | - | 48 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-24S05N Cincon | 2622 |
| - | - | UL, CUL, CB, CE, EN, UKCA | - | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.735 A | 105°C | -40°C | PC Pins | 8 | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF | 100 W | 1 | 92% | 5 VDC | 20 A | - | 3000V | - | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() EC2SBW-48D12HN Cincon | 13 |
| - | -12 VDC | CE, EN, UKCA | - | - | 18 VDC to 74 VDC | EC2SBW-H | 0.236 A | 105°C | -40°C | PC Pins | 6 | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF | 10 W | 2 | 89% | 12 VDC | ±0.417 A | - | 3000V | - | 48 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-48S15HN Cincon | 38 |
| - | - | CE, EN, UKCA | - | - | 18 VDC to 74 VDC | EC2SBW-H | 0.233 A | 105°C | -40°C | PC Pins | 6 | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF | 10 W | 1 | 90% | 15 VDC | 0.666 A | - | 3000V | - | 48 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-48S05HN Cincon | 8 |
| - | - | CE, EN, UKCA | - | - | 18 VDC to 74 VDC | EC2SBW-H | 0.244 A | 105°C | -40°C | PC Pins | 6 | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF | 10 W | 1 | 86% | 5 VDC | 2 A | - | 3000V | - | 48 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-24D12HN Cincon | 13 |
| - | -12 VDC | CE, EN, UKCA | - | - | 9 VDC to 36 VDC | EC2SBW-H | 0.471 A | 105°C | -40°C | PC Pins | 6 | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF | 10 W | 2 | 89% | 12 VDC | ±0.417 A | - | 3000V | - | 24 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-24S12HN Cincon | 22 |
| - | - | CE, EN, UKCA | - | - | 9 VDC to 36 VDC | EC2SBW-H | 0.468 A | 105°C | -40°C | PC Pins | 6 | - | - | - | - | Isolated | Black | Negative Logic Remote ON/OFF | 10 W | 1 | 89% | 12 VDC | 0.833 A | - | 3000V | - | 24 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() CQB150W14-72S24N-B Cincon | 2429 |
| - | - | UL, CUL, CB, CE, EN, UKCA | - | - | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | -40°C | PC Pins | 10 | - | - | - | - | Isolated | Black, Gray | Negative Logic Remote ON/OFF, With Bus Function, With External UVLO Function | 150 W | 1 | 89% | 24 VDC | 6.30 A | - | 3000V | - | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S28-B Cincon | 2321 |
| - | - | UL, CUL, CB, CE, EN, UKCA | - | - | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | -40°C | PC Pins | 10 | - | - | - | - | Isolated | Black, Gray | Positive Logic Remote ON/OFF, With Bus Function, With External UVLO Function | 150 W | 1 | 90% | 28 VDC | 5.40 A | - | 3000V | - | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S24-B Cincon | 2845 |
| - | - | UL, CUL, CB, CE, EN, UKCA | - | - | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | -40°C | PC Pins | 10 | - | - | - | - | Isolated | Black, Gray | Positive Logic Remote ON/OFF, With Bus Function, With External UVLO Function | 150 W | 1 | 89% | 24 VDC | 6.30 A | - | 3000V | - | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S12-B Cincon | 2936 |
| - | - | UL, CUL, CB, CE, EN, UKCA | - | - | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | -40°C | PC Pins | 10 | - | - | - | - | Isolated | Black, Gray | Positive Logic Remote ON/OFF, With Bus Function, With External UVLO Function | 150 W | 1 | 90% | 12 VDC | 12.50 A | - | 3000V | - | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S05-B Cincon | 2810 |
| - | - | UL, CUL, CB, CE, EN, UKCA | - | - | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | -40°C | PC Pins | 10 | - | - | - | - | Isolated | Black, Gray | Positive Logic Remote ON/OFF, With Bus Function, With External UVLO Function | 150 W | 1 | 90% | 5 VDC | 25 A | - | 3000V | - | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. | ||
![]() CQB150W14-72S54N Cincon | 2013 |
| - | - | UL, CUL, CB, CE, EN, UKCA | - | - | 12 VDC to 160 VDC | CQB150W14 | 12.5 A | 105°C | -40°C | PC Pins | 10 | - | - | - | - | Isolated | Black, Gray | Negative Logic Remote ON/OFF | 150 W | 1 | 90.5% | 54 VDC | 2.80 A | - | 3000V | - | 72 VDC | 0.50 in. | 2.28 in. | 1.45 in. |