- Number of Outputs
- Height
- Length
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Efficiency
- Series
- Mounting Styles
- Product
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Certificates | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Output Connector Type | Pins | Power consumption without load | Protection1 | SwitchingFrequency | Type of power supply | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Current | Protections | Isolation Voltage | Power | Input Voltage | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC7AW18-72D15-ECRT Cincon | 37 |
| - | - | - | - | -15 VDC | CE, EN, UKCA | - | 10 VDC to 160 VDC | EC7AW18 ECRT | 1 A | 105°C | -40°C | - | Screw Terminals | 6 | - | - | - | - | - | - | - | - | - | - | Isolated | Gray | - | - | Negative Logic Remote ON/OFF | 10 W | 1 | - | 85% | - | - | 15 VDC | - | ±0.333 A | - | 3000V | - | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | - | ||
![]() EC7AW18-72D05-ECRT Cincon | 37 |
| - | - | - | - | -5 VDC | CE, EN, UKCA | - | 10 VDC to 160 VDC | EC7AW18 ECRT | 1 A | 105°C | -40°C | - | Screw Terminals | 6 | - | - | - | - | - | - | - | - | - | - | Isolated | Gray | - | - | Negative Logic Remote ON/OFF | 10 W | 1 | - | 81% | - | - | 5 VDC | - | ±1 A | - | 3000V | - | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | - | ||
![]() EC7AW18-72S05-ECRT Cincon | 37 |
| - | - | - | - | - | CE, EN, UKCA | - | 10 VDC to 160 VDC | EC7AW18 ECRT | 1 A | 105°C | -40°C | - | Screw Terminals | 6 | - | - | - | - | - | - | - | - | - | - | Isolated | Gray | - | - | Negative Logic Remote ON/OFF | 10 W | 1 | - | 82% | - | - | 5 VDC | - | 2 A | - | 3000V | - | 72 VDC | 0.80 in. | 4 in. | 2.14 in. | - | ||
![]() ECB40W18-72S54N-B Cincon | 83 |
| - | - | - | - | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | -40°C | - | PC Pins | 6 | - | - | - | - | - | - | - | - | - | - | Isolated | Black, Gray | - | - | Negative Logic Remote ON/OFF, With Bus Function | 40 W | 1 | - | 89% | - | - | 54 VDC | - | 0.74 A | - | 3000V | - | 72 VDC | 0.50 in. | 2 in. | 1 in. | - | ||
![]() ECB40W18-72S48N-B Cincon | In Stock | - | - | - | - | - | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | -40°C | - | PC Pins | 6 | - | - | - | - | - | - | - | - | - | - | Isolated | Black, Gray | - | - | Negative Logic Remote ON/OFF, With Bus Function | 40 W | 1 | - | 89% | - | - | 48 VDC | - | 0.833 A | - | 3000V | - | 72 VDC | 0.50 in. | 2 in. | 1 in. | - | ||
![]() ECB40W18-72S15N-B Cincon | 83 |
| - | - | - | - | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | -40°C | - | PC Pins | 6 | - | - | - | - | - | - | - | - | - | - | Isolated | Black, Gray | - | - | Negative Logic Remote ON/OFF, With Bus Function | 40 W | 1 | - | 88.5% | - | - | 15 VDC | - | 2.666 A | - | 3000V | - | 72 VDC | 0.50 in. | 2 in. | 1 in. | - | ||
![]() CHB200W12-72S24N-CMFD Cincon | 2563 |
| - | - | - | N/A | - | CE, UKCA, EN | - | 14 VDC to 160 VDC | CHB200W12-72S CMFD | 3.156 A | 95°C | -40°C | Chassis | Screw Terminal Block | 13 | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | Negative Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | 200 W | 1 | - | 88% | - | - | 24 VDC | - | 8.40 A | - | - | - | 72 VDC, 110 VDC | 1.56 in. | 6.98 in. | 3.09 in. | - | ||
![]() CHB200W12-72S15N-CMFD Cincon | 2335 |
| - | - | - | N/A | - | CE, UKCA, EN | - | 14 VDC to 160 VDC | CHB200W12-72S CMFD | 3.086 A | 95°C | -40°C | Chassis | Screw Terminal Block | 13 | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | Negative Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | 200 W | 1 | - | 89.5% | - | - | 15 VDC | - | 13.50 A | - | - | - | 72 VDC, 110 VDC | 1.56 in. | 6.98 in. | 3.09 in. | - | ||
![]() CHB200W12-72S12N-CMFD Cincon | 2821 |
| - | - | - | N/A | - | CE, UKCA, EN | - | 14 VDC to 160 VDC | CHB200W12-72S CMFD | 3.086 A | 95°C | -40°C | Chassis | Screw Terminal Block | 13 | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | Negative Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | 200 W | 1 | - | 89.5% | - | - | 12 VDC | - | 16.70 A | - | - | - | 72 VDC, 110 VDC | 1.56 in. | 6.98 in. | 3.09 in. | - | ||
![]() CHB200W12-72S24-CMFD Cincon | 2702 |
| - | - | - | N/A | - | CE, UKCA, EN | - | 14 VDC to 160 VDC | CHB200W12-72S CMFD | 3.156 A | 95°C | -40°C | Chassis | Screw Terminal Block | 13 | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | Positive Logic Remote ON/OFF, Chassis Mount Built-In Filter with Cover | 200 W | 1 | - | 88% | - | - | 24 VDC | - | 8.40 A | - | - | - | 72 VDC, 110 VDC | 1.56 in. | 6.98 in. | 3.09 in. | - | ||
![]() CFM50S050-S CINCON | 17 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85% | - | - | - | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | - | ||
![]() CFM70S120-S CINCON | 54 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90% | - | - | - | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | - | ||
![]() CFM70S240-S CINCON | 26 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90% | - | - | - | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | - | ||
![]() CFM50S150-S CINCON | 14 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88% | - | - | - | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | - | ||
![]() CFM70S050-S CINCON | 26 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86% | - | - | - | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | - | ||
![]() CFM70S360-S CINCON | 47 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90% | - | - | - | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | - | ||
![]() CFM50S480-S CINCON | 47 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89% | - | - | - | - | - | anti-overvoltage OVP | - | 50W | - | - | - | - | - | ||
![]() CFM70S150-S CINCON | 17 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | <0.15W | short circuit protection SCP | 65kHz | switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90% | - | - | - | - | - | anti-overvoltage OVP | - | 70W | - | - | - | - | - | ||
![]() CHB75W-24S12-CM Cincon Electronics Co. LTD | In Stock | - | - | 8 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C With Derating | Bulk | CHB75W (75W) | 3.98Lx2.54W x 1.03 H 101.2mmx64.6mmx26.2mm | Active | 1 (Unlimited) | Enclosed | - | ITE (Commercial) | 75W | - | - | 1 | CE, cURus | 83% | 1500V | 36V | - | 9V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CHB100W-48S24-CM Cincon Electronics Co. LTD | In Stock | - | - | 8 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C With Derating | Bulk | CHB100W (100W) | 3.98Lx2.54W x 1.03 H 101.2mmx64.6mmx26.2mm | Active | 1 (Unlimited) | Enclosed | - | ITE (Commercial) | 100W | - | - | 1 | CE, cURus | 89% | 1500V | 75V | - | 18V | - | - | - | - | - | - | - | - | ROHS3 Compliant |