- Number of Outputs
- Height
- Length
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Efficiency
- Series
- Mounting Styles
- Product
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Analog IC - Other Type | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQB50W12-72S12-CMFD Cincon | In Stock | - | - | - | - | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 160 V | 16.8 V | - | CQB50W12-72S12-CMFD | - | - | - | - | Chassis | - | - | - | , | Active | - | 2.15 | Details | - | - | 2.169349 oz | - | - | CQB50W-CM | - | - | - | - | - | compliant | 1 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 50 W | - | - | - | - | - | - | Isolated | - | 16.8 V to 160 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75-300S24 Cincon Electronics Co. LTD | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | CQB75 | Cincon | - | - | 1 | - | 450 V | 180 V | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | - | - | 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | CQB75-300S (75W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | - | 1 | CE | 90% | 3 kV | 450V | 180V | - | 3.12A | 75 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off, Remote Sense | +/- 180 V to +/- 450 V | Isolated DC/DC Converters - Through Hole | 12.8 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-110S28N-CMFD Cincon Electronics Co. LTD | In Stock | - | - | Chassis Mount | - | - | CQB100 | Cincon | - | - | 1 | - | 160 V | 43 V | Cincon | - | + 100 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | Details | - | 50155; 60950-1; 62368-1 | - | 28V | -40°C ~ 100°C | CQB100W-110S (100W) | 4.60" L x 2.49" W x 1.35" H (116.8mm x 63.4mm x 34.2mm) | Enclosed | ITE (Commercial), Railway | 101W | DC-DC Converter | - | 1 | CE | 88% | 3 kV | 160V | 43V | - | 3.6A | 100 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 43 V to 160 V | Isolated DC/DC Converters - Through Hole | 34.2 mm | 116.8 mm | 63.4 mm | ||
![]() CQB75-300S48 Cincon Electronics Co. LTD | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | CQB75 | Cincon | - | - | 1 | - | 450 V | 180 V | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | - | - | 62368-1 | - | 48V | -40°C ~ 105°C (With Derating) | CQB75-300S (75W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | - | 1 | CE | 89% | 3 kV | 450V | 180V | - | 1.56A | 75 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off, Remote Sense | +/- 180 V to +/- 450 V | Isolated DC/DC Converters - Through Hole | 12.8 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W8-36S28N-CMFD Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | - | - | - | - | - | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | +/- 9 V to +/- 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB50W8-36S48-CMFC Cincon Electronics Co. LTD | In Stock | - | - | Chassis Mount | - | - | CQB50W8 | Cincon | - | - | - | - | 75 V | 9 V | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | Details | - | 50155; 62368-1 | - | 48V | -40°C ~ 105°C (With Derating) | CQB50W8 CMFC(D) (50W) | 4.60" L x 2.40" W x 1.26" H (116.8mm x 61.0mm x 32.0mm) | Open Frame | ITE (Commercial), Railway | 50W | DC-DC Converter | - | 1 | CE | 90% | 4.2 kV | 75V | 9.5V | - | 1.05A | 50 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | +/- 9 VDC to +/- 75 VDC | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB50W8-36S48-CMFD Cincon Electronics Co. LTD | In Stock | - | - | Chassis Mount | - | - | CQB50W8 | Cincon | - | - | - | - | 75 V | 9 V | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | Details | - | 50155; 62368-1 | - | 48V | -40°C ~ 105°C (With Derating) | CQB50W8 CMFC(D) (50W) | 4.60" L x 2.49" W x 1.46" H (116.8mm x 63.4mm x 37.0mm) | Enclosed | ITE (Commercial), Railway | 50W | DC-DC Converter | - | 1 | CE | 90% | 4.2 kV | 75V | 9.5V | - | 1.05A | 50 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | +/- 9 VDC to +/- 75 VDC | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75-300S3V3-C Cincon | In Stock | - | - | - | - | - | - | - | - | 2.28 in x 1.45 in x 0.5 in | - | - | 450 V | 180 V | - | - | + 105 C | - | - | - 40 C | Chassis | - | - | - | - | - | - | - | - | - | - | - | - | - | CQB75-300S | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | 3 kV | Isolated | - | +/- 180 V to +/- 450 V | - | 0.5 in | 2.28 in | 1.45 in | ||
![]() CHB300W-110S28N-CMFD Cincon | In Stock | - | - | - | - | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 160 V | 43 V | - | CHB300W-110S28N-CMFD | + 100 C | - | - | - 40 C | Chassis | - | - | - | , | Active | - | 2.31 | Details | Yes | - | 1 lb | - | - | CHB300W-110S-CM | - | - | - | - | - | compliant | 1 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 300 W | - | - | - | - | - | - | Isolated | - | 43 V to 160 V | - | 40 mm | 155 mm | 66 mm | ||
![]() CQB150-300S24-CMFD Cincon | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | 425 V | 180 V | - | - | + 100 C | - | - | - 40 C | Chassis | - | - | - | - | - | - | - | Details | - | - | 10.582189 oz | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | 3 kV | Isolated | - | 180 V to 425 V | - | 34.2 mm | 116.8 mm | 63.4 mm | ||
![]() CHB300W-110S24N-CMFD Cincon | In Stock | - | - | - | - | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 160 V | 43 V | - | CHB300W-110S24N-CMFD | + 100 C | - | - | - 40 C | Chassis | - | - | - | , | Active | - | 2.31 | Details | Yes | - | 1 lb | - | - | CHB300W-110S-CM | - | - | - | - | - | compliant | 1 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 300 W | - | - | - | - | - | 3 kV | Isolated | - | 43 V to 160 V | - | 40 mm | 165 mm | 78.6 mm | ||
![]() CQB50W8-36S12N-CMFC Cincon | In Stock | - | - | - | - | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | - | - | - | - | - | - | - | Details | - | - | - | - | - | CQB | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | Isolated | - | +/- 9 VDC to +/- 75 VDC | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB50W8-36S12N-CMFD Cincon | In Stock | - | - | - | - | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | - | - | - | - | - | - | - | Details | - | - | - | - | - | CQB | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | Isolated | - | +/- 9 VDC to +/- 75 VDC | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-24S3V3N-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | - | CQB75W-24S3V3N-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | - | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | CQB75W | - | - | - | - | - | compliant | 1 Output | - | 81 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-24S12N-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | - | CQB75W-24S12N-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | - | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | CQB75W | - | - | - | - | - | compliant | 1 Output | - | 86 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-48S05-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | - | CQB75W-48S05-CM | + 100 C | Isolated | - | - 40 C | Chassis | - | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | CQB75W | - | - | - | - | - | compliant | 1 Output | - | 85 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-24S12N-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | - | CQB75W-24S12N-CM | + 100 C | Isolated | - | - 40 C | Chassis | - | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | CQB75W | - | - | - | - | - | compliant | 1 Output | - | 86 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75W-48S12N-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | - | CQB75W-48S12N-CM | + 100 C | Isolated | - | - 40 C | Chassis | - | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | CQB75W | - | - | - | - | - | compliant | 1 Output | - | 86 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-48S3V3N-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | - | CQB100W-48S3V3N-CM | + 100 C | Isolated | - | - 40 C | Chassis | - | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | CQB100W | - | - | - | - | - | compliant | 1 Output | - | 88 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 100 W | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-48S24-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | - | CQB100W-48S24-DIN | + 100 C | Isolated | - | - 40 C | DIN Rail | - | - | - | , | Active | - | 5.74 | Details | - | - | - | - | - | CQB100W | - | - | - | - | - | compliant | 1 Output | - | 88 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 100 W | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm |