- Capacitance
- Series
- Tolerance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
CIT Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Capacitance | Subcategory | Orientation | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Capacitech | 1 | - | Capacitech Energy | + 70 C | - | 0 C | - | - | N | Cable-Based Capacitor | 0.264555 oz | - | 1.6 VDC | - | CBC | - | - 20 %, + 100 % | - | Flexible Cable Based | 3 F | Capacitors | Horizontal | Flexible | - | - | 1.5 mm | 0.3 mA | Supercapacitors / Ultracapacitors | 200 mOhms | Cable Based Capacitors | Supercapacitors / Ultracapacitors | 6.25 mm | - | - | 120 mm | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 2.7 V | - | -40°C ~ 65°C | GY | 0.394 Dia (10.00mm) | ±20% | PC Pins | - | 10 F | - | - | - | 60mOhm @ 1kHz | 0.217 (5.50mm) | - | - | - | - | - | - | - | - | 1.063 (27.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 5.5 V | - | -40°C ~ 65°C | GY | 0.827 L x 0.433 W (21.00mm x 11.00mm) | -10%, +30% | PC Pins | - | 5 F | - | - | - | 110mOhm @ 1kHz | 0.610 (15.50mm) | - | - | - | - | - | - | - | - | 0.984 (25.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 5.5 V | - | -40°C ~ 65°C | GY | 0.669 L x 0.335 W (17.00mm x 8.50mm) | -10%, +30% | PC Pins | - | 1.5 F | - | - | - | 160mOhm @ 1kHz | 0.453 (11.50mm) | - | - | - | - | - | - | - | - | 0.630 (16.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 4.5 V | - | -40°C ~ 85°C | - | 0.787 L x 0.787 W (20.00mm x 20.00mm) | ±20% | - | - | 35 mF | - | - | - | 300mOhm @ 1kHz | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() GW201F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 5 V | - | -40°C ~ 70°C | - | 1.122 L x 0.669 W (28.50mm x 17.00mm) | ±20% | - | - | 400 mF | - | - | - | 66mOhm | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 5.5 V | - | -40°C ~ 65°C | GY | 1.024 L x 0.512 W (26.00mm x 13.00mm) | -10%, +30% | PC Pins | - | 7.5 F | - | - | - | 90mOhm @ 1kHz | 0.709 (18.00mm) | - | - | - | - | - | - | - | - | 1.142 (29.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 2.7 V | - | -40°C ~ 65°C | GY | 0.630 Dia (16.00mm) | -10%, +30% | PC Pins | - | 40 F | - | - | - | 16mOhm @ 1kHz | 0.315 (8.00mm) | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | ||
![]() HS208F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 5.5 V | - | -40°C ~ 85°C | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | - | 900 mF | - | - | - | 54mOhm | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 3 V | - | -40°C ~ 65°C | GY | 0.394 Dia (10.00mm) | -20%, +50% | PC Pins | - | 5 F | - | - | - | 70mOhm @ 1kHz | 0.217 (5.50mm) | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 3 V | - | -40°C ~ 65°C | GY13R0 | 0.315 Dia (8.00mm) | -20%, +50% | PC Pins | - | 2 F | - | - | - | 100mOhm @ 1kHz | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | 0.709 (18.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 3 V | - | -40°C ~ 65°C | GY | 0.492 Dia (12.50mm) | -10%, +30% | PC Pins | - | 20 F | - | - | - | 30mOhm @ 1kHz | 0.217 (5.50mm) | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | ||
![]() HS203F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 5.5 V | - | -40°C ~ 85°C | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | - | 250 mF | - | - | - | 66mOhm | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 2.7 V | - | -40°C ~ 85°C | HY | 0.394 Dia (10.00mm) | -20%, +50% | PC Pins | - | 5 F | - | - | - | 70mOhm @ 1kHz | 0.217 (5.50mm) | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | Non-Compliant | - | - | 2.7 V | - | -40°C ~ 65°C | GY | 0.492 Dia (12.50mm) | ±20% | PC Pins | - | 15 F | - | - | - | 40mOhm @ 1kHz | 0.217 (5.50mm) | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 2.85 V | - | -40°C ~ 65°C | GY | 0.550 Dia x 3.346 L (13.97mm x 85.00mm) | -5%, +25% | Screw Terminals | - | 1500 F | - | - | - | 0.28mOhm | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 2.7 V | - | -40°C ~ 65°C | GY | 0.315 Dia (8.00mm) | -20%, +50% | PC Pins | - | 1 F | - | - | - | 180mOhm @ 1kHz | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 2.85 V | - | -40°C ~ 65°C | GY | 0.055 Dia x 5.433 L (1.40mm x 138.00mm) | -5%, +25% | Screw Terminals | - | 3000 F | - | - | - | 0.2mOhm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW103F CIT | In Stock | - | - | Surface Mount | 2-SMD | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | - | 2.75 V | - | -40°C ~ 85°C | - | 1.122 L x 0.669 W (28.50mm x 17.00mm) | ±20% | - | - | 1 F | - | - | - | 48mOhm | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - |