- Capacitance
- Series
- Tolerance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
CIT Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Angle | Approvals | Illuminated | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Composition | Color | Capacitance | Pitch | Current Rating | ESR (Equivalent Series Resistance) | Lead Spacing | Note | Voltage | Number of Poles | Legend | USB | Background Color | Language | Connection Type | Phase | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GS208F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | - | - | - | - | CAP-XX Ltd Supercapacitors | n/a | Bulk | Active | Yes | 5 V | -40°C ~ 70°C | n/a | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | - | - | - | 900 mF | n/a | - | 30mOhm | - | n/a | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GA130F CIT | In Stock | - | - | Surface Mount | 2-SMD | - | - | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | 2.5 V | -40°C ~ 70°C | - | 0.787 L x 0.709 W (20.00mm x 18.00mm) | ±20% | - | - | - | - | 800 mF | - | - | 48mOhm | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | ||
![]() GZ115F CIT | In Stock | - | - | Surface Mount | 2-SMD | - | - | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | 2.5 V | -40°C ~ 70°C | - | 0.787 L x 0.591 W (20.00mm x 15.00mm) | ±20% | - | - | - | - | 180 mF | - | - | 66mOhm | - | - | - | - | - | - | - | - | - | - | 0.049 (1.25mm) | ||
![]() HS208F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | 5.5 V | -40°C ~ 85°C | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | - | - | - | 900 mF | - | - | 54mOhm | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | 3 V | -40°C ~ 65°C | GY | 0.394 Dia (10.00mm) | -20%, +50% | PC Pins | - | - | - | 5 F | - | - | 70mOhm @ 1kHz | 0.217 (5.50mm) | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | 2.7 V | -40°C ~ 65°C | GY | 0.630 Dia (16.00mm) | -10%, +30% | PC Pins | - | - | - | 40 F | - | - | 16mOhm @ 1kHz | 0.315 (8.00mm) | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | Crouse-Hinds Industrial Produc | CSR-K9 | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | 5.5 V | -40°C ~ 65°C | GY | 0.669 L x 0.335 W (17.00mm x 8.50mm) | -10%, +30% | PC Pins | - | - | - | 1 F | - | - | 260mOhm @ 1kHz | 0.453 (11.50mm) | - | - | - | - | - | - | - | - | - | 0.630 (16.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | Compliant | 3 V | -40°C ~ 65°C | GY | 0.315 Dia (8.00mm) | -10%, +30% | PC Pins | - | - | - | 2 F | - | - | 130mOhm @ 1kHz | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | 0.335 (8.50mm) | ||
Tiny WHSL | In Stock | - | - | - | - | Iron | 45 ° | CSA, UL | - | - | Hubbell | FF-45-1M | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | Female to Female Thread | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | - | Brady | 43029 | - | - | - | - | - | - | - | - | - | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | - | Hydrogen Flammable Gas No Smoking Or Open Flames | - | White | English | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, UL | No | - | Hubbell | GFRST82LAU | - | - | - | - | - | - | - | - | - | - | - | - | - | Light Almond | - | - | 15 A | - | - | - | 125 VAC | 2 | - | No | - | - | Duplex Receptacle | 1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Brady | WM-600-624-SCORE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | 2.7 V | -40°C ~ 65°C | GY | 0.315 Dia (8.00mm) | -20%, +50% | PC Pins | - | - | - | 5 F | - | - | 85mOhm @ 1kHz | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | 1.063 (27.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | Non-Compliant | 5.5 V | -40°C ~ 65°C | GY | 0.669 L x 0.335 W (17.00mm x 8.50mm) | -10%, +30% | PC Pins | - | - | - | 500 mF | - | - | 400mOhm @ 1kHz | 0.453 (11.50mm) | - | - | - | - | - | - | - | - | - | 0.630 (16.00mm) | ||
![]() HA230F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | 5.5 V | -40°C ~ 85°C | - | 0.787 L x 0.709 W (20.00mm x 18.00mm) | ±20% | - | - | - | - | 400 mF | - | - | 156mOhm | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | 3 V | -40°C ~ 65°C | * | 0.394 Dia (10.00mm) | ±20% | PC Pins | - | - | - | 10 F | - | - | 50mOhm @ 1kHz | 0.217 (5.50mm) | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) |